- Factory Pack QuantityFactory Pack Quantity
- Gain
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Package / Case
- Packaging
- Product
- RoHS
- Shutdown
- THD plus Noise
- Type
Attribute column
Manufacturer
Dioo Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Brand | Class | Data Converters | Factory Pack QuantityFactory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Unit Weight | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Reach Compliance Code | Failure Rate | Number of Channels | Operating Supply Current | Oscillator Type | Speed | RAM Size | Output Current | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Input Type | Output Power | Product Type | Gain | EEPROM Size | Consumer IC Type | Product | Features | Shutdown | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO2611CT16 DIOO | In Stock | - | - | - | TSSOP-16 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | 11.8 V/us | 5.5 V | 3.135 V | 0.001 % | 0.006102 oz | 1 mV | - | Reel | - | - | - | - | - | - | 1-Channel Line Driver | - | - | - | - | - | - | 1 Channel | 8 mA, 14 mA | - | - | - | 18 mA | - | - | - | - | - | - | - | Single | - | - | 6 dB | - | - | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2724XT28 DIOO | In Stock | - | - | - | TSSOP-28 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | DIOO MICROCIRCUITS CO LTD | - | DIO2724XT28 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Contact Manufacturer | - | 5.66 | Details | 100 V/us | 5.25 V | 3 V | 0.001 % | 0.006737 oz | 800 uV | - | Reel | - | - | - | - | - | - | 4-Channel Line Driver | - | - | - | - | unknown | - | 4 Channel | 16 mA, 78 mA | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 6 dB | - | CONSUMER CIRCUIT | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2521CS16 DIOO | In Stock | - | - | - | SOIC-16 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | - | 5.5 V | 3 V | 0.0005 % | - | 900 uV | - | Reel | - | - | - | - | - | - | 1-Channel Line Driver | - | - | - | - | - | - | 1 Channel | 8 mA, 14 mA | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 6 dB | - | - | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2523CT24 DIOO | In Stock | - | - | - | TSSOP-24 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | - | 5.5 V | 3 V | 0.001 % | 0.006737 oz | 800 uV | - | Reel | - | - | - | - | - | - | 3-Channel Line Driver | - | - | - | - | - | - | 3 Channel | 16 mA, 24 mA | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 6 dB | - | - | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2724CT24 DIOO | In Stock | - | - | - | TSSOP-24 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | DIOO MICROCIRCUITS CO LTD | - | DIO2724CT24 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Contact Manufacturer | - | 5.65 | Details | 100 V/us | 5.25 V | 3 V | 0.001 % | 0.006737 oz | 800 uV | - | Reel | - | - | - | - | - | - | 4-Channel Line Driver | - | - | - | - | unknown | - | 4 Channel | 16 mA, 78 mA | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 6 dB | - | CONSUMER CIRCUIT | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2524CT24 DIOO | In Stock | - | - | - | TSSOP-24 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | DIOO MICROCIRCUITS CO LTD | - | DIO2524CT24 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Contact Manufacturer | - | 5.71 | Details | - | 5.5 V | 3 V | 0.001 % | 0.006737 oz | 800 uV | - | Reel | - | - | - | - | - | - | 4-Channel Line Driver | - | - | - | - | unknown | - | 4 Channel | 16 mA, 32 mA | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 6 dB | - | CONSUMER CIRCUIT | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2125XM10 Dioo | 2995 |
| - | - | Axial | Axial | - | - | DIOO Microcircuits | - | - | 3000 | - | - | - | DIOO | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | - | 5.25 V | 4.75 V | 0.001 % | - | - | -55°C ~ 150°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.420 L (3.56mm x 10.67mm) | ±5% | Active | 2 | ±100ppm/°C | Audio Driver with Adjustable Gain | 680 kOhms | Metal Oxide Film | 1W | Audio ICs | - | -- | - | 14 mA | - | - | - | - | - | - | - | - | - | - | - | Differential | - | Audio Amplifiers | Adjustable | - | - | Audio Amplifiers | Flame Retardant Coating, High Voltage, Safety | Shutdown | Audio Amplifiers | -- | ||
![]() DIO2103CT14 Dioo | 16165 | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | 28-SOIC | - | ZLP12840 | DIOO Microcircuits | - | - | 2500 | - | - | - | DIOO | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | Yes | SMD/SMT | 24 | Tube | - | Obsolete | - | Details | - | 5.25 V | 4.75 V | 0.001 % | 0.006102 oz | - | 0°C ~ 70°C (TA) | Reel | Crimzon™ ZLP | - | - | - | - | - | Audio Driver with Adjustable Gain | - | - | - | Audio ICs | - | - | - | 14 mA | Internal | 8MHz | 1K x 8 | - | 2V ~ 3.6V | Z8 LXM | Brown-out Detect/Reset, HLVD, POR, WDT | OTP | 8-Bit | 96KB (96K x 8) | UART/USART | Differential | - | Audio Amplifiers | Adjustable | - | - | Audio Amplifiers | - | Shutdown | Audio Amplifiers | - | ||
![]() DIO2134CM10 Dioo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO2102BTP14 DIOO | 174 | - | - | - | TSSOP-14 | - | - | - | - | - | - | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | - | - | - | 0.001 % | 0.006102 oz | - | - | Reel | - | - | - | - | - | - | Audio Driver with Adjustable Gain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | Audio Amplifiers | - | Shutdown | - | - | ||
![]() DIO2112HLN16 DIOO | In Stock | - | - | - | DQFN-16 | - | - | - | - | - | - | 3000 | - | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | 3.6 V | 3 V | 0.001 % | - | - | - | Reel | - | - | - | - | - | - | Audio Driver with Adjustable Gain | - | - | - | - | - | - | - | 16 mA | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | Adjustable | - | - | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2621CT20 DIOO | In Stock | - | - | - | TSSOP-20 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | 11.8 V/us | 5.5 V | 3.135 V | 0.001 % | 0.006737 oz | 1 mV | - | Reel | - | - | - | - | - | - | 1-Channel Line Driver | - | - | - | - | - | - | 1 Channel | 8 mA, 14 mA | - | - | - | 18 mA | - | - | - | - | - | - | - | Differential | - | - | 6 dB | - | - | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2711CS14 DIOO | In Stock | - | - | - | SOIC-14 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | 11.8 V/us | 5.25 V | 4.75 V | 0.001 % | 0.004318 oz | 1 mV | - | Reel | - | - | - | - | - | - | 1-Channel Line Driver | - | - | - | - | - | - | 1 Channel | 22 mA | - | - | - | 18 mA | - | - | - | - | - | - | - | Single | - | - | 6 dB | - | - | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2511CT16 DIOO | In Stock | - | - | - | TSSOP-16 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Details | - | 5.5 V | 3 V | 0.0005 % | 0.006102 oz | 900 uV | - | Reel | - | - | - | - | - | - | 1-Channel Line Driver | - | - | - | - | - | - | 1 Channel | 8 mA, 14 mA | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 6 dB | - | - | Audio Line Drivers / Receivers | - | Shutdown | - | - | ||
![]() DIO2624XT28 DIOO | In Stock | - | - | - | TSSOP-28 | - | 600 Ohms, 10 kOhms | - | - | Other | - | 2500 | - | - | DIOO MICROCIRCUITS CO LTD | - | DIO2624XT28 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | Contact Manufacturer | - | 5.66 | Details | 90 V/us | 5.25 V | 3 V | 0.001 % | 0.006737 oz | 800 uV | - | Reel | - | - | - | - | - | - | 4-Channel Line Driver | - | - | - | - | unknown | - | 4 Channel | 16 mA, 78 mA | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | 6 dB | - | CONSUMER CIRCUIT | Audio Line Drivers / Receivers | - | Shutdown | - | - |