- Factory Pack QuantityFactory Pack Quantity
- Packaging
- Amplifier Type
- RoHS
- Moisture Sensitive
- GBP - Gain Bandwidth Product
- Input Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Operating Supply Current
- Output Type
Attribute column
Manufacturer
Dioo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | CMRR - Common Mode Rejection Ratio | Common Mode Rejection Ratio (CMRR) | en - Input Voltage Noise Density | Factory Pack QuantityFactory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Input Offset Voltage Drift (Vos TC) | Ios - Input Offset Current | Manufacturer | Maximum Operating Temperature | Maximum Power Supply Range (Vdd-Vss) | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Noise density(eN) | Package | PSRR - Power Supply Rejection Ratio | Rail to Rail | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Vcm - Common Mode Voltage | Vos - Input Offset Voltage | Operating Temperature | Packaging | Subcategory | Output Type | Number of Channels | Number of Circuits | Operating Supply Current | Input Type | Amplifier Type | Output Current per Channel | Product Type | Product | Gain Bandwidth Product(GBP) | Slew Rate(SR) | Shutdown | Product Category | Voltage - Input Offset(Vos) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO2024SO14 DIOO | In Stock | - | - | - | - | 80 dB | - | 18 nV/sqrt Hz | 2500 | 3 MHz | 1 pA | - | 1 pA | - | + 125 C | - | - 40 C | Yes | - | - | - | 80 dB | - | Details | 1.7 V/us | 5.5 V | 2.5 V | 0.015 % | - 100 mV to + 5.6 V | 3.5 mV | - | Reel | - | Rail-to-Rail | 4 Channel | - | 190 uA | Rail-to-Rail | CMOS Amplifier | 80 mA | - | Operational Amplifiers | - | - | No Shutdown | - | - | ||
![]() DIO8358MP8 DIOO | In Stock | - | - | MSOP-8 | - | - | - | - | 3000 | 1 MHz | 5 pA | - | - | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | 5.5 V | 2.1 V | - | - | 4.9 mV | - | Reel | - | Rail-to-Rail | 2 Channel | - | 50 uA | Rail-to-Rail | CMOS Amplifier | - | - | Operational Amplifiers | - | - | No Shutdown | - | - | ||
![]() DIO2024TP14 DIOO | In Stock | - | - | - | - | 80 dB | - | 18 nV/sqrt Hz | 2500 | 3 MHz | 1 pA | - | 1 pA | - | + 125 C | - | - 40 C | Yes | - | - | - | 80 dB | - | Details | 1.7 V/us | 5.5 V | 2.5 V | 0.015 % | - 100 mV to + 5.6 V | 3.5 mV | - | Reel | - | Rail-to-Rail | 4 Channel | - | 190 uA | Rail-to-Rail | CMOS Amplifier | 80 mA | - | Operational Amplifiers | - | - | No Shutdown | - | - | ||
![]() DIO27L7SO8 DIOO | In Stock | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | Low Power Amplifier | - | - | - | - | - | - | - | - | ||
![]() DIO2076CN28 DIOO | In Stock | - | - | QFN-28 | - | - | - | - | 5000 | 10 MHz | - | - | - | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | 4 V/us | 5.5 V | 3 V | - | - | 3 mV | - | Reel | - | Rail-to-Rail | 6 Channel | - | 3 mA | Rail-to-Rail | - | - | - | Operational Amplifiers | - | - | No Shutdown | - | - | ||
![]() DIO20881MP8 Dioo | In Stock | - | - | - | DIOO Microcircuits | - | - | - | 3000 | - | - | - | - | DIOO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | Amplifier ICs | - | - | - | - | - | Low Power Amplifier | - | Op Amps - Operational Amplifiers | - | - | - | - | Operational Amplifiers - Op Amps | - | ||
![]() DIO20881SO8 Dioo | In Stock | - | - | - | DIOO Microcircuits | - | - | - | 2500 | - | - | - | - | DIOO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | Amplifier ICs | - | - | - | - | - | Low Power Amplifier | - | Op Amps - Operational Amplifiers | - | - | - | - | Operational Amplifiers - Op Amps | - | ||
![]() DIO2361AASC5 Dioo | In Stock | - | - | - | DIOO Microcircuits | - | - | - | 3000 | - | - | - | - | DIOO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | Amplifier ICs | - | - | - | - | - | Low Power Amplifier | - | Op Amps - Operational Amplifiers | - | - | - | - | Operational Amplifiers - Op Amps | - | ||
![]() DIO8280AXS8 DIOO | 31 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO2052ASO8 DIOO | In Stock | - | - | SOIC-8 | - | - | - | - | 2500 | 550 kHz | 500 fA | - | - | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | 320 mV/us | 5.5 V | 1.8 V | - | - | 650 uV | - | MouseReel | - | Rail-to-Rail | 2 Channel | - | 16 uA | Rail-to-Rail | Low Power Amplifier | - | - | Operational Amplifiers | - | - | No Shutdown | - | - | ||
![]() DIO8358SO8 DIOO | 312500 | - | - | SOIC-8 | - | - | - | - | 2500 | 1 MHz | 5 pA | - | - | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | 5.5 V | 2.1 V | - | - | 4.9 mV | - | Reel | - | Rail-to-Rail | 2 Channel | - | 50 uA | Rail-to-Rail | CMOS Amplifier | - | - | Operational Amplifiers | - | - | No Shutdown | - | - | ||
![]() DIA2602SO8 DIOO | In Stock | - | - | - | - | - | 90dB | - | - | - | - | 5uV/℃ | - | - | - | 36V | - | - | - | 32nV/√Hz@1kHz | Tape & Reel (TR) | - | Rail-to-Rail Output | true | - | - | - | - | - | - | -40℃~+125℃@Ta | - | - | - | - | Dual | - | - | - | - | - | - | 3.5MHz | 2.5V/us | - | - | 3.5mV |