- 3dB Bandwidth
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Channels
- Operating Supply Current
- Package / Case
- Packaging
- Product
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
Dioo Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Gain in dB | Packaging | Reach Compliance Code | Number of Channels | Operating Supply Current | Amplifier Type | Consumer IC Type | Product | Shutdown | 3dB Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO2583TP14 DIOO | 60 | - | - | TSSOP-14 | 2500 | DIOO MICROCIRCUITS CO LTD | DIO2583TP14 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | 5.71 | Details | - | 5.25 V | 4.75 V | 0.006102 oz | - | Reel | unknown | 3 Channel | 53 mA | - | CONSUMER CIRCUIT | Video Amplifiers | No Shutdown | 65 MHz | ||
![]() DIO2571SC5 DIOO | 300000 | - | - | SOT-23-6 | 3000 | DIOO MICROCIRCUITS CO LTD | DIO2571SC5 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | 5.64 | Details | - | 5.5 V | 3.135 V | - | 6 dB | MouseReel | unknown | 1 Channel | 8 mA | - | CONSUMER CIRCUIT | Video Amplifiers | No Shutdown | 11 MHz | ||
![]() DIO2531SO8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | 5.5 V | 3.135 V | - | 6 dB | MouseReel | - | 1 Channel | 8 mA | - | - | Video Amplifiers | No Shutdown | 9.5 MHz | ||
![]() DIO2554GCM10 DIOO | In Stock | - | - | MSOP-10 | 3000 | DIOO MICROCIRCUITS CO LTD | DIO2554GCM10 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | 5.66 | Details | - | 5.5 V | 3.135 V | - | 6 dB | Reel | unknown | 4 Channel | 32 mA | - | CONSUMER CIRCUIT | Video Amplifiers | No Shutdown | 11 MHz | ||
![]() DIO2514CST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | DIOO MICROCIRCUITS CO LTD | DIO2514CST6 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | 5.71 | Details | - | 5.5 V | 3.135 V | - | 6 dB | MouseReel | unknown | 1 Channel | 8 mA | - | CONSUMER CIRCUIT | Video Amplifiers | No Shutdown | 11 MHz | ||
![]() DIO2573TP14 DIOO | In Stock | - | - | TSSOP-14 | 2500 | DIOO MICROCIRCUITS CO LTD | DIO2573TP14 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | 5.66 | Details | - | 5.25 V | 4.75 V | 0.006102 oz | 6 dB | Reel | unknown | 3 Channel | 36 mA | - | CONSUMER CIRCUIT | Video Amplifiers | No Shutdown | 32 MHz | ||
![]() DIO2673CS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | 5.25 V | 3.135 V | - | 6 dB | Reel | - | 3 Channel | 78 mA | - | - | Video Amplifiers | No Shutdown | 80 MHz | ||
![]() DIO2551BSC5 DIOO | 19960 | - | - | SOIC-8 | 3000 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | 5.5 V | 3.135 V | - | 6 dB | MouseReel | - | 1 Channel | 8 mA | - | - | Video Amplifiers | No Shutdown | 9.5 MHz | ||
![]() DIO2551BSO8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | 5.5 V | 3.135 V | - | 6 dB | MouseReel | - | 1 Channel | 8 mA | - | - | Video Amplifiers | No Shutdown | 9.5 MHz | ||
![]() DIO2763CS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | DIOO MICROCIRCUITS CO LTD | DIO2763CS8 | + 85 C | - 40 C | - | SMD/SMT | Contact Manufacturer | 5.71 | - | 300 V/us | 5.25 V | 3.135 V | - | 6 dB | Reel | unknown | 3 Channel | 27 mA | Video Buffer | CONSUMER CIRCUIT | Video Amplifiers | - | 200 MHz | ||
![]() DIO2543MP8 Dioo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |