- Package / Case
- Mounting Styles
- Operating Supply Voltage
- Product
- Supply Voltage-Max
- Supply Voltage-Min
- Maximum Operating Temperature
- Minimum Operating Temperature
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- On Resistance - Max
Attribute column
Manufacturer
Dioo PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Current Limit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Part Life Cycle Code | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Type | Reach Compliance Code | Number of Outputs | Operating Supply Voltage | Configuration | Analog IC - Other Type | Operating Supply Current | Output Current | uPs/uCs/Peripheral ICs Type | Bandwidth | Interface IC Type | Number of Switches | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO7003HDMP8 DIOO | In Stock | - | - | MSOP-8 | 2 A | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003HDMP8 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 5.66 | Details | 5.5 V | 2.7 V | - | MouseReel | High Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 1.5 A | - | - | - | - | Power Switches | ||
![]() DIO7300ST5 DIOO | In Stock | - | - | SOT-23-5 | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7300ST5 | + 85 C | - 40 C | Yes | SMD/SMT | 10 us | 85 mOhms | 1.5 ms | Contact Manufacturer | 4.72 | Details | 5.5 V | 1.8 V | 0.000222 oz | MouseReel | Load Switch | unknown | 1 Output | 1.8 V to 5.5 V | - | - | - | 2 A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Load Switches | ||
![]() DIO7003LDSO8 DIOO | In Stock | - | - | SOIC-8 | 2 A | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003LDSO8 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 5.66 | Details | 5.5 V | 2.7 V | - | MouseReel | Low Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 1.5 A | - | - | - | - | Power Switches | ||
![]() DIO3203LN12 DIOO | In Stock | - | - | DQFN-12 | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO3203LN12 | + 85 C | - 40 C | - | SMD/SMT | - | 3.5 Ohms | - | Contact Manufacturer | 5.74 | Details | 4.4 V | 2.7 V | - | Reel | - | unknown | - | 2.7 V to 4.4 V | 2 x SP3T | - | 60 uA | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 720 MHz | - | 2 Switch | USB 2.0 Switches | ||
![]() DIO7003LAMP8 DIOO | In Stock | - | - | MSOP-8 | 500 mA | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LAMP8 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 5.66 | Details | 5.5 V | 2.7 V | - | MouseReel | Low Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 350 mA | - | - | - | - | Power Switches | ||
![]() DIO7003HEMP8 DIOO | In Stock | - | - | MSOP-8 | 2.5 A | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003HEMP8 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 5.66 | Details | 5.5 V | 2.7 V | - | MouseReel | High Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 2 A | - | - | - | - | Power Switches | ||
![]() DIO7003LAST5 DIOO | In Stock | - | - | SOT-23-5 | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LAST5 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 4.61 | Details | 5.5 V | 2.7 V | 0.003951 oz | MouseReel | Low Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 350 mA | - | - | - | - | Power Switches | ||
![]() DIO7527CST6 DIOO | In Stock | - | - | SOT-23-6 | 1 A | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7527CST6 | + 85 C | - 40 C | Yes | SMD/SMT | - | 70 mOhms | 400 us | Contact Manufacturer | 4.54 | Details | 5.5 V | 2.7 V | 0.003951 oz | MouseReel | Load Switch | unknown | 1 Output | 2.7 V to 5.5 V | - | - | - | 2 A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Load Switches | ||
![]() DIO3202ALP10 DIOO | 335 | - | - | DQFN-10 | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO3202ALP10 | + 85 C | - 40 C | - | SMD/SMT | - | 4 Ohms | - | Contact Manufacturer | 4.64 | Details | 5.25 V | 2.7 V | - | Reel | - | unknown | - | 2.7 V to 5.25 V | 2 x SPDT | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 720 MHz | - | 2 Switch | USB 2.0 Switches | ||
![]() DIO7003LESO8 DIOO | In Stock | - | - | SOIC-8 | 2.5 A | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003LESO8 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 5.66 | Details | 5.5 V | 2.7 V | - | MouseReel | Low Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 2 A | - | - | - | - | Power Switches | ||
![]() DIO3222BLP10 DIOO | 49715 | - | - | DQFN-10 | - | 3000 | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 3.6 Ohms | - | - | - | Details | 5.5 V | 2.7 V | - | Reel | - | - | - | 2.7 V to 5.5 V | 2 x SPDT | - | 30 uA | - | - | 1 GHz | - | 2 Switch | USB 2.0 Switches | ||
![]() DIO3212MP10 DIOO | 2770 | - | - | MSOP-10 | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO3212MP10 | + 85 C | - 40 C | Yes | SMD/SMT | - | 3.6 Ohms | - | Contact Manufacturer | 5.74 | Details | 4.3 V | 2.3 V | - | Reel | - | unknown | - | 2.3 V to 4.3 V | 2 x SPDT | SPDT | 25 uA | - | - | 1 GHz | - | 2 Switch | USB Switches | ||
![]() DIO7003HAMP8 DIOO | In Stock | - | - | MSOP-8 | 500 mA | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003HAMP8 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 5.66 | Details | 5.5 V | 2.7 V | - | MouseReel | High Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 350 mA | - | - | - | - | Power Switches | ||
![]() DIO7320XS8 DIOO | In Stock | - | - | SOIC-8 | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7320XS8 | + 85 C | - 40 C | Yes | SMD/SMT | 10 us | 50 mOhms | 1.8 ms | Contact Manufacturer | 4.65 | Details | 5.5 V | 1.8 V | - | MouseReel | Load Switch | unknown | 1 Output | 1.8 V to 5.5 V | - | - | - | 5 A | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Load Switches | ||
![]() DIO7003HBSO8 DIOO | In Stock | - | - | SOIC-8 | 1 A | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003HBSO8 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 5.66 | Details | 5.5 V | 2.7 V | - | MouseReel | High Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 700 mA | - | - | - | - | Power Switches | ||
![]() DIO3232BDN10 DIOO | In Stock | - | - | DFN-10 | - | 5000 | - | - | + 85 C | - 40 C | - | SMD/SMT | 30 ns | 8 Ohms | 30 ns | - | - | Details | 4.3 V | 2.7 V | - | Reel | - | - | - | 4.3 V | 2 x SPDT | - | 1 uA | - | - | 720 MHz | - | 2 Switch | USB 2.0 Switches | ||
![]() DIO3303LN12 DIOO | 70 | - | - | DQFN-12 | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO3303LN12 | + 85 C | - 40 C | - | SMD/SMT | - | 3.5 Ohms | - | Contact Manufacturer | 5.78 | Details | 4.4 V | 2.7 V | - | Reel | - | unknown | - | 2.7 V to 4.4 V | 2 x SP3T | - | 60 uA | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | 720 MHz | - | 2 Switch | USB 2.0 Switches | ||
![]() DIO3222AQN10 DIOO | 22394 | - | - | QFN-10 | - | 3000 | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 6 Ohms | - | - | - | Details | 4.3 V | 2.7 V | - | Reel | - | - | - | 2.7 V to 4.3 V | 2 x SPDT | - | 1 uA | - | - | 720 MHz | - | 2 Switch | USB 2.0 Switches | ||
![]() DIO7003HBMP8 DIOO | In Stock | - | - | MSOP-8 | 1 A | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003HBMP8 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 5.66 | Details | 5.5 V | 2.7 V | - | MouseReel | High Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 700 mA | - | - | - | - | Power Switches | ||
![]() DIO7003LEMP8 DIOO | In Stock | - | - | MSOP-8 | 2.5 A | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LEMP8 | + 85 C | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | Contact Manufacturer | 5.66 | Details | 5.5 V | 2.7 V | - | MouseReel | Low Side | unknown | 1 Output | 2.7 V to 5.5 V | - | POWER SUPPLY SUPPORT CIRCUIT | - | 2 A | - | - | - | - | Power Switches |