- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Number of Channels
- Number of Outputs
- Packaging
- Product
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Topology
- Input Voltage
Attribute column
Manufacturer
Dioo LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Unit Weight | Packaging | Series | Type | Reach Compliance Code | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Analog IC - Other Type | Output Current | Supply Current-Max | Topology | Interface IC Type | Dimming | Product | Features | Input Voltage | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO8850DCS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | DIOO MICROCIRCUITS CO LTD | 15.4 V | 9.5 V | DIO8850DCS8 | + 125 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | - | 4.71 | Details | - | MouseReel | - | Single-Stage Buck PFC Controller | unknown | 1 Output | 115 kHz | Adjustable | - | 1 Channel | SWITCHING CONTROLLER | - | 15 mA | Buck | - | - | LED Drivers | Short Circuit and Thermal Protection | 9.5 V to 15.4 V | - | ||
![]() DIO8650BCST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | - | - | 30 V | 30 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | Reel | - | Power Factor Controller (PFC) | - | 1 Output | - | - | - | 1 Channel | - | - | - | Flyback | - | - | LED Drivers | - | 30 V | - | ||
![]() DIO5186CN24 DIOO | In Stock | - | - | DFN-24 | 5000 | - | - | 5 V | 3 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | MouseReel | - | Flash LED Driver | - | 2 Output | 2 MHz | Adjustable | Current Mode | 2 Channel | - | 2 A | 700 uA | Boost | - | - | LED Drivers | Short Circuit and Thermal Protection | 3 V to 5 V | - | ||
![]() DIO8650CCST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | - | - | 30 V | 30 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | Reel | - | Power Factor Controller (PFC) | - | 1 Output | - | - | - | 1 Channel | - | - | - | Flyback | - | - | LED Drivers | - | 30 V | - | ||
![]() DIO8650DCST6 DIOO | 300000 | - | - | SOT-23-6 | 3000 | - | DIOO MICROCIRCUITS CO LTD | - | - | DIO8650DCST6 | + 85 C | - 40 C | - | SMD/SMT | Contact Manufacturer | - | 5.74 | - | 0.003951 oz | Reel | - | Single-Stage Flyback and PFC Controller | unknown | 1 Output | - | - | - | 1 Channel | SWITCHING CONTROLLER | - | - | Flyback | - | - | LED Drivers | - | - | 1.63 mm | ||
![]() DIO8850BCS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | DIOO MICROCIRCUITS CO LTD | 15.4 V | 9.5 V | DIO8850BCS8 | + 85 C | - 40 C | - | SMD/SMT | Contact Manufacturer | 600 mW | 5.74 | - | - | Reel | - | Single-Stage Buck PFC Controller | unknown | 1 Output | 115 kHz | - | - | 1 Channel | SWITCHING CONTROLLER | - | 360 mA | Buck | - | - | LED Drivers | - | 9.5 V to 15.4 V | 1.63 mm | ||
![]() DIO5312CCST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | White LEDs | - | 5.5 V | 2.7 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | MouseReel | - | White LED Driver | - | 10 Output | 1.1 MHz | - | Constant Current | 10 Channel | - | - | - | Boost | - | PWM | LED Drivers | - | 2.7 V to 5.5 V | - | ||
![]() DIO5358CL16 DIOO | In Stock | - | - | TQFN-16 | 5000 | - | - | 5.5 V | 2.8 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | Reel | - | Charge Pump | - | 8 Output | - | - | Constant Current | 8 Channel | - | 20 mA | - | - | - | - | LED Drivers | - | 2.8 V to 5.5 V | - | ||
![]() DIO8652CS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | DIOO MICROCIRCUITS CO LTD | 30 V | 30 V | DIO8652CS8 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | - | 5.76 | Details | - | Reel | - | Power Factor Controller (PFC) | unknown | 1 Output | - | - | - | 1 Channel | - | - | - | Buck | LED DISPLAY DRIVER | - | LED Drivers | - | 30 V | - | ||
![]() DIO5180CD14 DIOO | 3732 | - | - | DFN-14 | 3000 | - | DIOO MICROCIRCUITS CO LTD | 5 V | 3 V | DIO5180CD14 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | - | 4.7 | Details | - | MouseReel | - | Flash LED Driver | unknown | 2 Output | 2 MHz | Adjustable | Current Mode | 2 Channel | - | 1.5 A | 350 uA | Boost | LED DISPLAY DRIVER | - | LED Drivers | PWM Dimming, Open LED Protection | 3 V to 5 V | - | ||
![]() DIO5644WL12 DIOO | 436 | - | - | WLCSP-12 | 3000 | - | - | 5.5 V | 2.7 V | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | MouseReel | - | Flash LED Driver | - | 2 Output | 4 MHz | Adjustable | - | 2 Channel | - | 1.5 A | 0.75 mA | Boost | - | - | LED Drivers | I2C Control | 2.7 V to 5.5 V | - | ||
![]() DIO5182CD14 DIOO | In Stock | - | - | DFN-14 | 3000 | - | - | 5 V | 3 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | Reel | - | Flash LED Driver | - | 2 Output | 2 MHz | - | Current Mode | 2 Channel | - | 1.5 A | 350 uA | Boost | - | - | LED Drivers | - | 3 V to 5 V | - | ||
![]() DIO8800BCS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | Reel | - | Power Factor Controller (PFC) | - | 1 Output | - | - | - | 1 Channel | - | - | - | Buck | - | - | LED Drivers | - | - | - | ||
![]() DIO5661TST6 DIOO | 36365 | - | - | TSOT-23-6 | 3000 | White LEDs | DIOO MICROCIRCUITS CO LTD | 5.5 V | 2.7 V | DIO5661TST6 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | 526 mW | 4.65 | Details | 0.000222 oz | MouseReel | DIO5661 | White LED Driver | unknown | 1 Output | 1.1 MHz | Adjustable | Constant Current | 1 Channel | - | 1.3 A | 0.67 mA | Boost | LED DISPLAY DRIVER | PWM | LED Drivers | Constant Current | 2.7 V to 5.5 V | 2.8 mm | ||
![]() DIO8232TA5 DIOO | 98000 |
| - | TO252-5 | 2500 | - | - | 60 V | 10 V | - | + 150 C | - 40 C | - | SMD/SMT | - | - | - | - | 0.011993 oz | Reel | - | LED Driver | - | 1 Output | - | - | - | 1 Channel | - | - | - | - | - | - | LED Drivers | - | 10 V to 60 V | 6.6 mm | ||
![]() DIO5141CD10 DIOO | 514 | - | - | DFN-10 | 5000 | - | - | 5.5 V | 2.7 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | MouseReel | DIO5141 | Flash LED Driver | - | 1 Output | 2 MHz | Adjustable | - | 1 Channel | - | 800 mA | - | Charge Pump | - | - | LED Drivers | Soft Start | 2.7 V to 5.5 V | - | ||
![]() DIO5151BCD10 DIOO | 4616 | - | - | DFN-10 | 5000 | - | DIOO MICROCIRCUITS CO LTD | 5.5 V | 3 V | DIO5151BCD10 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | - | 4.62 | Details | 0.005076 oz | MouseReel | - | Flash LED Driver | unknown | 1 Output | 2 MHz | Adjustable | - | 1 Channel | - | 1 A | 300 uA | Charge Pump | LED DISPLAY DRIVER | - | LED Drivers | Short Circuit and Thermal Protection | 3 V to 5.5 V | 3 mm | ||
![]() DIO5662ST6 DIOO | In Stock | - | - | - | 3000 | White LEDs | DIOO MICROCIRCUITS CO LTD | 5.5 V | 2.7 V | DIO5662ST6 | + 85 C | - 40 C | - | SMD/SMT | Contact Manufacturer | - | 4.65 | - | - | MouseReel | - | White LED Driver | unknown | 1 Output | 1.1 MHz | Adjustable | - | 1 Channel | - | 1.3 A | 0.67 mA | Boost | LED DISPLAY DRIVER | PWM | LED Drivers | Constant Current | 2.7 V to 5.5 V | - | ||
![]() DIO8650DCS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | DIOO MICROCIRCUITS CO LTD | 33 V | 300 mV | DIO8650DCS8 | + 125 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | - | 4.71 | Details | - | MouseReel | - | Single-Stage Flyback and PFC Controller | unknown | 1 Output | 115 kHz | Adjustable | - | 1 Channel | SWITCHING CONTROLLER | - | 0.36 mA | Flyback | - | - | LED Drivers | Short Circuit and Thermal Protection | 0.3 V to 33 V | - | ||
![]() DIO8852CS8 DIOO | 32189 | - | - | SOIC-8 | 2500 | - | DIOO MICROCIRCUITS CO LTD | 30 V | 30 V | DIO8852CS8 | + 85 C | - 40 C | Yes | SMD/SMT | Contact Manufacturer | - | 5.77 | Details | - | Reel | - | Power Factor Controller (PFC) | unknown | 1 Output | - | - | - | 1 Channel | SWITCHING CONTROLLER | - | - | Buck | - | - | LED Drivers | - | 30 V | - |