- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Number of Channels
- Number of Outputs
- Packaging
- Product
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Topology
- Input Voltage
Attribute column
Manufacturer
Dioo LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Risk Rank | RoHS | Unit Weight | Packaging | Series | Type | Reach Compliance Code | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Analog IC - Other Type | Output Current | Supply Current-Max | Topology | Interface IC Type | Dimming | Product | Features | Input Voltage | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO5336CN8 DIOO | In Stock | - | - | DFN-8 | 3000 | White LEDs | - | 5.5 V | 2.7 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | Reel | - | White LED Driver | - | 10 Output | 1.1 MHz | - | Constant Current | 10 Channel | - | - | - | Boost | - | PWM | LED Drivers | - | 2.7 V to 5.5 V | - | ||
![]() DIO8850CS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | 30 V | 30 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | Reel | - | Power Factor Controller (PFC) | - | 1 Output | - | - | - | 1 Channel | - | - | - | Buck | - | - | LED Drivers | - | 30 V | - | ||
![]() DIO8650CST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | - | - | 30 V | 30 V | - | + 85 C | - 40 C | Yes | SMD/SMT | DIO8650CSST6 | - | - | - | Details | - | Reel | - | Power Factor Controller (PFC) | - | 1 Output | - | - | - | 1 Channel | - | - | - | Flyback | - | - | LED Drivers | - | 30 V | - | ||
![]() DIO8650CS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | 30 V | 30 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | Reel | - | Power Factor Controller (PFC) | - | 1 Output | - | - | - | 1 Channel | - | - | - | Flyback | - | - | LED Drivers | - | 30 V | - | ||
![]() DIO5183CD14 DIOO | In Stock | - | - | DFN-14 | 3000 | - | DIOO MICROCIRCUITS CO LTD | 5.5 V | 2.7 V | DIO5183CD14 | - | - | Yes | SMD/SMT | - | Contact Manufacturer | - | 5.74 | Details | - | Reel | DIO5183 | Flash LED Driver | unknown | 2 Output | 2 MHz | - | - | 2 Channel | - | 1.5 A | - | - | LED DISPLAY DRIVER | - | LED Drivers | - | 2.7 V to 5.5 V | - | ||
![]() DIO5310CST5 DIOO | In Stock | - | - | SOT-23-6 | 3000 | White LEDs | - | 5.5 V | 2.7 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | MouseReel | - | White LED Driver | - | 10 Output | 850 kHz | - | - | 10 Channel | - | - | - | Boost | - | - | LED Drivers | - | 2.7 V to 5.5 V | - | ||
![]() DIO5312BCST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | White LEDs | - | 5.5 V | 2.7 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | MouseReel | - | White LED Driver | - | 10 Output | 1.1 MHz | - | Constant Current | 10 Channel | - | - | - | Boost | - | PWM | LED Drivers | - | 2.7 V to 5.5 V | - | ||
![]() DIO8650BCS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Reel | - | Single-Stage Flyback and PFC Controller | - | 1 Output | - | - | - | 1 Channel | - | - | - | Flyback | - | - | LED Drivers | - | - | 3.9 mm | ||
![]() DIO8600ECS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Reel | - | Single-Stage Flyback and PFC Regulator | - | 1 Output | - | - | - | 1 Channel | - | - | - | Flyback | - | - | LED Drivers | - | - | 3.9 mm | ||
![]() DIO5356ALP16 DIOO | In Stock | - | - | TQFN-16 | 5000 | - | - | 5.5 V | 2.8 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | Reel | - | Charge Pump | - | 6 Output | - | - | Constant Current | 6 Channel | - | 20 mA | - | - | - | - | LED Drivers | - | 2.8 V to 5.5 V | - | ||
![]() DIO8600BCS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | - | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | Reel | - | Power Factor Controller (PFC) | - | 1 Output | - | - | - | 1 Channel | - | - | - | Flyback | - | - | LED Drivers | - | - | - | ||
![]() DIO5141BCD10 DIOO | 2166 | - | - | DFN-10 | 5000 | - | - | 5.5 V | 2.7 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | Reel | DIO5141B | Flash LED Driver | - | 1 Output | 2 MHz | - | - | 1 Channel | - | 800 mA | - | Buck-Boost | - | - | LED Drivers | - | 2.7 V to 5.5 V | - | ||
![]() DIO8850CST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | - | DIOO MICROCIRCUITS CO LTD | 30 V | 30 V | DIO8850CST6 | + 85 C | - 40 C | Yes | SMD/SMT | - | Contact Manufacturer | - | 5.64 | Details | - | Reel | - | Power Factor Controller (PFC) | unknown | 1 Output | - | - | - | 1 Channel | - | - | - | Buck | LED DISPLAY DRIVER | - | LED Drivers | - | 30 V | - | ||
![]() DIO5151ED8 DIOO | In Stock | - | - | DFN-8 | 3000 | - | DIOO MICROCIRCUITS CO LTD | 5.5 V | 3 V | DIO5151ED8 | + 85 C | - 40 C | Yes | SMD/SMT | - | Contact Manufacturer | - | 4.62 | Details | - | MouseReel | DIO5151 | Flash LED Driver | unknown | 1 Output | 2 MHz | Adjustable | - | 1 Channel | - | 700 mA | 300 uA | Charge Pump | LED DISPLAY DRIVER | - | LED Drivers | Short Circuit and Thermal Protection | 3 V to 5.5 V | - | ||
![]() DIO8221CST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | - | - | 37 V | 37 V | - | + 150 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | 0.003951 oz | MouseReel | - | LED Lighting Power Controllers | - | 1 Output | 120 Hz | Adjustable | - | 1 Channel | - | - | 0.3 mA | Boost | - | - | LED Drivers | Short Circuit and Thermal Protection | 37 V | - | ||
![]() DIO5661CD6 DIOO | 2740 | - | - | DFN-6 | 3000 | White LEDs | DIOO MICROCIRCUITS CO LTD | 5.5 V | 2.7 V | DIO5661CD6 | + 85 C | - 40 C | Yes | SMD/SMT | - | Contact Manufacturer | 526 mW | 4.65 | Details | 0.082453 oz | MouseReel | DIO5661 | White LED Driver | unknown | 1 Output | 1.1 MHz | Adjustable | - | 1 Channel | - | 1.3 A | 0.67 mA | Boost | LED DISPLAY DRIVER | PWM | LED Drivers | Constant Current | 2.7 V to 5.5 V | - | ||
![]() DIO5037LP16 DIOO | In Stock | - | - | QFN-16 | 5000 | - | - | 5.5 V | 2.8 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | Reel | - | Charge Pump | - | 6 Output | - | - | Constant Current | 6 Channel | - | 20 mA | - | - | - | PWM | LED Drivers | - | 2.8 V to 5.5 V | - | ||
![]() DIO8850DCST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | - | DIOO MICROCIRCUITS CO LTD | 15.4 V | 9.5 V | DIO8850DCST6 | + 125 C | - 40 C | Yes | SMD/SMT | - | Contact Manufacturer | - | 4.71 | Details | 0.003951 oz | MouseReel | - | Single-Stage Buck PFC Controller | unknown | 1 Output | 115 kHz | Adjustable | - | 1 Channel | SWITCHING CONTROLLER | - | 15 mA | Buck | - | - | LED Drivers | Short Circuit and Thermal Protection | 9.5 V to 15.4 V | - | ||
![]() DIO5322BCST6 DIOO | In Stock | - | - | SOT-23-6 | 3000 | White LEDs | - | 5.5 V | 2.7 V | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | - | Details | - | MouseReel | - | White LED Driver | - | 10 Output | 1.1 MHz | - | Constant Current | 10 Channel | - | - | - | Boost | - | PWM | LED Drivers | - | 2.7 V to 5.5 V | - | ||
![]() DIO8800ECS8 DIOO | In Stock | - | - | SOIC-8 | 2500 | - | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | Reel | - | Single-Stage PFC Buck Regulator | - | 1 Output | - | - | - | 1 Channel | - | - | - | Buck | - | - | LED Drivers | - | - | 3.9 mm |