- Case
- Certificates
- Gross weight
- Leakage current
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Max. load current
Attribute column
Manufacturer
Diotec Semiconductor AG Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Leakage current | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BY500-200 DIOTEC SEMICONDUCTOR | In Stock | - | - | Ø5,4x7,5mm | RoHS compliant | fast switching | - | 1.102g | Ammo Pack | 200A | 1.3V | 20A | 200V | THT | single diode | rectifying | 5µA | 200ns | 5A | ||
![]() PSW9012 DIOTEC SEMICONDUCTOR | In Stock | - | - | TO247-3 | RoHS compliant | - | - | 5.167g | tube | 0.5kA | 1.1V | 100A | 1.2kV | THT | double series | rectifying | 5µA | - | 45A x2 | ||
![]() PSW9018 DIOTEC SEMICONDUCTOR | In Stock | - | - | TO247-3 | RoHS compliant | - | - | 5.167g | tube | 0.5kA | 1.1V | 100A | 1.8kV | THT | double series | rectifying | 5µA | - | 45A x2 | ||
![]() PW4512 DIOTEC SEMICONDUCTOR | In Stock | - | - | TO247-2 | RoHS compliant | - | - | 5.167g | tube | 300A | 1.1V | 100A | 1.2kV | THT | single diode | rectifying | 5µA | 1.5µs | 45A | ||
![]() PT3000T DIOTEC SEMICONDUCTOR | In Stock | - | - | TO220AC | RoHS compliant | - | - | 2.82g | tube | 350A | 0.95V | 70A | 1.2kV | THT | single diode | rectifying | 5µA | 1.5µs | 30A | ||
![]() PSW5012 DIOTEC SEMICONDUCTOR | In Stock | - | - | TO247-3 | RoHS compliant | - | - | 5.167g | tube | 350A | 1.1V | 70A | 1.2kV | THT | double series | rectifying | 5µA | - | 25A x2 | ||
![]() BY228G DIOTEC SEMICONDUCTOR | In Stock | - | - | DO201 | RoHS compliant | - | - | 0.86g | Ammo Pack | 100A | 1.1V | 20A | 1.5kV | THT | single diode | rectifying | 5µA | 1.5µs | 3A | ||
![]() 2CL71 DIOTEC SEMICONDUCTOR | In Stock | - | - | Ø3x8mm | RoHS compliant | high voltage | ultrafast switching | 0.276g | - | 0.5A | 30V | - | 8kV | THT | single diode | rectifying | 2µA | 80ns | 5mA | ||
![]() BY500-1000 DIOTEC SEMICONDUCTOR | In Stock | - | - | Ø5,4x7,5mm | RoHS compliant | fast switching | - | 1.071g | Ammo Pack | 200A | 1.3V | 20A | 1kV | THT | single diode | rectifying | 5µA | 200ns | 5A | ||
![]() 1N5408KR DIOTEC SEMICONDUCTOR | In Stock | - | - | DO15 | RoHS compliant | - | - | 0.385g | reel | 110A | 1.1V | 20A | 1kV | THT | single diode | rectifying | 5µA | 1.5µs | 3A | ||
![]() P1000B DIOTEC SEMICONDUCTOR | In Stock | - | - | P600 | RoHS compliant | - | - | 1.551g | Ammo Pack | 0.4kA | 1.05V | 80A | 100V | THT | single diode | rectifying | 10µA | 1.5µs | 10A | ||
![]() ESW6004 DIOTEC SEMICONDUCTOR | In Stock | - | - | TO247-2 | RoHS compliant | superfast switching | - | 5.925g | tube | 600A | 1.2V | 120A | 0.4kV | THT | single diode | rectifying | 1mA | 50ns | 60A | ||
![]() PW4516 DIOTEC SEMICONDUCTOR | In Stock | - | - | TO247-2 | RoHS compliant | - | - | 5.167g | tube | 300A | 1.1V | 100A | 1.6kV | THT | single diode | rectifying | 5µA | 1.5µs | 45A | ||
![]() PWY8012 DIOTEC SEMICONDUCTOR | In Stock | - | - | TO247-3 | RoHS compliant | - | - | 5.167g | tube | 1.45kA | 1.15V | 300A | 1.2kV | THT | single diode | rectifying | 5µA | 1.5µs | 80A | ||
![]() MUR130 DIOTEC SEMICONDUCTOR | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.285g | Ammo Pack | 32A | 1.25V | 6A | 300V | THT | single diode | rectifying | 5µA | 50ns | 1A | ||
![]() FE2A DIOTEC SEMICONDUCTOR | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.39g | Ammo Pack | 50A | 0.98V | 20A | 50V | THT | single diode | rectifying | 2µA | 50ns | 2A | ||
![]() MR824 DIOTEC SEMICONDUCTOR | In Stock | - | - | Ø8x7,5mm | RoHS compliant | fast switching | - | 1.52g | Ammo Pack | 300A | 1.2V | 60A | 0.4kV | THT | single diode | rectifying | 10µA | 300ns | 5A | ||
![]() 2CL71A DIOTEC SEMICONDUCTOR | In Stock | - | - | Ø2,5x6,5mm | RoHS compliant | high voltage | ultrafast switching | 0.184g | - | 0.5A | 30V | 50mA | 8kV | THT | single diode | rectifying | 2µA | 80ns | 5mA | ||
![]() PX2500Y DIOTEC SEMICONDUCTOR | In Stock | - | - | P600 | RoHS compliant | - | - | 1.722g | Ammo Pack | 0.5kA | 1.1V | 100A | 2kV | THT | single diode | rectifying | 10µA | - | 25A |


Product
Brand
Articles
Tools