- Case
- Certificates
- Gross weight
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package
- Kind of package1
Attribute column
Manufacturer
Diotec Semiconductor AG Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance | Leakage current | Power dissipation | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUF4006 DIOTEC SEMICONDUCTOR | In Stock | - | - | MELF plastic | RoHS compliant | ultrafast switching | 0.129g | reel | tape | 27A | 1.7V | 10A | 0.8kV | SMD | single diode | - | rectifying | - | - | 5µA | - | 75ns | 1A | ||
![]() EGL34G DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | superfast switching | 0.046g | reel | tape | 8.5A | 1.35V | 2A | 0.4kV | SMD | single diode | - | rectifying | - | - | 5µA | - | 50ns | 0.5A | ||
![]() RGL34J DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | fast switching | 0.043g | reel | tape | 8.5A | 1.3V | 1.7A | 0.6kV | SMD | single diode | - | rectifying | - | - | - | - | 250ns | 0.5A | ||
![]() RGL34M DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | fast switching | 0.05g | reel | tape | 8.5A | 1.3V | 1.7A | 1kV | SMD | single diode | - | rectifying | - | - | - | - | 0.5µs | 0.5A | ||
![]() RGL1K DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | fast switching | 0.058g | reel | tape | 22A | 1.3V | - | 0.8kV | SMD | single diode | - | rectifying | - | - | 50µA | - | 0.5µs | 1A | ||
![]() S3GSMB DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | 0.13g | reel | tape | 90A | 1.1V | - | 0.4kV | SMD | single diode | - | rectifying | - | 50pF | 0.25mA | - | 1.5µs | 3A | ||
![]() S3M-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | 0.21g | reel | tape | 100A | 1.15V | 20A | 1kV | SMD | single diode | - | rectifying | automotive industry | 60pF | 0.2mA | - | 1.5µs | 3A | ||
![]() S3KSMB DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | 0.1g | reel | tape | 90A | 1.1V | - | 0.8kV | SMD | single diode | - | rectifying | - | 50pF | 0.25mA | - | 1.5µs | 3A | ||
![]() S3MSMB DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | 0.132g | reel | tape | 90A | 1.1V | - | 1kV | SMD | single diode | - | rectifying | - | 50pF | 0.25mA | - | 1.5µs | 3A | ||
![]() S3DSMB DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | 0.133g | reel | tape | 90A | 1.1V | - | 200V | SMD | single diode | - | rectifying | - | 50pF | 0.25mA | - | 1.5µs | 3A | ||
![]() S2J-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | 0.1g | reel | tape | 50A | 1.15V | 10A | 0.6kV | SMD | single diode | - | rectifying | automotive industry | - | 0.1mA | - | 1.5µs | 2A | ||
![]() S2M-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | - | 0.121g | reel | tape | 50A | 1.15V | 10A | 1kV | SMD | single diode | - | rectifying | automotive industry | - | 0.1mA | - | 1.5µs | 2A | ||
![]() ERL1D DIOTEC SEMICONDUCTOR | In Stock | - | - | SOD123F | RoHS compliant | - | 0.031g | reel | tape | 23A | 0.95V | - | 200V | SMD | single diode | - | rectifying | - | 10pF | 0.1mA | - | 35ns | 1A | ||
![]() ERL1B DIOTEC SEMICONDUCTOR | In Stock | - | - | SOD123F | RoHS compliant | - | 0.03g | reel | tape | 23A | 0.95V | - | 100V | SMD | single diode | - | rectifying | - | 10pF | 0.1mA | - | 35ns | 1A | ||
![]() GL34MR13 DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | - | 0.04g | reel | tape | 8.5A | 1.3V | - | 1kV | SMD | single diode | - | rectifying | - | 4pF | 50µA | - | 1.5µs | 0.5A | ||
![]() ERL1J DIOTEC SEMICONDUCTOR | In Stock | - | - | SOD123F | RoHS compliant | - | 0.03g | reel | tape | 23A | 1.7V | - | 0.6kV | SMD | single diode | - | rectifying | - | 10pF | 0.1mA | - | 35ns | 1A | ||
![]() FR1M-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | fast switching | 0.07g | reel | tape | 30A | 1.3V | 6A | 1kV | SMD | single diode | - | rectifying | automotive industry | 12pF | 0.2mA | - | 0.5µs | 1A | ||
![]() GL34JR13 DIOTEC SEMICONDUCTOR | In Stock | - | - | MiniMELF plastic | RoHS compliant | - | 0.04g | reel | tape | 8.5A | 1.3V | - | 0.6kV | SMD | single diode | - | rectifying | - | 4pF | 50µA | - | 1.5µs | 0.5A | ||
![]() BAV199-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT23 | RoHS compliant | - | 0.017g | reel | tape | 2A | 1.25V | - | 75V | SMD | double series | - | switching | automotive industry | - | 5nA | - | - | 0.215A | ||
![]() BAV70-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT23 | RoHS compliant | superfast switching | 0.013g | reel | tape | 2A | 1.25V | 0.3A | 100V | SMD | common cathode | double | switching | automotive industry | - | 5nA | 0.35W | 4ns | 0.215A |


Product
Brand
Articles
Tools