- Case
- Certificates
- Gross weight
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package
- Kind of package1
Attribute column
Manufacturer
Diotec Semiconductor AG Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Applications | Capacitance | Leakage current | Power dissipation | Reverse recovery time | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAV21WS-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SOD323F | RoHS compliant | small signal | superfast switching | 0.012g | reel | tape | 2.5A | 1.25V | 0.625A | 200V | SMD | single diode | - | switching | automotive industry | - | 0.1µA | 0.2W | 50ns | 0.2A | ||
![]() BAV70DW DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT363 | RoHS compliant | small signal | - | 0.012g | reel | tape | 2A | 1.25V | - | 100V | SMD | common cathode | double x2 | switching | - | - | - | - | 4ns | 0.15A | ||
![]() BAV756DW DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT363 | RoHS compliant | small signal | - | 0.012g | reel | tape | 2A | 1.25V | - | 90V | SMD | common anode | double x2 | switching | - | - | 0.1mA | - | - | 0.15A | ||
![]() BAS35-DIO DIOTEC SEMICONDUCTOR | In Stock | - | - | SOT23 | RoHS compliant | - | - | 0.012g | reel | tape | 2A | 1.25V | - | 90V | SMD | common anode | double | switching | - | - | 0.1mA | - | - | 0.2A | ||
![]() S8M DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | - | 0.307g | reel | tape | 0.4kA | 0.98V | 72A | 1kV | SMD | single diode | - | rectifying | - | - | 0.25mA | - | 1.5µs | 8A | ||
![]() S8G DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | - | 0.21g | reel | tape | 0.4kA | 0.98V | 72A | 0.4kV | SMD | single diode | - | rectifying | - | - | 0.25mA | - | 1.5µs | 8A | ||
![]() S8K DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | - | 0.21g | reel | tape | 0.4kA | 0.98V | 72A | 0.8kV | SMD | single diode | - | rectifying | - | - | 0.25mA | - | 1.5µs | 8A | ||
![]() ST1A DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | ultrafast switching | - | 0.07g | reel | tape | 27A | 1.1V | 6A | 50V | SMD | single diode | - | rectifying | - | - | 50µA | - | 50ns | 1A | ||
![]() ST1M DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | - | - | 0.043g | reel | tape | 27A | 1.1V | 6A | 1kV | SMD | single diode | - | rectifying | - | - | 5µA | - | 1.5µs | 1A | ||
![]() ST1G DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA flat | RoHS compliant | - | - | 0.042g | reel | tape | 27A | 1.1V | 6A | 0.4kV | SMD | single diode | - | rectifying | - | - | 5µA | - | 1.5µs | 1A | ||
![]() FR20AYD2 DIOTEC SEMICONDUCTOR | In Stock | - | - | D2PAK | RoHS compliant | superfast switching | - | 2.3g | - | - | 375A | 0.96V | 80A | 50V | SMD | single diode | - | rectifying | - | 430pF | 40µA | - | 200ns | 20A | ||
![]() ES1B-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | superfast switching | - | 0.126g | reel | tape | 30A | 0.92V | 6A | 100V | SMD | single diode | - | rectifying | automotive industry | - | 5µA | - | 15ns | 1A | ||
![]() S8M-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | - | 0.409g | reel | tape | 0.4kA | 0.98V | 72A | 1kV | SMD | single diode | - | rectifying | automotive industry | - | 0.25mA | - | 1.5µs | 8A | ||
![]() ER3K DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | superfast switching | - | 0.27g | reel | tape | 100A | 1.7V | 15A | 0.8kV | SMD | single diode | - | rectifying | - | - | 5µA | - | 75ns | 3A | ||
![]() FR1B DIOTEC SEMICONDUCTOR | In Stock | - | - | SMA | RoHS compliant | fast switching | - | 0.072g | reel | tape | 30A | 1.3V | 6A | 100V | SMD | single diode | - | rectifying | - | - | - | - | 150ns | 1A | ||
![]() S5G DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | - | 0.289g | reel | tape | 180A | 1.1V | 36A | 0.4kV | SMD | single diode | - | rectifying | - | 80pF | 10µA | - | 1.5µs | 5A | ||
![]() S5K DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | - | - | 0.292g | reel | tape | 180A | 1.1V | 36A | 0.8kV | SMD | single diode | - | rectifying | - | 80pF | 10µA | - | 1.5µs | 5A | ||
![]() ER3B DIOTEC SEMICONDUCTOR | In Stock | - | - | SMC | RoHS compliant | superfast switching | - | 0.27g | reel | tape | 100A | 1V | 15A | 100V | SMD | single diode | - | rectifying | - | - | 5µA | - | 35ns | 3A | ||
![]() ER2M DIOTEC SEMICONDUCTOR | In Stock | - | - | SMB | RoHS compliant | superfast switching | - | 0.142g | reel | tape | 50A | 1.7V | 10A | 1kV | SMD | single diode | - | rectifying | - | - | 5µA | - | 75ns | 2A | ||
![]() SUF4001 DIOTEC SEMICONDUCTOR | In Stock | - | - | MELF plastic | RoHS compliant | ultrafast switching | - | 0.124g | reel | tape | 27A | 1V | 10A | 50V | SMD | single diode | - | rectifying | - | - | 5µA | - | 50ns | 1A |


Product
Brand
Articles
Tools