- Type
- Packaging
- Mfr
- Mounting Type
- Package / Case
- Operating Temperature
- Supplier Device Package
- Part Status
- Power - Peak Pulse
- Voltage - Breakdown (Min)
- Voltage - Reverse Standoff (Typ)
- Voltage - Clamping (Max) @ Ipp
Attribute column
Manufacturer
Diotec Semiconductor AG TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Weight | Breakdown Voltage / V | Case | Certificates | Gross weight | Harmonized Tariff Schedule (HTS) Code | Kind of package | Kind of package1 | Manufacturer Lifecycle Status | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | RoHS | Semiconductor structure | Type of diode | Version | Tolerance | Applications | Capacitance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6SMAJ22A DIOTEC SEMICONDUCTOR | 5918 |
| - | - | - | 24.4...29.8V | SMA | RoHS compliant | 0.126g | - | reel | tape | - | P6SMAJ | 14.1A | 22V | SMD | 0.5kW | - | unidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() ESD1V8WT DIOTEC SEMICONDUCTOR | 77 |
| - | - | - | 2.7...3.6V | SOD523 | RoHS compliant | 0.01g | - | reel | tape | - | - | 11A | 1.8V | SMD | 80W | - | unidirectional | TVS | ESD | - | - | 30pF | 50nA | ||
![]() TPSMA6L12A DIOTEC SEMICONDUCTOR | 38 |
| - | - | - | 13.3...14.7V | SMA flat | RoHS compliant | 0.07g | - | reel | tape | - | TPSMA6L | 30.2A | 12V | SMD | 0.6kW | - | unidirectional | TVS | - | ±5% | - | - | 1µA | ||
![]() 6.6SM8Z26A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | 28.9...31.9V | DO218AB | RoHS compliant | 2.9g | - | reel | tape | - | - | 157A | 26V | SMD | 6.6kW | - | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z15A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | 16.7...18.5V | DO218AB | RoHS compliant | 3.062g | - | reel | tape | - | - | 270A | 15V | SMD | 6.6kW | - | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z22A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | 24.2...26.9V | DO218AB | RoHS compliant | 2.9g | - | reel | tape | - | - | 186A | 22V | SMD | 6.6kW | - | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z36A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | 40...44.2V | DO218AB | RoHS compliant | 2.9g | - | reel | tape | - | - | 114A | 36V | SMD | 6.6kW | - | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z12A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | 13.3...14.7V | DO218AB | RoHS compliant | 2.9g | - | reel | tape | - | - | 332A | 12V | SMD | 6.6kW | - | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z11A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | 12.2...13.5V | DO218AB | RoHS compliant | 2.9g | - | reel | tape | - | - | 363A | 11V | SMD | 6.6kW | - | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z10A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | 11.1...12.3V | DO218AB | RoHS compliant | 2.9g | - | reel | tape | - | - | 338A | 10V | SMD | 6.6kW | - | unidirectional | TVS | - | - | automotive industry | - | 15µA | ||
![]() PSOT05 DIOTEC SEMICONDUCTOR | 38 |
| - | - | - | 6V | SOT23 | RoHS compliant | 0.01g | - | reel | tape | - | - | 42A | 5V | SMD | 0.5kW | - | unidirectional | TVS | ESD | - | - | - | 20µA | ||
![]() P4SMAJ45A-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | - | - | 50...55.5V | SMA | RoHS compliant | 0.07g | - | reel | tape | - | P4SMAJ | 5.5A | 45V | SMD | 0.4kW | - | unidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() P6SMBJ110A DIOTEC SEMICONDUCTOR | 30000 |
| - | - | - | 122...135V | SMB | RoHS compliant | 0.1g | - | reel | tape | - | P6SMBJ | 3.4A | 110V | SMD | 0.6kW | - | unidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P6SMBJ26A-AQ DIOTEC SEMICONDUCTOR | 3338 |
| - | - | - | 28.9...32.1V | SMB | RoHS compliant | 0.13g | - | reel | tape | - | P6SMBJ | 14.3A | 26V | SMD | 0.6kW | - | unidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() P6SMBJ24A-AQ DIOTEC SEMICONDUCTOR | 16 |
| - | - | - | 26.7...29.6V | SMB | RoHS compliant | 0.1g | - | reel | tape | - | P6SMBJ | 15.4A | 24V | SMD | 0.6kW | - | unidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() P6SMBJ64A DIOTEC SEMICONDUCTOR | 38 |
| - | - | - | 71.1...78.9V | SMB | RoHS compliant | 0.1g | - | reel | tape | - | P6SMBJ | 5.8A | 64V | SMD | 0.6kW | - | unidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ18A-AQ DIOTEC SEMICONDUCTOR | 29 |
| - | - | - | 20...22.2V | SMC | RoHS compliant | 0.21g | - | reel | tape | - | 1.5SMCJ | 51.4A | 18V | SMD | 1.5kW | - | unidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() 1.5SMCJ20A-AQ DIOTEC SEMICONDUCTOR | 38 |
| - | - | - | 22.2...24.6V | SMC | RoHS compliant | 0.21g | - | reel | tape | - | 1.5SMCJ | 46.3A | 20V | SMD | 1.5kW | - | unidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() TPSMA6L54A DIOTEC SEMICONDUCTOR | 38 |
| - | - | - | 60...66.3V | SMA flat | RoHS compliant | 0.07g | - | reel | tape | - | TPSMA6L | 6.9A | 54V | SMD | 0.6kW | - | unidirectional | TVS | - | ±5% | - | - | 1µA | ||
![]() LL101C Diotec | In Stock | - | - | Production (Last Updated: 2 years ago) | 49 mg | - | - | - | - | 85411000 | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | Compliant | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools