- Type
- Packaging
- Mfr
- Mounting Type
- Package / Case
- Operating Temperature
- Supplier Device Package
- Part Status
- Power - Peak Pulse
- Voltage - Breakdown (Min)
- Voltage - Reverse Standoff (Typ)
- Voltage - Clamping (Max) @ Ipp
Attribute column
Manufacturer
Diotec Semiconductor AG TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Case1 | Certificates | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Version | Tolerance | Applications | Capacitance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6.6SM8Z26A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 28.9...31.9V | DO218AB | - | RoHS compliant | 2.9g | reel | tape | - | 157A | 26V | SMD | 6.6kW | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z15A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 16.7...18.5V | DO218AB | - | RoHS compliant | 3.062g | reel | tape | - | 270A | 15V | SMD | 6.6kW | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z22A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 24.2...26.9V | DO218AB | - | RoHS compliant | 2.9g | reel | tape | - | 186A | 22V | SMD | 6.6kW | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z36A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 40...44.2V | DO218AB | - | RoHS compliant | 2.9g | reel | tape | - | 114A | 36V | SMD | 6.6kW | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z12A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 13.3...14.7V | DO218AB | - | RoHS compliant | 2.9g | reel | tape | - | 332A | 12V | SMD | 6.6kW | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z11A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 12.2...13.5V | DO218AB | - | RoHS compliant | 2.9g | reel | tape | - | 363A | 11V | SMD | 6.6kW | unidirectional | TVS | - | - | automotive industry | - | 10µA | ||
![]() 6.6SM8Z10A-Q DIOTEC SEMICONDUCTOR | In Stock | - | - | 11.1...12.3V | DO218AB | - | RoHS compliant | 2.9g | reel | tape | - | 338A | 10V | SMD | 6.6kW | unidirectional | TVS | - | - | automotive industry | - | 15µA | ||
![]() P6SMAJ170A DIOTEC SEMICONDUCTOR | In Stock | - | - | 189...210V | SMA | - | RoHS compliant | 0.126g | reel | tape | P6SMAJ | 1.8A | 170V | SMD | 0.5kW | unidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() SMF17A-AQ DIOTEC SEMICONDUCTOR | 38 |
| - | 18.9...20.9V | SMF | SOD123F | RoHS compliant | 0.048g | reel | tape | SMF | 7.25A | 17V | SMD | 0.2kW | unidirectional | TVS | - | ±5% | automotive industry | - | 1µA | ||
![]() SMF16A-AQ DIOTEC SEMICONDUCTOR | 38 |
| - | 17.8...19.7V | SMF | SOD123F | RoHS compliant | 0.048g | reel | tape | SMF | 7.69A | 16V | SMD | 0.2kW | unidirectional | TVS | - | ±5% | automotive industry | - | 1µA | ||
![]() P6SMA240A DIOTEC SEMICONDUCTOR | In Stock | - | - | 240V | SMA | - | RoHS compliant | 0.126g | reel | tape | P6SMA | 1.5A | 204V | SMD | 0.5kW | unidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() TPSMA6L20A DIOTEC SEMICONDUCTOR | 29 |
| - | 22.2...24.5V | SMA flat | - | RoHS compliant | 0.07g | reel | tape | TPSMA6L | 18.5A | 20V | SMD | 0.6kW | unidirectional | TVS | - | ±5% | - | - | 1µA | ||
![]() TPSMA6L6.0A DIOTEC SEMICONDUCTOR | 20225 |
| - | 6.7...7.4V | SMA flat | - | RoHS compliant | 0.07g | reel | tape | TPSMA6L | 58.3A | 6V | SMD | 0.6kW | unidirectional | TVS | - | ±5% | - | - | 0.8mA | ||
![]() P4SMA260A DIOTEC SEMICONDUCTOR | 5996 |
| - | 260V | SMA | - | RoHS compliant | 0.126g | reel | tape | P4SMA | - | - | SMD | 0.4kW | unidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P6SMAJ22A DIOTEC SEMICONDUCTOR | 5918 |
| - | 24.4...29.8V | SMA | - | RoHS compliant | 0.126g | reel | tape | P6SMAJ | 14.1A | 22V | SMD | 0.5kW | unidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() ESD1V8WT DIOTEC SEMICONDUCTOR | 77 |
| - | 2.7...3.6V | SOD523 | - | RoHS compliant | 0.01g | reel | tape | - | 11A | 1.8V | SMD | 80W | unidirectional | TVS | ESD | - | - | 30pF | 50nA | ||
![]() P4SMAJ43A DIOTEC SEMICONDUCTOR | 6680 |
| - | 47.8...53.1V | SMA | - | RoHS compliant | 0.077g | reel | tape | P4SMAJ | - | 43V | SMD | 0.4kW | unidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ8.0A DIOTEC SEMICONDUCTOR | In Stock | - | - | 8.9...9.9V | SMC | - | RoHS compliant | 0.299g | reel | tape | 1.5SMCJ | - | 8V | SMD | 1.5kW | unidirectional | TVS | - | ±5% | - | - | 50µA | ||
![]() P4SMAJ160A DIOTEC SEMICONDUCTOR | 3446 |
| - | 178...198V | SMA | - | RoHS compliant | 430mg | reel | tape | P4SMAJ | - | 160V | SMD | 0.4kW | unidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ17A DIOTEC SEMICONDUCTOR | 5856 |
| - | 18.9...21V | SMA | - | RoHS compliant | 0.079g | reel | tape | P4SMAJ | - | 17V | SMD | 0.4kW | unidirectional | TVS | - | ±5% | - | - | 5µA |


Product
Brand
Articles
Tools