- Type
- Packaging
- Mfr
- Mounting Type
- Package / Case
- Operating Temperature
- Supplier Device Package
- Part Status
- Power - Peak Pulse
- Voltage - Breakdown (Min)
- Voltage - Reverse Standoff (Typ)
- Voltage - Clamping (Max) @ Ipp
Attribute column
Manufacturer
Diotec Semiconductor AG TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Case1 | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Applications | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5SMCJ130A DIOTEC SEMICONDUCTOR | In Stock | - | - | 144...160V | SMC | - | RoHS compliant | - | 430mg | reel | tape | 1.5SMCJ | - | 130V | SMD | 1.5kW | unidirectional | TVS | ±5% | - | 5µA | ||
![]() 1.5SMCJ160A DIOTEC SEMICONDUCTOR | 11 |
| - | 178...198V | SMC | - | RoHS compliant | - | 0.307g | reel | tape | 1.5SMCJ | - | 160V | SMD | 1.5kW | unidirectional | TVS | ±5% | - | 5µA | ||
![]() 1.5SMCJ10A DIOTEC SEMICONDUCTOR | 3176 |
| - | 11.1...12.3V | SMC | - | RoHS compliant | - | 0.286g | reel | tape | 1.5SMCJ | - | 10V | SMD | 1.5kW | unidirectional | TVS | ±5% | - | 5µA | ||
![]() P4SMAJ58A DIOTEC SEMICONDUCTOR | 4540 |
| - | 64.4...71.5V | SMA | - | RoHS compliant | - | 0.077g | reel | tape | P4SMAJ | - | 58V | SMD | 0.4kW | unidirectional | TVS | ±5% | - | 5µA | ||
![]() 1.5SMCJ54A DIOTEC SEMICONDUCTOR | In Stock | - | - | 60...66.6V | SMC | - | RoHS compliant | - | 430mg | reel | tape | 1.5SMCJ | - | 54V | SMD | 1.5kW | unidirectional | TVS | ±5% | - | 5µA | ||
![]() P4SMAJ8.0A DIOTEC SEMICONDUCTOR | 41 |
| - | 8.9...9.9V | SMA | - | RoHS compliant | - | 430mg | reel | tape | P4SMAJ | - | 8V | SMD | 0.4kW | unidirectional | TVS | ±5% | - | 50µA | ||
![]() P4SMAJ10A DIOTEC SEMICONDUCTOR | 48 |
| - | 11.1...12.3V | SMA | - | RoHS compliant | - | 0.078g | reel | tape | P4SMAJ | - | 10V | SMD | 0.4kW | unidirectional | TVS | ±5% | - | 5µA | ||
![]() TPSMA6L13A DIOTEC SEMICONDUCTOR | 22283 |
| - | 14.4...19.9V | SMA flat | - | RoHS compliant | - | 0.07g | reel | tape | TPSMA6L | 27.9A | 13V | SMD | 0.6kW | unidirectional | TVS | ±5% | - | 1µA | ||
![]() TPSMA6L14A DIOTEC SEMICONDUCTOR | 39 |
| - | 15.6...17.2V | SMA flat | - | RoHS compliant | - | 0.07g | reel | tape | TPSMA6L | 25.9A | 14V | SMD | 0.6kW | unidirectional | TVS | ±5% | - | 1µA | ||
![]() LDP01-39AYD2-AQ DIOTEC SEMICONDUCTOR | 825 |
| - | 36.7...42.2V | D2PAK | - | RoHS compliant | LDP | 2.3g | tube | - | - | 94A | 33V | SMD | 5kW | unidirectional | TVS | - | automotive industry | 0.1mA | ||
![]() 1.0SMBJ6.5A DIOTEC SEMICONDUCTOR | 38 |
| - | 7.22...8V | SMB | - | RoHS compliant | - | 0.243g | reel | tape | 1.0SMBJ | 89.3A | 6.5V | SMD | 1kW | unidirectional | TVS | ±5% | - | 0.5mA | ||
![]() TPSMA6L36A DIOTEC SEMICONDUCTOR | In Stock | - | - | 40...44.2V | SMA flat | - | RoHS compliant | - | 0.07g | reel | tape | TPSMA6L | 10.3A | 36V | SMD | 0.6kW | unidirectional | TVS | ±5% | - | 1µA | ||
![]() SMF30A DIOTEC SEMICONDUCTOR | 4416 |
| - | 33.3...36.8V | SMF | SOD123F | RoHS compliant | - | 0.026g | reel | tape | SMF | 4.13A | 30V | SMD | 0.2kW | unidirectional | TVS | ±5% | - | 1µA | ||
![]() SMF6.5A DIOTEC SEMICONDUCTOR | 1297 |
| - | 7.2...8V | SMF | SOD123F | RoHS compliant | - | 0.02g | reel | tape | SMF | 17.86A | 6.5V | SMD | 0.2kW | unidirectional | TVS | ±5% | - | 0.25mA | ||
![]() SMF54A DIOTEC SEMICONDUCTOR | 1282 |
| - | 60...66.3V | SMF | SOD123F | RoHS compliant | - | 0.02g | reel | tape | SMF | 2.3A | 54V | SMD | 0.2kW | unidirectional | TVS | ±5% | - | 1µA | ||
![]() SMF7.0A DIOTEC SEMICONDUCTOR | 6612 |
| - | 7.7...8.6V | SMF | SOD123F | RoHS compliant | - | 0.02g | reel | tape | SMF | 16.67A | 7V | SMD | 0.2kW | unidirectional | TVS | ±5% | - | 0.1mA | ||
![]() SMF7.5A DIOTEC SEMICONDUCTOR | 4338 |
| - | 8.3...9.2V | SMF | SOD123F | RoHS compliant | - | 0.02g | reel | tape | SMF | 15.5A | 7.5V | SMD | 0.2kW | unidirectional | TVS | ±5% | - | 50µA | ||
![]() SMF8.0A DIOTEC SEMICONDUCTOR | 1315 |
| - | 8.8...9.8V | SMF | SOD123F | RoHS compliant | - | 0.026g | reel | tape | SMF | 14.71A | 8V | SMD | 0.2kW | unidirectional | TVS | ±5% | - | 25µA | ||
![]() SMF58A DIOTEC SEMICONDUCTOR | 11275 |
| - | 64.4...71.2V | SMF | SOD123F | RoHS compliant | - | 0.025g | reel | tape | SMF | 2.14A | 58V | SMD | 0.2kW | unidirectional | TVS | ±5% | - | 1µA | ||
![]() SMF15A DIOTEC SEMICONDUCTOR | 7491 |
| - | 16.7...18.5V | SMF | SOD123F | RoHS compliant | - | 0.025g | reel | tape | SMF | 8.2A | 15V | SMD | 0.2kW | unidirectional | TVS | ±5% | - | 1µA |


Product
Brand
Articles
Tools