- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
- Kind of package1
Attribute column
Manufacturer
Diotec Semiconductor AG Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Version | Tolerance | Applications | Capacitance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESD5B5V0WT-AQ DIOTEC SEMICONDUCTOR | 29 |
| - | 5.8...7.8V | SOD523F | RoHS compliant | 0.008g | reel | tape | - | 4A | 5V | SMD | 50W | bidirectional | TVS | ESD | - | automotive industry | 32pF | 1µA | ||
![]() 1.5SMCJ18CA DIOTEC SEMICONDUCTOR | 2809 |
| - | 20...22.2V | SMC | RoHS compliant | 0.266g | reel | tape | 1.5SMCJ | - | 18V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P6SMBJ10CA DIOTEC SEMICONDUCTOR | 3470 |
| - | 11.1...12.3V | SMB | RoHS compliant | 0.103g | reel | tape | P6SMBJ | 35.5A | 10V | SMD | 0.6kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ54CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 60...66.6V | SMC | RoHS compliant | 430mg | reel | tape | 1.5SMCJ | - | 54V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ51CA DIOTEC SEMICONDUCTOR | 3240 |
| - | 56.7...62.9V | SMC | RoHS compliant | 430mg | reel | tape | 1.5SMCJ | - | 51V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ5.0CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 6.4...7.2V | SMC | RoHS compliant | 0.377g | reel | tape | 1.5SMCJ | - | 5V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 0.8mA | ||
![]() P4SMAJ110CA DIOTEC SEMICONDUCTOR | 41 |
| - | 122...135V | SMA | RoHS compliant | 0.078g | reel | tape | P4SMAJ | - | 110V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ100CA DIOTEC SEMICONDUCTOR | 41 |
| - | 111...123V | SMA | RoHS compliant | 0.141g | reel | tape | P4SMAJ | - | 100V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ170CA DIOTEC SEMICONDUCTOR | 48 |
| - | 189...210V | SMC | RoHS compliant | 430mg | reel | tape | 1.5SMCJ | - | 170V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ160CA DIOTEC SEMICONDUCTOR | 5118 |
| - | 178...198V | SMA | RoHS compliant | 430mg | reel | tape | P4SMAJ | - | 160V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ20CA DIOTEC SEMICONDUCTOR | 48 |
| - | 22.2...24.6V | SMA | RoHS compliant | 0.143g | reel | tape | P4SMAJ | - | 20V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ8.0CA DIOTEC SEMICONDUCTOR | 41 |
| - | 8.9...9.9V | SMA | RoHS compliant | 430mg | reel | tape | P4SMAJ | - | 8V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 50µA | ||
![]() P4SMAJ78CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 86.7...96.2V | SMA | RoHS compliant | 430mg | reel | tape | P4SMAJ | - | 78V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ9.0CA DIOTEC SEMICONDUCTOR | 8291 |
| - | 10...11.1V | SMA | RoHS compliant | 0.077g | reel | tape | P4SMAJ | - | 9V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ120CA DIOTEC SEMICONDUCTOR | 11 |
| - | 133...148V | SMC | RoHS compliant | 0.305g | reel | tape | 1.5SMCJ | - | 120V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ51CA DIOTEC SEMICONDUCTOR | 41 |
| - | 56.7...62.9V | SMA | RoHS compliant | 0.085g | reel | tape | P4SMAJ | - | 51V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ130CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 144...160V | SMA | RoHS compliant | 430mg | reel | tape | P4SMAJ | - | 130V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ43CA DIOTEC SEMICONDUCTOR | 8570 |
| - | 47.8...53.1V | SMA | RoHS compliant | 0.08g | reel | tape | P4SMAJ | - | 43V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P6SMAJ33CA DIOTEC SEMICONDUCTOR | 4338 |
| - | 36.7...44.8V | SMA | RoHS compliant | 0.126g | reel | tape | P6SMAJ | 9.4A | 33V | SMD | 0.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P6SMAJ40CA DIOTEC SEMICONDUCTOR | 6040 |
| - | 44.4...49.3V | SMA | RoHS compliant | 0.126g | reel | tape | P6SMAJ | 7.8A | 40V | SMD | 0.5kW | bidirectional | TVS | - | ±5% | - | - | 5µA |


Product
Brand
Articles
Tools