- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
- Kind of package1
Attribute column
Manufacturer
Diotec Semiconductor AG Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Case1 | Certificates | Gross weight | Kind of package | Kind of package1 | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Version | Tolerance | Applications | Capacitance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESD9BL0521P DIOTEC SEMICONDUCTOR | 29 |
| - | 6...11V | DFN1006-2 | SOD882 | RoHS compliant | 0.001g | reel | tape | - | 1A | 5V | SMD | 0.1kW | bidirectional | TVS | ESD | - | - | 0.5pF | 1µA | ||
![]() ESDBK3V3 DIOTEC SEMICONDUCTOR | 29 |
| - | 4...6V | SOD882 | - | RoHS compliant | 0.001g | reel | tape | - | 7A | 3.3V | SMD | 60W | bidirectional | TVS | ESD | - | - | - | 0.4µA | ||
![]() P6SMBJ110CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 122...135V | SMB | - | RoHS compliant | 0.1g | reel | tape | P6SMBJ | 3.4A | 110V | SMD | 0.6kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P4SMAJ60CA-AQ DIOTEC SEMICONDUCTOR | 29 |
| - | 66.7...74V | SMA | - | RoHS compliant | 0.07g | reel | tape | P4SMAJ | 4.1A | 60V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() P6SMBJ54CA DIOTEC SEMICONDUCTOR | 1919 |
| - | 60...66.6V | SMB | - | RoHS compliant | 0.1g | reel | tape | P6SMBJ | 6.9A | 54V | SMD | 0.6kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() P6SMBJ85CA DIOTEC SEMICONDUCTOR | 2734 |
| - | 94.4...105V | SMB | - | RoHS compliant | 0.122g | reel | tape | P6SMBJ | 4.4A | 85V | SMD | 0.6kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 1.5SMCJ17CA-AQ DIOTEC SEMICONDUCTOR | 38 |
| - | 18.9...21V | SMC | - | RoHS compliant | 0.21g | reel | tape | 1.5SMCJ | 54.3A | 17V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() 1.5SMCJ14CA-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | 15.6...17.3V | SMC | - | RoHS compliant | 0.21g | reel | tape | 1.5SMCJ | 64.7A | 14V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() 1.5SMCJ78CA-AQ DIOTEC SEMICONDUCTOR | 29 |
| - | 86.7...96.2V | SMC | - | RoHS compliant | 0.21g | reel | tape | 1.5SMCJ | 11.9A | 78V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() 1.5SMCJ28CA-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | 31.1...34.5V | SMC | - | RoHS compliant | 0.21g | reel | tape | 1.5SMCJ | 33A | 28V | SMD | 1.5kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() P4SMAJ13CA-AQ DIOTEC SEMICONDUCTOR | In Stock | - | - | 14.4...16V | SMA | - | RoHS compliant | 0.07g | reel | tape | P4SMAJ | 18.6A | 13V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | automotive industry | - | 5µA | ||
![]() 3.0SMCJ78CA DIOTEC SEMICONDUCTOR | 39 |
| - | 86.7...96.2V | SMC | - | RoHS compliant | 0.21g | reel | tape | 3.0SMCJ | 23.8A | 78V | SMD | 3kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 3.0SMCJ10CA-AQ DIOTEC SEMICONDUCTOR | 39 |
| - | 11.1...12.3V | SMC | - | RoHS compliant | 0.21g | reel | tape | 3.0SMCJ | 176.3A | 10V | SMD | 3kW | bidirectional | TVS | - | ±5% | automotive industry | - | 10µA | ||
![]() 3.0SMCJ110CA DIOTEC SEMICONDUCTOR | 41 |
| - | 122...135V | SMC | - | RoHS compliant | 0.21g | reel | tape | 3.0SMCJ | 16.9A | 110V | SMD | 3kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 3.0SMCJ64CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 71.1...78.9V | SMC | - | RoHS compliant | 0.21g | reel | tape | 3.0SMCJ | 29.1A | 64V | SMD | 3kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() 3.0SMCJ85CA DIOTEC SEMICONDUCTOR | 39 |
| - | 94.4...105V | SMC | - | RoHS compliant | 0.21g | reel | tape | 3.0SMCJ | 21.9A | 85V | SMD | 3kW | bidirectional | TVS | - | ±5% | - | - | 5µA | ||
![]() SMF6.5CA DIOTEC SEMICONDUCTOR | 213 |
| - | 7.2...8V | SMF | SOD123F | RoHS compliant | 0.02g | reel | tape | SMF | 17.86A | 6.5V | SMD | 0.2kW | bidirectional | TVS | - | ±5% | - | - | 0.5mA | ||
![]() SMF140CA DIOTEC SEMICONDUCTOR | 39 |
| - | 155...171V | SMF | SOD123F | RoHS compliant | 0.02g | reel | tape | SMF | 890mA | 140V | SMD | 0.2kW | bidirectional | TVS | - | ±5% | - | - | 1µA | ||
![]() SMF190CA DIOTEC SEMICONDUCTOR | 8 |
| - | 211...232V | SMF | SOD123F | RoHS compliant | 0.02g | reel | tape | SMF | 650mA | 190V | SMD | 0.2kW | bidirectional | TVS | - | ±5% | - | - | 1µA | ||
![]() TGL41-400CA DIOTEC SEMICONDUCTOR | 50 |
| - | 400V | MELF plastic | - | RoHS compliant | 0.126g | reel | tape | - | 0.7A | 342V | SMD | 0.4kW | bidirectional | TVS | - | ±5% | - | - | 5µA |


Product
Brand
Articles
Tools