- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE12CA DIOTEC SEMICONDUCTOR | 8579 |
| - | 12V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P6KE | - | 10.2V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE7.5CA DIOTEC SEMICONDUCTOR | 1407 |
| - | 7.5V | DO15 | RoHS compliant | 0.397g | Ammo Pack | P6KE | - | 6.4V | THT | 0.6kW | bidirectional | TVS | ±5% | 0.5mA | ||
![]() P6KE180CA DIOTEC SEMICONDUCTOR | 4136 |
| - | 180V | DO15 | RoHS compliant | 0.403g | Ammo Pack | P6KE | - | 154V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE130CA DIOTEC SEMICONDUCTOR | 3651 |
| - | 130V | DO15 | RoHS compliant | 0.398g | Ammo Pack | P6KE | - | 111V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE62CA DIOTEC SEMICONDUCTOR | 4403 |
| - | 62V | DO15 | RoHS compliant | 0.403g | Ammo Pack | P6KE | - | 53V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE10CA DIOTEC SEMICONDUCTOR | 3707 |
| - | 10V | DO15 | RoHS compliant | 0.407g | Ammo Pack | P6KE | - | 8.5V | THT | 0.6kW | bidirectional | TVS | ±5% | 10µA | ||
![]() P6KE120CA DIOTEC SEMICONDUCTOR | 4139 |
| - | 120V | DO15 | RoHS compliant | 0.402g | Ammo Pack | P6KE | - | 102V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE56CA DIOTEC SEMICONDUCTOR | 4196 |
| - | 56V | DO15 | RoHS compliant | 0.398g | Ammo Pack | P6KE | - | 47.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE250CA DIOTEC SEMICONDUCTOR | 3074 |
| - | 250V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P6KE | - | 214V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE220CA DIOTEC SEMICONDUCTOR | 4244 |
| - | 220V | DO15 | RoHS compliant | 0.398g | Ammo Pack | P6KE | - | 185V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE6.8CA DIOTEC SEMICONDUCTOR | 4382 |
| - | 6.8V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P6KE | - | 5.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 1mA | ||
![]() P6KE20CA DIOTEC SEMICONDUCTOR | 6559 |
| - | 20V | DO15 | RoHS compliant | 0.395g | Ammo Pack | P6KE | - | 17.1V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE51CA DIOTEC SEMICONDUCTOR | 7601 |
| - | 51V | DO15 | RoHS compliant | 0.399g | Ammo Pack | P6KE | - | 43.6V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE13CA DIOTEC SEMICONDUCTOR | 7512 |
| - | 13V | DO15 | RoHS compliant | 0.395g | Ammo Pack | P6KE | - | 11.1V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE11CA DIOTEC SEMICONDUCTOR | 3607 |
| - | 11V | DO15 | RoHS compliant | 0.396g | Ammo Pack | P6KE | - | 9.4V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE39CA DIOTEC SEMICONDUCTOR | 2181 |
| - | 39V | Ø5,4x7,5mm | RoHS compliant | 1.145g | Ammo Pack | 1.5KE | 29A | 33.3V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE120CA DIOTEC SEMICONDUCTOR | 2039 |
| - | 120V | Ø5,4x7,5mm | RoHS compliant | 1.151g | Ammo Pack | 1.5KE | 9.5A | 102V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE36CA DIOTEC SEMICONDUCTOR | 1578 |
| - | 36V | Ø5,4x7,5mm | RoHS compliant | 1.17g | Ammo Pack | 1.5KE | 31A | 30.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE200CA DIOTEC SEMICONDUCTOR | 2696 |
| - | 200V | Ø5,4x7,5mm | RoHS compliant | 1.158g | Ammo Pack | 1.5KE | 5.7A | 171V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE43CA DIOTEC SEMICONDUCTOR | 4551 |
| - | 43V | Ø5,4x7,5mm | RoHS compliant | 1.192g | Ammo Pack | 1.5KE | 26A | 36.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA |


Product
Brand
Articles
Tools