- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE150CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 150V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 2A | 128V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE110CA DIOTEC SEMICONDUCTOR | 38 |
| - | 110V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 2.7A | 94V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE180CA DIOTEC SEMICONDUCTOR | 16 |
| - | 180V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 1.6A | 154V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE250CA DIOTEC SEMICONDUCTOR | 29 |
| - | 250V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 1.2A | 214V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE33CA DIOTEC SEMICONDUCTOR | 5231 |
| - | 33V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 9A | 28.2V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE15CA DIOTEC SEMICONDUCTOR | 8807 |
| - | 15V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 21A | 12.8V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE13CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 13V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 23A | 11.1V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE43CA DIOTEC SEMICONDUCTOR | 4438 |
| - | 43V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 7A | 36.8V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE440CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 440V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 0.69A | 376V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE82CA DIOTEC SEMICONDUCTOR | 16 |
| - | 82V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 3.7A | 70.1V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE91CA DIOTEC SEMICONDUCTOR | 8 |
| - | 91V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 3.3A | 77.8V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE56CA DIOTEC SEMICONDUCTOR | 4429 |
| - | 56V | DO15 | RoHS compliant | 0.403g | Ammo Pack | P4KE | 5.4A | 47.8V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE62CA DIOTEC SEMICONDUCTOR | 38 |
| - | 62V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 5.4A | 53V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE350CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 350V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 0.87A | 300V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE51CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 51V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 6A | 43.6V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4KE30CA DIOTEC SEMICONDUCTOR | 1789 |
| - | 30V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 10A | 25.6V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-37B DIOTEC SEMICONDUCTOR | 3017 |
| - | 43V | DO15 | RoHS compliant | 0.402g | Ammo Pack | BZW06 | - | 36.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-28B DIOTEC SEMICONDUCTOR | 2121 |
| - | 33V | DO15 | RoHS compliant | 0.405g | Ammo Pack | BZW06 | - | 28.2V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-78B DIOTEC SEMICONDUCTOR | 48 |
| - | 91V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW06 | - | 77.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-8V5B DIOTEC SEMICONDUCTOR | 48 |
| - | 10V | DO15 | RoHS compliant | 0.404g | Ammo Pack | BZW06 | - | 8.55V | THT | 0.6kW | bidirectional | TVS | ±5% | 10µA |


Product
Brand
Articles
Tools