- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZW04-128B DIOTEC SEMICONDUCTOR | In Stock | - | - | 150V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | - | 128V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-13B DIOTEC SEMICONDUCTOR | 1028 |
| - | 15V | DO15 | RoHS compliant | 0.398g | Ammo Pack | BZW04 | - | 12.8V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-37B DIOTEC SEMICONDUCTOR | 3086 |
| - | 43V | DO15 | RoHS compliant | 0.396g | Ammo Pack | BZW04 | - | 36.8V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-85B DIOTEC SEMICONDUCTOR | 3156 |
| - | 100V | DO15 | RoHS compliant | 0.402g | Ammo Pack | BZW04 | - | 85.8V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-78B DIOTEC SEMICONDUCTOR | In Stock | - | - | 91V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | - | 77.8V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-145B DIOTEC SEMICONDUCTOR | 41 |
| - | 170V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | - | 145V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 5KP45CA DIOTEC SEMICONDUCTOR | 41 |
| - | 50...57.5V | P600 | RoHS compliant | 1.491g | Ammo Pack | 5KP | - | 45V | THT | 5kW | bidirectional | TVS | - | 10µA | ||
![]() BZW06-17B DIOTEC SEMICONDUCTOR | 41 |
| - | 20V | DO15 | RoHS compliant | 0.398g | Ammo Pack | BZW06 | - | 17.1V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-19B DIOTEC SEMICONDUCTOR | 7230 |
| - | 22V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW06 | - | 18.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-136B DIOTEC SEMICONDUCTOR | 41 |
| - | 160V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW06 | - | 136V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-19B DIOTEC SEMICONDUCTOR | 4441 |
| - | 22V | DO15 | RoHS compliant | 0.402g | Ammo Pack | BZW04 | - | 18.8V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-53B DIOTEC SEMICONDUCTOR | 48 |
| - | 62V | DO15 | RoHS compliant | 0.399g | Ammo Pack | BZW04 | - | 53V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE120CA DIOTEC SEMICONDUCTOR | 2039 |
| - | 120V | Ø5,4x7,5mm | RoHS compliant | 1.151g | Ammo Pack | 1.5KE | 9.5A | 102V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE36CA DIOTEC SEMICONDUCTOR | 1578 |
| - | 36V | Ø5,4x7,5mm | RoHS compliant | 1.17g | Ammo Pack | 1.5KE | 31A | 30.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE200CA DIOTEC SEMICONDUCTOR | 2696 |
| - | 200V | Ø5,4x7,5mm | RoHS compliant | 1.158g | Ammo Pack | 1.5KE | 5.7A | 171V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE43CA DIOTEC SEMICONDUCTOR | 4551 |
| - | 43V | Ø5,4x7,5mm | RoHS compliant | 1.192g | Ammo Pack | 1.5KE | 26A | 36.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE160CA DIOTEC SEMICONDUCTOR | 1088 |
| - | 160V | Ø5,4x7,5mm | RoHS compliant | 1.165g | Ammo Pack | 1.5KE | 7.1A | 136V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE24CA DIOTEC SEMICONDUCTOR | 610 |
| - | 24V | Ø5,4x7,5mm | RoHS compliant | 1.15g | Ammo Pack | 1.5KE | 47A | 20.5V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE62CA DIOTEC SEMICONDUCTOR | 935 |
| - | 62V | Ø5,4x7,5mm | RoHS compliant | 1.055g | Ammo Pack | 1.5KE | 18A | 53V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE12CA DIOTEC SEMICONDUCTOR | 1303 |
| - | 12V | Ø5,4x7,5mm | RoHS compliant | 430mg | Ammo Pack | 1.5KE | 94A | 10.2V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA |


Product
Brand
Articles
Tools