- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZW04-239B DIOTEC SEMICONDUCTOR | 48 |
| - | 280V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | - | 239V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-70B DIOTEC SEMICONDUCTOR | 3503 |
| - | 82V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | - | 70.1V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-111B DIOTEC SEMICONDUCTOR | In Stock | - | - | 130V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW06 | - | 111V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-256B DIOTEC SEMICONDUCTOR | 41 |
| - | 300V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | - | 256V | THT | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE15CA DIOTEC SEMICONDUCTOR | 1184 |
| - | 15V | Ø5,4x7,5mm | RoHS compliant | 1.15g | Ammo Pack | 1.5KE | 74A | 12.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE22CA DIOTEC SEMICONDUCTOR | 335 |
| - | 22V | Ø5,4x7,5mm | RoHS compliant | 1.155g | Ammo Pack | 1.5KE | 51A | 18.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE16CA DIOTEC SEMICONDUCTOR | 1413 |
| - | 16V | Ø5,4x7,5mm | RoHS compliant | 1.168g | Ammo Pack | 1.5KE | 70A | 13.6V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE100CA DIOTEC SEMICONDUCTOR | 335 |
| - | 100V | Ø5,4x7,5mm | RoHS compliant | 1.18g | Ammo Pack | 1.5KE | 11.4A | 85.5V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE27CA DIOTEC SEMICONDUCTOR | 1577 |
| - | 27V | Ø5,4x7,5mm | RoHS compliant | 1.14g | Ammo Pack | 1.5KE | 42A | 23.1V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE180CA DIOTEC SEMICONDUCTOR | 333 |
| - | 180V | Ø5,4x7,5mm | RoHS compliant | 1.152g | Ammo Pack | 1.5KE | 6.4A | 154V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE47CA DIOTEC SEMICONDUCTOR | 2264 |
| - | 47V | Ø5,4x7,5mm | RoHS compliant | 1.164g | Ammo Pack | 1.5KE | 24A | 40.2V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE15CA DIOTEC SEMICONDUCTOR | 4444 |
| - | 15V | DO15 | RoHS compliant | 0.393g | Ammo Pack | P6KE | - | 12.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE47CA DIOTEC SEMICONDUCTOR | 5576 |
| - | 47V | DO15 | RoHS compliant | 0.401g | Ammo Pack | P6KE | - | 40.2V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE36CA DIOTEC SEMICONDUCTOR | 8583 |
| - | 36V | DO15 | RoHS compliant | 0.403g | Ammo Pack | P6KE | - | 30.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE91CA DIOTEC SEMICONDUCTOR | 2551 |
| - | 91V | Ø5,4x7,5mm | RoHS compliant | 1.159g | Ammo Pack | 1.5KE | 12.6A | 77.8V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE10CA DIOTEC SEMICONDUCTOR | 1765 |
| - | 10V | Ø5,4x7,5mm | RoHS compliant | 1.18g | Ammo Pack | 1.5KE | 108A | 8.5V | THT | 1.5kW | bidirectional | TVS | ±5% | 10µA | ||
![]() P6KE150CA DIOTEC SEMICONDUCTOR | 7536 |
| - | 150V | DO15 | RoHS compliant | 0.399g | Ammo Pack | P6KE | - | 128V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE300CA DIOTEC SEMICONDUCTOR | 4168 |
| - | 300V | DO15 | RoHS compliant | 0.398g | Ammo Pack | P6KE | - | 256V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE43CA DIOTEC SEMICONDUCTOR | 8458 |
| - | 43V | DO15 | RoHS compliant | 0.397g | Ammo Pack | P6KE | - | 36.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE30CA DIOTEC SEMICONDUCTOR | 8787 |
| - | 30V | DO15 | RoHS compliant | 0.402g | Ammo Pack | P6KE | - | 25.6V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA |


Product
Brand
Articles
Tools