- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P6KE520CA DIOTEC SEMICONDUCTOR | 4432 |
| - | 520V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P6KE | - | 444V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE22CA DIOTEC SEMICONDUCTOR | 8691 |
| - | 22V | DO15 | RoHS compliant | 0.397g | Ammo Pack | P6KE | - | 18.8V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE200CA DIOTEC SEMICONDUCTOR | 8499 |
| - | 200V | DO15 | RoHS compliant | 0.398g | Ammo Pack | P6KE | - | 171V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE8.2CA DIOTEC SEMICONDUCTOR | 7241 |
| - | 8.2V | DO15 | RoHS compliant | 0.402g | Ammo Pack | P6KE | - | 7V | THT | 0.6kW | bidirectional | TVS | ±5% | 0.2mA | ||
![]() P6KE27CA DIOTEC SEMICONDUCTOR | 7220 |
| - | 27V | DO15 | RoHS compliant | 0.395g | Ammo Pack | P6KE | - | 23.1V | THT | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6KE9.1CA DIOTEC SEMICONDUCTOR | In Stock | - | - | 9.1V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P6KE | - | 7.7V | THT | 0.6kW | bidirectional | TVS | ±5% | 50µA | ||
![]() 1.5KE51CA DIOTEC SEMICONDUCTOR | 2517 |
| - | 51V | Ø5,4x7,5mm | RoHS compliant | 1.162g | Ammo Pack | 1.5KE | 22A | 43.6V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE110CA DIOTEC SEMICONDUCTOR | 2031 |
| - | 110V | Ø5,4x7,5mm | RoHS compliant | 1.15g | Ammo Pack | 1.5KE | 10.3A | 94V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE130CA DIOTEC SEMICONDUCTOR | 1252 |
| - | 130V | Ø5,4x7,5mm | RoHS compliant | 1.152g | Ammo Pack | 1.5KE | 8.7A | 111V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE11CA DIOTEC SEMICONDUCTOR | 1670 |
| - | 11V | Ø5,4x7,5mm | RoHS compliant | 1.162g | Ammo Pack | 1.5KE | 100A | 9.4V | THT | 1.5kW | bidirectional | TVS | ±5% | 5µA |


Product
Brand
Articles
Tools