- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP51A DIOTEC SEMICONDUCTOR | 451 |
| - | 56.7...65.2V | P600 | RoHS compliant | 1.64g | Ammo Pack | 5KP | 51V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP43A DIOTEC SEMICONDUCTOR | 911 |
| - | 47.8...54.9V | P600 | RoHS compliant | 1.59g | Ammo Pack | 5KP | 43V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP9.0A DIOTEC SEMICONDUCTOR | 41 |
| - | 10...11.5V | P600 | RoHS compliant | 1.595g | Ammo Pack | 5KP | 9V | THT | 5kW | unidirectional | TVS | - | 40µA | ||
![]() 5KP64A DIOTEC SEMICONDUCTOR | 208 |
| - | 71.1...81.8V | P600 | RoHS compliant | 430mg | Ammo Pack | 5KP | 64V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() BZW04-15 DIOTEC SEMICONDUCTOR | 7640 |
| - | 18V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW04 | 15.3V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-13 DIOTEC SEMICONDUCTOR | 2733 |
| - | 15V | DO15 | RoHS compliant | 0.429g | Ammo Pack | BZW04 | 12.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-14 DIOTEC SEMICONDUCTOR | 3602 |
| - | 16V | DO15 | RoHS compliant | 0.393g | Ammo Pack | BZW04 | 13.6V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-145 DIOTEC SEMICONDUCTOR | 11 |
| - | 170V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | 145V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-273 DIOTEC SEMICONDUCTOR | In Stock | - | - | 320V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW04 | 273V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-128 DIOTEC SEMICONDUCTOR | In Stock | - | - | 150V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | 128V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-299 DIOTEC SEMICONDUCTOR | In Stock | - | - | 350V | DO15 | RoHS compliant | 0.394g | Ammo Pack | BZW04 | 299V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-31 DIOTEC SEMICONDUCTOR | 3611 |
| - | 36V | DO15 | RoHS compliant | 0.39g | Ammo Pack | BZW04 | 30.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-53 DIOTEC SEMICONDUCTOR | 41 |
| - | 62V | DO15 | RoHS compliant | 0.389g | Ammo Pack | BZW04 | 53V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-40 DIOTEC SEMICONDUCTOR | 3172 |
| - | 47V | DO15 | RoHS compliant | 0.401g | Ammo Pack | BZW04 | 40.2V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-48 DIOTEC SEMICONDUCTOR | 4103 |
| - | 56V | DO15 | RoHS compliant | 0.406g | Ammo Pack | BZW04 | 47.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-64 DIOTEC SEMICONDUCTOR | 41 |
| - | 75V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | 64.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-145 DIOTEC SEMICONDUCTOR | 41 |
| - | 170V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW06 | 145V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-70 DIOTEC SEMICONDUCTOR | In Stock | - | - | 82V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | 70.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-94 DIOTEC SEMICONDUCTOR | 11 |
| - | 110V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | 94V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 5KP8.0A DIOTEC SEMICONDUCTOR | 48 |
| - | 8.89...10.23V | P600 | RoHS compliant | 1.569g | Ammo Pack | 5KP | 8V | THT | 5kW | unidirectional | TVS | - | 0.3mA |


Product
Brand
Articles
Tools