- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE20A DIOTEC SEMICONDUCTOR | In Stock | - | - | 20V | DO15 | RoHS compliant | 0.402g | Ammo Pack | P4KE | 15A | 17.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE11A DIOTEC SEMICONDUCTOR | 38 |
| - | 11V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 27A | 9.4V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE10A DIOTEC SEMICONDUCTOR | 38 |
| - | 10V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 29A | 8.5V | THT | 0.4kW | unidirectional | TVS | ±5% | 10µA | ||
![]() P4KE16A DIOTEC SEMICONDUCTOR | In Stock | - | - | 16V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 18.6A | 13.6V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE6.8A DIOTEC SEMICONDUCTOR | 6443 |
| - | 6.8V | DO15 | RoHS compliant | 0.399g | Ammo Pack | P4KE | 40A | 5.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 1mA | ||
![]() P4KE110A DIOTEC SEMICONDUCTOR | 29 |
| - | 110V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 2.7A | 94V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE12A DIOTEC SEMICONDUCTOR | In Stock | - | - | 12V | DO15 | RoHS compliant | 0.405g | Ammo Pack | P4KE | 25A | 10.2V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE440A DIOTEC SEMICONDUCTOR | 29 |
| - | 440V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 0.69A | 376V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE170A DIOTEC SEMICONDUCTOR | In Stock | - | - | 170V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 1.8A | 145V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE400A DIOTEC SEMICONDUCTOR | 38 |
| - | 400V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 760mA | 342V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE250A DIOTEC SEMICONDUCTOR | 38 |
| - | 250V | DO15 | RoHS compliant | 0.399g | Ammo Pack | P4KE | 1.2A | 214V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE220A DIOTEC SEMICONDUCTOR | 38 |
| - | 220V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 1.3A | 185V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE47A DIOTEC SEMICONDUCTOR | 29 |
| - | 47V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 6.4A | 40.2V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE180A DIOTEC SEMICONDUCTOR | In Stock | - | - | 180V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 1.6A | 154V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE43A DIOTEC SEMICONDUCTOR | 38 |
| - | 43V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 7A | 36.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE130A DIOTEC SEMICONDUCTOR | 29 |
| - | 130V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 2.3A | 111V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE350A DIOTEC SEMICONDUCTOR | In Stock | - | - | 350V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 0.87A | 300V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE300A DIOTEC SEMICONDUCTOR | 38 |
| - | 300V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 1A | 256V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE8.2A DIOTEC SEMICONDUCTOR | 29 |
| - | 8.2V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 34A | 7V | THT | 0.4kW | unidirectional | TVS | ±5% | 0.2mA | ||
![]() P4KE39A DIOTEC SEMICONDUCTOR | 38 |
| - | 39V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 7.7A | 33.3V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA |


Product
Brand
Articles
Tools