- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE51A DIOTEC SEMICONDUCTOR | 16 |
| - | 51V | DO15 | RoHS compliant | 0.416g | Ammo Pack | P4KE | 6A | 43.6V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE36A DIOTEC SEMICONDUCTOR | 38 |
| - | 36V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 8.4A | 30.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE62A DIOTEC SEMICONDUCTOR | 38 |
| - | 62V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 5.4A | 53V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE30A DIOTEC SEMICONDUCTOR | 4429 |
| - | 30V | DO15 | RoHS compliant | 0.405g | Ammo Pack | P4KE | 10A | 25.6V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE160A DIOTEC SEMICONDUCTOR | 8807 |
| - | 160V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 1.9A | 136V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE18A DIOTEC SEMICONDUCTOR | 2889 |
| - | 18V | DO15 | RoHS compliant | 0.402g | Ammo Pack | P4KE | 16.5A | 15.3V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE300A DIOTEC SEMICONDUCTOR | 1248 |
| - | 300V | Ø5,4x7,5mm | RoHS compliant | 1.174g | Ammo Pack | 1.5KE | 3.8A | 256V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE130A DIOTEC SEMICONDUCTOR | 1180 |
| - | 130V | Ø5,4x7,5mm | RoHS compliant | 1.182g | Ammo Pack | 1.5KE | 8.7A | 111V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE170A DIOTEC SEMICONDUCTOR | 592 |
| - | 170V | Ø5,4x7,5mm | RoHS compliant | 1.155g | Ammo Pack | 1.5KE | 6.7A | 145V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE220A DIOTEC SEMICONDUCTOR | 2447 |
| - | 220V | Ø5,4x7,5mm | RoHS compliant | 1.124g | Ammo Pack | 1.5KE | 4.8A | 185V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE480A DIOTEC SEMICONDUCTOR | 3624 |
| - | 480V | DO15 | RoHS compliant | 0.389g | Ammo Pack | P6KE | - | 408V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE27A DIOTEC SEMICONDUCTOR | 4300 |
| - | 27V | DO15 | RoHS compliant | 0.399g | Ammo Pack | P4KE | 11A | 23.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE22A DIOTEC SEMICONDUCTOR | 38 |
| - | 22V | DO15 | RoHS compliant | 0.401g | Ammo Pack | P4KE | 13.7A | 18.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE24A DIOTEC SEMICONDUCTOR | In Stock | - | - | 24V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 12.6A | 20.5V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE15A DIOTEC SEMICONDUCTOR | In Stock | - | - | 15V | DO15 | RoHS compliant | 0.401g | Ammo Pack | P4KE | 21A | 12.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE120A DIOTEC SEMICONDUCTOR | In Stock | - | - | 120V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 2.5A | 102V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE13A DIOTEC SEMICONDUCTOR | 16 |
| - | 13V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 23A | 11.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE100A DIOTEC SEMICONDUCTOR | 38 |
| - | 100V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 3A | 85.5V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE200A DIOTEC SEMICONDUCTOR | 4398 |
| - | 200V | DO15 | RoHS compliant | 0.394g | Ammo Pack | P4KE | 1.5A | 171V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4KE33A DIOTEC SEMICONDUCTOR | 38 |
| - | 33V | DO15 | RoHS compliant | 0.403g | Ammo Pack | P4KE | 9A | 28.2V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA |


Product
Brand
Articles
Tools