- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4KE56A DIOTEC SEMICONDUCTOR | 29 |
| - | 56V | DO15 | RoHS compliant | 0.4g | Ammo Pack | P4KE | 5.4A | 47.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE350A DIOTEC SEMICONDUCTOR | 1887 |
| - | 350V | DO15 | RoHS compliant | 0.401g | Ammo Pack | P6KE | - | 300V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 1.5KE30A DIOTEC SEMICONDUCTOR | 88 |
| - | 30V | Ø5,4x7,5mm | RoHS compliant | 1.164g | Ammo Pack | 1.5KE | 38A | 25.6V | THT | 1.5kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE440A DIOTEC SEMICONDUCTOR | 4383 |
| - | 440V | DO15 | RoHS compliant | 0.392g | Ammo Pack | P6KE | - | 376V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6KE400A DIOTEC SEMICONDUCTOR | 6244 |
| - | 400V | DO15 | RoHS compliant | 0.405g | Ammo Pack | P6KE | - | 342V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-94 DIOTEC SEMICONDUCTOR | 41 |
| - | 110V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW06 | - | 94V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-44 DIOTEC SEMICONDUCTOR | 3238 |
| - | 51V | DO15 | RoHS compliant | 0.007g | Ammo Pack | BZW06 | - | 43.6V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-8V5 DIOTEC SEMICONDUCTOR | 41 |
| - | 10V | DO15 | RoHS compliant | 0.402g | Ammo Pack | BZW06 | - | 8.55V | THT | 0.6kW | unidirectional | TVS | ±5% | 10µA | ||
![]() 5KP110A DIOTEC SEMICONDUCTOR | 1156 |
| - | 122...140.5V | P600 | RoHS compliant | 1.495g | Ammo Pack | 5KP | - | 110V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP16A DIOTEC SEMICONDUCTOR | 317 |
| - | 17.8...20.5V | P600 | RoHS compliant | 1.664g | Ammo Pack | 5KP | - | 16V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP11A DIOTEC SEMICONDUCTOR | 41 |
| - | 12.2...14V | P600 | RoHS compliant | 430mg | Ammo Pack | 5KP | - | 11V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP14A DIOTEC SEMICONDUCTOR | 844 |
| - | 15.6...17.9V | P600 | RoHS compliant | 1.49g | Ammo Pack | 5KP | - | 14V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP45A DIOTEC SEMICONDUCTOR | 846 |
| - | 50...57.5V | P600 | RoHS compliant | 430mg | Ammo Pack | 5KP | - | 45V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP40A DIOTEC SEMICONDUCTOR | 957 |
| - | 44.4...51.1V | P600 | RoHS compliant | 1.649g | Ammo Pack | 5KP | - | 40V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP15A DIOTEC SEMICONDUCTOR | 1549 |
| - | 16.7...19.2V | P600 | RoHS compliant | 1.659g | Ammo Pack | 5KP | - | 15V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP17A DIOTEC SEMICONDUCTOR | In Stock | - | - | 18.9...21.7V | P600 | RoHS compliant | 1.511g | Ammo Pack | 5KP | - | 17V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP12A DIOTEC SEMICONDUCTOR | 1600 |
| - | 13.3...15.3V | P600 | RoHS compliant | 1.49g | Ammo Pack | 5KP | - | 12V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP6.5A DIOTEC SEMICONDUCTOR | 20 |
| - | 7.22...8.3V | P600 | RoHS compliant | 1.67g | Ammo Pack | 5KP | - | 6.5V | THT | 5kW | unidirectional | TVS | - | 4mA | ||
![]() BZW04-154 DIOTEC SEMICONDUCTOR | 41 |
| - | 180V | DO15 | RoHS compliant | 0.394g | Ammo Pack | BZW04 | - | 154V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 5KP8.5A DIOTEC SEMICONDUCTOR | 373 |
| - | 9.44...10.82V | P600 | RoHS compliant | 430mg | Ammo Pack | 5KP | - | 8.5V | THT | 5kW | unidirectional | TVS | - | 0.1mA |


Product
Brand
Articles
Tools