- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Leakage current
- Manufacturer series
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
- Type of diode
Attribute column
Manufacturer
Diotec Semiconductor AG Fiber Optic Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Gross weight | Kind of package | Manufacturer series | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5KP15A DIOTEC SEMICONDUCTOR | 1549 |
| - | 16.7...19.2V | P600 | RoHS compliant | 1.659g | Ammo Pack | 5KP | 15V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP17A DIOTEC SEMICONDUCTOR | In Stock | - | - | 18.9...21.7V | P600 | RoHS compliant | 1.511g | Ammo Pack | 5KP | 17V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP12A DIOTEC SEMICONDUCTOR | 1600 |
| - | 13.3...15.3V | P600 | RoHS compliant | 1.49g | Ammo Pack | 5KP | 12V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP6.5A DIOTEC SEMICONDUCTOR | 20 |
| - | 7.22...8.3V | P600 | RoHS compliant | 1.67g | Ammo Pack | 5KP | 6.5V | THT | 5kW | unidirectional | TVS | - | 4mA | ||
![]() BZW04-154 DIOTEC SEMICONDUCTOR | 41 |
| - | 180V | DO15 | RoHS compliant | 0.394g | Ammo Pack | BZW04 | 154V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() 5KP8.5A DIOTEC SEMICONDUCTOR | 373 |
| - | 9.44...10.82V | P600 | RoHS compliant | 430mg | Ammo Pack | 5KP | 8.5V | THT | 5kW | unidirectional | TVS | - | 0.1mA | ||
![]() 5KP75A DIOTEC SEMICONDUCTOR | 450 |
| - | 83.3...95.8V | P600 | RoHS compliant | 1.626g | Ammo Pack | 5KP | 75V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() 5KP48A DIOTEC SEMICONDUCTOR | 415 |
| - | 53.3...61.3V | P600 | RoHS compliant | 1.781g | Ammo Pack | 5KP | 48V | THT | 5kW | unidirectional | TVS | - | 10µA | ||
![]() BZW04-19 DIOTEC SEMICONDUCTOR | 3611 |
| - | 22V | DO15 | RoHS compliant | 0.41g | Ammo Pack | BZW04 | 18.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-136 DIOTEC SEMICONDUCTOR | 11 |
| - | 160V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | 136V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-11 DIOTEC SEMICONDUCTOR | In Stock | - | - | 13V | DO15 | RoHS compliant | 0.394g | Ammo Pack | BZW04 | 11.1V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-44 DIOTEC SEMICONDUCTOR | In Stock | - | - | 51V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | 43.6V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-37 DIOTEC SEMICONDUCTOR | 4001 |
| - | 43V | DO15 | RoHS compliant | 0.392g | Ammo Pack | BZW04 | 36.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-85 DIOTEC SEMICONDUCTOR | 11 |
| - | 100V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW04 | 85.8V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-33 DIOTEC SEMICONDUCTOR | 5799 |
| - | 39V | DO15 | RoHS compliant | 0.396g | Ammo Pack | BZW04 | 33.3V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-7V8 DIOTEC SEMICONDUCTOR | 41 |
| - | 9.1V | DO15 | RoHS compliant | 0.398g | Ammo Pack | BZW04 | 7.78V | THT | 0.4kW | unidirectional | TVS | ±5% | 50µA | ||
![]() BZW06-17 DIOTEC SEMICONDUCTOR | 1430 |
| - | 20V | DO15 | RoHS compliant | 0.4g | Ammo Pack | BZW06 | 17.1V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW04-9V4 DIOTEC SEMICONDUCTOR | In Stock | - | - | 11V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW04 | 9.4V | THT | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-136 DIOTEC SEMICONDUCTOR | In Stock | - | - | 160V | DO15 | RoHS compliant | 0.406g | Ammo Pack | BZW06 | 136V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() BZW06-111 DIOTEC SEMICONDUCTOR | 48 |
| - | 130V | DO15 | RoHS compliant | 430mg | Ammo Pack | BZW06 | 111V | THT | 0.6kW | unidirectional | TVS | ±5% | 5µA |


Product
Brand
Articles
Tools