- Case
- Certificates
- Drain current
- Drain-source voltage
- Gate charge
- Gate-source voltage
- Gross weight
- Kind of channel
- Kind of package
- Kind of package1
- Mounting
- On-state resistance
Attribute column
Manufacturer
Diotec Semiconductor AG Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Drain current | Drain-source voltage | Features of semiconductor devices | Gate-source voltage | Gross weight | Kind of channel | Kind of package | Kind of package1 | Mounting | Polarisation | Pulsed drain current | Type of transistor | Version | Power dissipation | Gate charge | On-state resistance |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DI006H03SQ DIOTEC SEMICONDUCTOR | 3184 |
| - | SO8 | - | RoHS compliant | 4.8/-3.3A | 30/-30V | MOSFET H-Bridge | ±20V | 0.115g | enhanced | reel | tape | SMD | unipolar | 60...-30A | N/P-MOSFET x2 | - | 1.5W | 11.7/11.4nC | 40/80mΩ | ||
![]() MMFTC6420 DIOTEC SEMICONDUCTOR | 41 |
| - | SOT26 | SOT457 | RoHS compliant | 3/-2.2A | 20/-20V | - | ±12V | 0.039g | enhanced | reel | tape | SMD | unipolar | 12...-6A | N/P-MOSFET | - | 0.96W | 3.3nC | 95mΩ | ||
![]() DI2A8N03PWK2 DIOTEC SEMICONDUCTOR | 48 |
| - | QFN2X2 | - | RoHS compliant | 3A | 30V | - | ±12V | 0.039g | enhanced | reel | tape | SMD | unipolar | 12A | N-MOSFET x2 | ESD | 1.4W | 6.8nC | 0.102Ω | ||
![]() DI4A7P06SQ2 DIOTEC SEMICONDUCTOR | 4750 |
| - | SO8 | - | RoHS compliant | -4.7A | -60V | - | ±20V | 0.115g | enhanced | reel | tape | SMD | unipolar | -30A | P-MOSFET x2 | - | 3W | 8.5nC | 0.12Ω | ||
![]() DI7A6N04SQ2 DIOTEC SEMICONDUCTOR | 3035 |
| - | SO8 | - | RoHS compliant | 7.6A | 40V | - | ±20V | 0.115g | enhanced | reel | tape | SMD | unipolar | 50A | N-MOSFET x2 | - | 3.1W | 18nC | 32mΩ |


Product
Brand
Articles
Tools