- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Rohs Code
- Surface Mount
- Number of Elements
- Non-rep Pk Forward Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Rep Rev Volt | Product Status | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Failure Rate | Configuration | Diode Type | Case Connection | Output Current-Max | Forward Voltage | Number of Phases | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Features | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GBU4M-T Diotec Semiconductor AG | 44 |
| - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | GBU4M-T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.54 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | BRIDGE RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | ||
B125C1500B Diotec Semiconductor AG | 26 |
| - | - | NO | - | - | - | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | B125C1500B | PEI-Genesis | 1 | - | 4 | - | - | 150 °C | - | Bulk | - | - | - | - | - | Active | - | - | Active | - | - | - | - | - | 2.29 | - | Yes | - | - | * | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | - | - | - | - | compliant | - | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1.5 A | - | - | 250 V | - | 50 A | - | - | - | - | ||
KYZ35K1 Diotec Semiconductor AG | In Stock | - | - | - | NO | - | SILICON | 1 | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | Cutler Hammer, Div of Eaton Co | XTAE025C10AD001 | - | 1 | - | 1 | - | - | 175 °C | - | - | METAL | ROHS COMPLIANT, METAL, PRESSFIT-1 | ROUND | PRESS FIT | - | Active | - | - | - | - | - | NOT SPECIFIED | - | - | 5.74 | - | Yes | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | PIN/PEG | 260 | compliant | 1 | O-MUPF-P1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | - | 35 A | - | 1 | 100 V | - | 400 A | - | - | - | - | ||
KBPC10152501WP Diotec Semiconductor AG | 282 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
KBPC3508I Diotec Semiconductor AG | In Stock | - | - | - | NO | - | SILICON | 4 | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | KBPC3508I | - | 1 | - | 4 | - | - | 150 °C | - | - | UNSPECIFIED | R-XUFM-W4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | NOT SPECIFIED | - | - | 1.53 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | UPPER | WIRE | 260 | compliant | 4 | R-XUFM-W4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 35 A | - | 1 | 800 V | - | 400 A | - | - | - | - | ||
B125FD Diotec Semiconductor AG | 18 |
| - | - | NO | - | SILICON | 4 | - | 1.3 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | B125FD | - | 1 | - | 4 | - | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | Active | DIP | - | - | - | - | NOT SPECIFIED | - | - | 2.24 | Non-Compliant | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | - | DUAL | THROUGH-HOLE | 260 | compliant | 4 | R-PDIP-T4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | - | 1 | 250 V | - | 44 A | 0.3 µs | - | - | - | ||
DBI20-08B Diotec Semiconductor AG | 255 |
| - | - | NO | - | SILICON | 5 | - | 1.3 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | DBI20-08B | - | - | - | 6 | - | - | 150 °C | -50 °C | - | PLASTIC/EPOXY | R-PSFM-T5 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | NOT SPECIFIED | - | - | 2.32 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | 5 | R-PSFM-T5 | - | - | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 3 A | - | 1 | 800 V | - | 210 A | - | - | - | - | ||
SM5400 Diotec Semiconductor AG | 4496 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -50C to 175C | Automotive | - | - | - | - | - | - | - | MELF | - | - | 50(V) | - | No | Switching Diode | - | 10(uA) | 1500(ns) | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Single | - | - | - | 1.2(V) | - | - | 100(A) | - | - | - | - | - | ||
B250S2A-SLIM Diotec Semiconductor AG | 448 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
RA356 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SB860-3G Diotec Semiconductor AG | 1202 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
PPL1550 Diotec Semiconductor AG | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
CS10D Diotec Semiconductor AG | In Stock | - | - | - | NO | - | SILICON | 4 | - | 0.5 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | CS10D | - | 1 | - | 4 | - | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDIP-T4 | RECTANGULAR | IN-LINE | - | Active | DIP | - | - | - | - | NOT SPECIFIED | - | - | 2.26 | Non-Compliant | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | UL RECOGNIZED | 8541.10.00.80 | Bridge Rectifier Diodes | SCHOTTKY | DUAL | THROUGH-HOLE | 260 | compliant | 4 | R-PDIP-T4 | Not Qualified | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | - | 1 | 20 V | - | 44 A | - | - | - | - | ||
B500C5000A Diotec Semiconductor AG | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
KYZ25A1 Diotec Semiconductor AG | In Stock | - | - | - | NO | - | SILICON | 1 | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | KYZ25A1 | - | 1 | - | 1 | - | - | 175 °C | - | - | METAL | O-MUPF-P1 | ROUND | PRESS FIT | - | Active | - | - | - | - | - | NOT SPECIFIED | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | PIN/PEG | 260 | compliant | 1 | O-MUPF-P1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | - | 25 A | - | 1 | 100 V | - | 300 A | - | - | - | - | ||
KYW25A6 Diotec Semiconductor AG | In Stock | - | - | - | NO | - | SILICON | 1 | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | KYW25A6 | - | 1 | - | 1 | - | - | 175 °C | - | - | METAL | ROHS COMPLIANT, PRESSFIT-1 | ROUND | PRESS FIT | - | Active | - | - | - | - | - | NOT SPECIFIED | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | PIN/PEG | 260 | compliant | 1 | O-MUPF-P1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | - | 25 A | - | 1 | 600 V | - | 300 A | - | - | - | - | ||
GL34GR13 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
B380S2A-SLIM Diotec Semiconductor AG | 1098 |
| - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
B40C1500A Diotec Semiconductor AG | 15 |
| - | 1206 (3216 Metric) | - | 1206 | - | - | RN73H2B | - | - | - | - | KOA Speer Electronics, Inc. | - | Through Hole | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | No | - | - | - | - | - | - | - | -55°C ~ 155°C | Box | RN73H | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±50ppm/°C | 562 kOhms | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | AEC-Q200 | ||
BYP35K6 Diotec Semiconductor AG | In Stock | - | - | Axial | NO | - | SILICON | 1 | - | 1.1 V | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BYP35K6 | Vishay Sfernice | 1 | - | 1 | - | - | 215 °C | - | Bag | METAL | ROHS COMPLIANT, METAL, PRESSFIT-1 | ROUND | PRESS FIT | - | Active | - | - | Active | - | - | NOT SPECIFIED | - | - | 2.3 | - | Yes | -65°C ~ 155°C | - | RCMM | 0.144 Dia x 0.402 L (3.65mm x 10.20mm) | ±5% | 2 | - | ±100ppm/°C | 820 kOhms | Metal Film | GENERAL PURPOSE | 0.5W, 1/2W | - | 8541.10.00.80 | Rectifier Diodes | - | UPPER | PIN/PEG | 260 | compliant | 1 | O-MUPF-P1 | Not Qualified | - | SINGLE | RECTIFIER DIODE | - | 35 A | - | 1 | 600 V | - | 400 A | - | - | - | - |


Product
Brand
Articles
Tools