- Base Product Number
- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- Speed
- Supplier Device Package
- Voltage - DC Reverse (Vr) (Max)
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Average Rectified (Io) (per Diode) | Qualification | Packaging | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) | Grade |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK4050CD2-3G Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | SK4050 | 20A | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 100 μA @ 50 V | 620 mV @ 20 A | -50°C ~ 150°C | 50 V | 1 Pair Common Cathode | - | - | ||
![]() BAT54C-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | BAT54 | 200mA | AEC-Q101 | Bulk | Active | Small Signal =< 200mA (Io), Any Speed | 2 μA @ 25 V | 1 V @ 100 mA | -55°C ~ 150°C | 30 V | 1 Pair Common Cathode | 5 ns | Automotive | ||
SBCT30200-AQ Diotec Semiconductor | In Stock | - | Datasheet | Through Hole | TO-220-3 | TO-220AB | SBCT30 | 20A | AEC-Q101 | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 10 μA @ 200 V | 850 mV @ 15 A | -50°C ~ 150°C | 200 V | 1 Pair Common Cathode | - | Automotive | ||
![]() SK3050CD2 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | SK3050 | 15A | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 μA @ 50 V | 700 mV @ 15 A | -50°C ~ 150°C | 50 V | 1 Pair Common Cathode | - | - | ||
![]() SK2050CD2 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | SK2050 | 10A | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 300 μA @ 50 V | 700 mV @ 10 A | -50°C ~ 150°C | 50 V | 1 Pair Common Cathode | - | - | ||
![]() SK3080CD2 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | SK3080 | 15A | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 µA @ 80 V | 850 mV @ 15 A | -50°C ~ 150°C | 80 V | 1 Pair Common Cathode | - | - | ||
MBR30100CT Diotec Semiconductor AG | 104 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV70W-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | SOT-323 | BAV70 | 175mA | AEC-Q101 | Bulk | Active | Small Signal =< 200mA (Io), Any Speed | 2.5 μA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 75 V | 1 Pair Common Cathode | 4 ns | Automotive | ||
![]() SK2060CD2R Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | SK2060 | 10A | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 300 μA @ 60 V | 700 mV @ 10 A | -50°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | - | ||
![]() SK2080CD2 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | SK2080 | 10A | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 200 μA @ 80 V | 850 mV @ 10 A | -50°C ~ 150°C | 80 V | 1 Pair Common Cathode | - | - | ||
![]() BAS70-04W-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | SOT-323 | BAS70 | 70mA | AEC-Q101 | Cut Tape (CT) | Active | Small Signal =< 200mA (Io), Any Speed | 100 nA @ 50 V | 1 V @ 15 mA | -55°C ~ 150°C | 70 V | 1 Pair Series Connection | 5 ns | Automotive | ||
![]() SK30100CD2-3G Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB (D2PAK) | SK30100 | 15A | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 500 μA @ 100 V | 850 mV @ 15 A | -50°C ~ 150°C | 100 V | 1 Pair Common Cathode | - | - | ||
SDM0520S Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | SDM0520 | 500mA | - | Bulk | Active | Fast Recovery =< 500ns, > 200mA (Io) | 300 μA @ 20 V | 460 mV @ 500 mA | -55°C ~ 125°C | 20 V | 1 Pair Series Connection | - | - |


Product
Brand
Articles
Tools