- Packaging
- Package
- RoHS
- Package / Case
- Supplier Device Package
- Mfr
- Mounting Type
- Part Status
- Current - Average Rectified (Io)
- Current - Reverse Leakage @ Vr
- Operating Temperature - Junction
- Speed
Attribute column
Manufacturer
Diotec Semiconductor AG Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Forward Voltage-Max (VF) | Ihs Manufacturer | Knee Impedance | Manufacturer | Manufacturer Part Number | Maximum Forward Current | Maximum Regulator Current | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Peak Forward Voltage | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Recovery Time | Phase Type | Power Dissipation (Max) | Product Depth (mm) | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Rev Curr | Rev Recov Time | Risk Rank | RMS Voltage (Max) | Rohs Code | Test Current (It) | Typical Voltage Temperature Coefficient | Packaging | JESD-609 Code | Terminal Finish | Applications | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Forward Current | Output Current-Max | Forward Voltage | Zener Voltage | Number of Phases | Peak Reverse Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Voltage Tolerance | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GL1M Diotec Semiconductor AG | 12000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -50C to 175C | AUTOMOTIVEC | - | - | - | - | - | - | Mini MELF | - | - | 1.3(V) | - | 1000(V) | 1500(ns) | - | - | 1.6(mm) | No | Switching Diode | - | 5(uA) | 1500(ns) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 1.3(V) | - | - | 5(uA) | - | - | 30(A) | - | - | - | 3.5(mm) | 1.6(mm) | ||
SM4004 Diotec Semiconductor AG | 95000 | - | - | - | - | - | - | - | - | - | - | - | 1000(mA) | - | - | Surface Mount | - | -50C to 175C | AUTOMOTIVEC | - | - | - | - | - | - | MELF | - | - | 1.1(V) | - | 400(V) | - | - | - | 2.5(mm) | No | - | - | 5(uA) | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 1000(mA) | - | 1.1(V) | - | - | 5(uA) | - | - | 44(A) | - | - | - | 5(mm) | 2.5(mm) | ||
BAS40-04 Diotec Semiconductor AG | 16650 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -55C to 150C | Military | - | - | - | - | - | - | SOT-23 | - | - | - | - | 40(V) | - | - | - | - | No | Schottky Diode | - | 10(uA) | 5(ns) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 3 | - | - | Dual Series | - | 200(mA) | - | 1(V) | - | - | - | - | - | 0.6(A) | - | - | - | - | - | ||
1N4448 Diotec Semiconductor AG | 27517 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | -50C to 175C | Automotive | - | - | - | - | - | - | DO-35 | - | - | - | - | 100(V) | - | - | - | - | No | Switching Diode | - | 5(uA) | 4(ns) | - | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 200(mA) | - | 1(V) | - | - | - | - | - | 4(A) | - | - | - | - | - | ||
MUR160 Diotec Semiconductor AG | 8094 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
US3M Diotec Semiconductor AG | 2518 |
| - | YES | SILICON | 2 | - | 1.7 V | DIOTEC SEMICONDUCTOR AG | - | Diotec Semiconductor AG | US3M | - | - | 1 | - | 1 | - | - | 150 °C | -50 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | 0.71 | - | Yes | - | - | - | e3 | Matte Tin (Sn) - annealed | GENERAL PURPOSE | 8541.10.00.80 | Rectifier Diodes | DUAL | C BEND | 260 | not_compliant | 2 | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 3 A | - | - | 1 | - | 1000 V | DO-214AB | - | - | 100 A | 0.075 µs | - | - | ||
1N4148 Diotec Semiconductor AG | 103954 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | -65C to 175C | AUTOMOTIVEC | - | - | - | - | - | - | DO-35 | - | - | - | - | 75(V) | - | - | - | - | No | Switching Diode | - | 5(uA) | 4(ns) | - | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 200(mA) | - | 1(V) | - | - | - | - | - | 4(A) | - | - | - | - | - | ||
ZY12 Diotec Semiconductor AG | 17620 |
| - | - | - | - | - | - | - | 7 | - | - | - | 157@TA=50C(mA) | - | Through Hole | - | -50C to 150C | Automotive | - | - | - | - | - | - | DO-41 | - | - | - | - | - | - | - | - | - | No | - | - | 0.001(mA) | - | - | - | - | 50(mA) | 0.075%/°C | Ammo Pack | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | 12.05 | - | - | - | - | - | 5% | - | - | - | - | ||
EM518 Diotec | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | -50C to 175C | Automotive | - | - | - | - | - | - | DO-41 | - | - | - | - | 2000(V) | - | - | - | - | No | Switching Diode | - | 5(uA) | 1500(ns) | - | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 1.1(V) | - | - | - | - | - | 30(A) | - | - | - | - | - | ||
1N4148WS Diotec | 6000 | - | - | - | - | - | - | - | - | - | - | - | 150(mA) | - | - | Surface Mount | - | -55C to 150C | Military | - | - | - | - | - | - | SOD-323F | - | - | 1.25(V) | - | 100(V) | 4(ns) | - | 200(mW) | 1.25(mm) | No | - | - | 1(uA) | 4(ns) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 150(mA) | - | 1.25(V) | - | - | 1(uA) | - | - | 1(A) | - | - | - | 1.7(mm) | 1(mm) | ||
MCL4148 Diotec | 50 | - | - | - | - | - | - | - | - | - | - | - | 150(mA) | - | - | Surface Mount | - | -55C to 175C | Military | - | - | - | - | - | - | QUADRO MICRO-MELF | - | - | 1.1(V) | - | 100(V) | 4(ns) | - | 500(mW) | 1.25(mm) | No | Switching Diode | - | 50(uA) | 4(ns) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 150(mA) | - | 1.1(V) | - | - | 5(uA) | - | - | 2(A) | - | - | - | 2(mm) | 1.25(mm) | ||
KBPC608 Diotec Semiconductor AG | 733 |
| - | - | - | - | 6(A) | - | - | - | - | - | - | - | - | Through Hole | 1 | -50C to 150C | Automotive | - | - | - | - | - | - | - | - | - | - | 125(A) | 800(V) | - | Single Phase | - | - | No | - | - | 5(mA) | - | - | 560(V) | - | - | - | Box | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 1.2(V) | - | - | - | - | - | - | - | - | - | - | - | ||
SM5819 Diotec | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -50C to 150C | AUTOMOTIVEC | - | - | - | - | - | - | MELF | - | - | - | - | 40(V) | - | - | - | - | No | Schottky Diode | - | 1000(uA) | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | 1000(mA) | - | 0.9(V) | - | - | - | - | - | 33(A) | - | - | - | - | - | ||
S2D Diotec Semiconductor AG | 6555 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
UF4004 Diotec Semiconductor AG | 9334 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BAS40-05 Diotec Semiconductor AG | 258000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | -55C to 150C | Military | - | - | - | - | - | - | SOT-23 | - | - | - | - | 40(V) | - | - | - | - | No | Schottky Diode | - | 10(uA) | 5(ns) | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | 3 | - | - | Dual Common Cathode | - | 200(mA) | - | 1(V) | - | - | - | - | - | 0.6(A) | - | - | - | - | - | ||
1N4007 Diotec | 5000 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Through Hole | - | -50C to 175C | AUTOMOTIVEC | - | - | - | - | - | - | - | - | - | 1.1(V) | - | 1000(V) | 1500(ns) | - | - | - | No | Switching Diode | - | 5(uA) | 1500(ns) | - | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 1(V) | - | - | 5(uA) | - | - | 30(A) | - | - | - | 5.1(mm) | - | ||
S2G Diotec Semiconductor AG | 30000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
15SQ045 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | -50C to 200C | Automotive | - | - | - | - | - | - | - | - | - | - | - | 45(V) | - | - | - | - | No | Schottky Diode | - | 300(uA) | - | - | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | 0.53(V) | - | - | - | - | - | 330(A) | - | - | - | - | - | ||
B80C3700/2200 Diotec Semiconductor AG | In Stock | - | - | NO | SILICON | 4 | - | 1.1 V | FAGOR ELECTRONICA S COOP | - | Fagor Electru00f3nica | B80C3700/2200 | - | - | 1 | - | 4 | - | - | 150 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-4 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.41 | - | Yes | - | - | - | - | - | - | 8541.10.00.80 | Bridge Rectifier Diodes | SINGLE | THROUGH-HOLE | - | unknown | 4 | R-PSIP-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 2.7 A | - | - | 1 | - | 200 V | - | - | - | 150 A | - | - | - |


Product
Brand
Articles
Tools