- Mounting
- Frequency
- Gross weight
- Case
- Certificates
- Collector current
- Collector-emitter voltage
- Kind of package
- Kind of package1
- Polarisation
- Power dissipation
- Type of transistor
Attribute column
Manufacturer
Diotec Semiconductor AG Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Transistor Element Material | Base Product Number | Category | Collector Current (DC) | Collector-Base Voltage | Collector-Emitter Voltage | Contact Finish Mating | Contact Sizes | DC Current Gain | Emitter-Base Voltage | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Transistor Polarity | Transition Frequency-Nom (fT) | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Gender | Additional Feature | HTS Code | Fastening Type | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Frequency | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Housing Color | Configuration | Note | Memory Size | Wire/Cable Type | Cable Length | Power Dissipation | Shell Size, MIL | Clock Frequency | Output Power | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Polarity/Channel Type | Includes | JEDEC-95 Code | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | Features | Memory Organization | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BC547CBK Diotec Semiconductor AG | 10000 | - | - | - | - | NO | - | - | - | - | - | - | 3 | SILICON | CA310 | Bipolar Small Signal | 0.1(A) | 50(V) | 45(V) | - | - | 420 | 5(V) | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC547CBK | - | ITT Cannon, LLC | - | Through Hole | 1 | -55C to 150C | Military | 150 °C | Bulk | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | TO-92 | Active | TO-92 | - | Active | No | NOT SPECIFIED | 1.53 | - | Yes | NPN | 300 MHz | - | - | Box | MIL-DTL-5015, CA | - | EAR99 | - | - | - | - | - | - | 8541.21.00.75 | - | - | - | - | - | BOTTOM | - | WIRE | - | NOT SPECIFIED | - | compliant | 300(MHz) | - | 3 | - | O-PBCY-W3 | Not Qualified | - | Single | - | - | - | - | 0.5(W) | - | - | Not Required(W) | - | - | - | - | NPN | - | TO-92 | 0.1 A | 420 | 45 V | - | - | - | - | - | ||
MMBTRC118SS Diotec Semiconductor AG | 23 |
| - | - | - | YES | - | - | - | - | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | MMBTRC118SS | - | - | - | - | 1 | - | - | 150 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | SOT-23 | - | - | - | NOT SPECIFIED | 2.33 | Non-Compliant | Yes | - | 250 MHz | - | - | - | - | - | EAR99 | - | - | - | - | - | BUILT-IN BIAS RESISTOR RATIO IS 4.55 | 8541.21.00.75 | - | - | - | - | - | DUAL | - | GULL WING | - | NOT SPECIFIED | - | compliant | - | - | 3 | - | R-PDSO-G3 | Not Qualified | - | SINGLE WITH BUILT-IN RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | TO-236 | 0.1 A | 33 | 50 V | - | - | - | - | - | ||
BC857A Diotec Semiconductor AG | 679 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC847B-Q Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC849B Diotec Semiconductor AG | 1959 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC846C Diotec Semiconductor AG | 4664 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MPSA56 Diotec Semiconductor AG | 13083 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC808-40 Diotec Semiconductor AG | 3381 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Bipolar Small Signal | 0.8(A) | - | 25(V) | - | - | 250 | 5(V) | - | - | - | - | - | - | Surface Mount | 1 | -55C to 150C | Military | - | - | - | - | - | - | SOT-23 | - | - | - | - | No | - | - | - | - | PNP | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100(MHz) | - | 3 | - | - | - | - | Single | - | - | - | - | 0.31(W) | - | - | Not Required(W) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
2N2907A Diotec Semiconductor AG | 20000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MMBTA92 Diotec Semiconductor AG | 10735 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC817-16-Q Diotec Semiconductor AG | 9000 | - | - | Surface Mount | 78-VFBGA | - | - | - | - | - | 78-VFBGA (8x10.5) | - | - | - | W631GG8 | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC817-16-Q | Volatile | Winbond Electronics | - | - | - | - | - | - | Tray | - | , | - | - | - | Active | - | - | Obsolete | - | NOT SPECIFIED | 5.55 | - | Yes | - | - | - | -40°C ~ 95°C (TC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SDRAM - DDR3 | 1.425V ~ 1.575V | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | - | 1Gbit | - | - | - | - | 1.066 GHz | - | 20 ns | DRAM | SSTL_15 | 15ns | - | - | - | - | - | - | - | 128M x 8 | - | - | - | ||
BC337-16BK Diotec Semiconductor AG | 3984 |
| - | - | - | NO | - | - | - | - | - | - | 3 | SILICON | - | Bipolar Small Signal | 0.8(A) | - | 45(V) | - | - | 100 | 5(V) | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC337-16BK | - | Panduit Corp | - | Through Hole | 1 | -55C to 150C | Military | 150 °C | Bulk | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | TO-92 | Active | TO-92 | - | Obsolete | No | NOT SPECIFIED | 0.95 | - | Yes | NPN | 100 MHz | - | - | Box | - | - | EAR99 | - | - | - | - | - | - | 8541.21.00.95 | - | - | - | - | - | BOTTOM | - | WIRE | - | NOT SPECIFIED | - | compliant | 100(MHz) | - | 3 | - | O-PBCY-W3 | Not Qualified | - | Single | - | - | - | - | 0.625(W) | - | - | Not Required(W) | - | - | - | - | NPN | - | TO-92 | 0.8 A | 60 | 45 V | - | - | - | - | - | ||
BC847A-Q Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC847A-Q | - | Panduit Corp | 1 | - | - | - | - | - | Bulk | - | , | - | - | - | Active | - | - | Obsolete | - | NOT SPECIFIED | 5.55 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC549CBK Diotec Semiconductor AG | 1523 |
| - | - | - | NO | - | - | - | - | - | - | 3 | SILICON | D38999/26LG | Bipolar Small Signal | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC549CBK | - | Corsair | - | - | 1 | - | - | 150 °C | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | - | Active | TO-92 | - | Active | - | NOT SPECIFIED | 2.14 | - | Yes | - | 300 MHz | - | - | - | * | - | EAR99 | - | - | - | - | - | - | 8541.21.00.75 | - | - | - | - | - | BOTTOM | - | WIRE | - | NOT SPECIFIED | - | compliant | - | - | 3 | - | O-PBCY-W3 | Not Qualified | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | TO-92 | 0.1 A | 420 | 30 V | - | - | - | - | - | ||
BC549BBK Diotec Semiconductor AG | 24 |
| - | Free Hanging (In-Line) | - | NO | - | - | Circular | Aluminum | - | Thermoplastic | 3 | SILICON | DTS26G19 | - | - | - | - | - | 22D | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC549BBK | - | TE Connectivity Deutsch Connectors | - | - | 1 | - | - | 150 °C | Bag | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | - | Active | TO-92 | - | Active | - | NOT SPECIFIED | 1.56 | - | Yes | - | 300 MHz | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, DTS | - | EAR99 | Plug Housing | For Female Sockets | 66 | - | - | - | 8541.21.00.75 | Threaded | Crimp | - | - | - | BOTTOM | E | WIRE | Shielded | NOT SPECIFIED | Environment Resistant | compliant | - | Electroless Nickel | 3 | 19-35 | O-PBCY-W3 | Not Qualified | Silver | SINGLE | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | NPN | - | TO-92 | 0.1 A | 200 | 30 V | Coupling Nut | - | - | - | - | ||
BC556BBK Diotec Semiconductor AG | 20000 | - | - | - | - | NO | - | - | - | - | - | - | 3 | SILICON | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC556BBK | - | - | - | - | 1 | - | - | 150 °C | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | - | Active | TO-92 | - | - | - | NOT SPECIFIED | 1.57 | - | Yes | - | 150 MHz | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.21.00.75 | - | - | - | - | - | BOTTOM | - | WIRE | - | NOT SPECIFIED | - | compliant | - | - | 3 | - | O-PBCY-W3 | Not Qualified | - | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | TO-92 | 0.1 A | 200 | 65 V | - | - | - | - | - | ||
BC847C-Q Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC847C-Q | - | - | 1 | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | NOT SPECIFIED | 5.55 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BC337-40BK Diotec Semiconductor AG | 6174 |
| - | - | - | NO | - | - | - | - | - | - | 3 | SILICON | - | Bipolar Small Signal | 0.8(A) | - | 45(V) | - | - | 250 | 5(V) | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC337-40BK | - | Glenair | - | Through Hole | 1 | -55C to 150C | Military | 150 °C | Retail Package | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | TO-92 | Active | TO-92 | - | Active | No | NOT SPECIFIED | 1.09 | - | Yes | NPN | 100 MHz | - | - | Box | * | - | EAR99 | - | - | - | - | - | - | 8541.21.00.95 | - | - | - | - | - | BOTTOM | - | WIRE | - | NOT SPECIFIED | - | compliant | 100(MHz) | - | 3 | - | O-PBCY-W3 | Not Qualified | - | Single | - | - | - | - | 0.625(W) | - | - | Not Required(W) | - | - | - | - | NPN | - | TO-92 | 0.8 A | 170 | 45 V | - | - | - | - | - | ||
MMBTA06 Diotec Semiconductor AG | 16772 |
| - | Free Hanging (In-Line) | - | - | - | - | - | Composite | - | - | - | - | KJB6T | - | - | - | - | Gold | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Composite | Active | - | - | - | - | - | - | - | - | -65°C ~ 200°C | - | KJB | Crimp | - | Plug, Male Pins | - | 41 | - | - | - | - | Threaded | - | - | - | - | - | N (Normal) | - | Shielded | - | Environment Resistant | - | - | Electroless Nickel | - | 21-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | ||
BC856BW-AQ Diotec Semiconductor AG | 32 |
| - | - | - | - | - | 26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | Diotec Semiconductor AG | BC856BW-AQ | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | NOT SPECIFIED | 5.55 | Compliant | Yes | - | - | - | - | Bulk | - | IDT | - | Connector, IDC | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | - | - | - | - | - | - | - | - | - | - | Flat Flex | 152 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No |


Product
Brand
Articles
Tools