- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Power - Max
- Resistor - Base (R1)
- Supplier Device Package
- Transistor Type
Attribute column
Manufacturer
Diotec Semiconductor AG Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current-Collector (Ic) (Max) | Qualification | Packaging | Part Status | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Resistor - Base (R1) | Resistor - Emitter Base (R2) | Grade |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMDT5114W Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | SOT-323 | - | 100 mA | - | Bulk | Active | 200 mW | PNP - Pre-Biased | 80 @ 10mA, 5V | 100nA (ICBO) | - | 50 V | 250 MHz | 10 kOhms | 47 kOhms | - | ||
MMBTRC103SS-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | - | 100 mA | AEC-Q101 | Bulk | Active | 200 mW | NPN - Pre-Biased | 70 @ 10mA, 5V | 500nA | - | 50 V | 200 MHz | 22 kOhms | 22 kOhms | Automotive | ||
MMBTRC113SS Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | - | 100 mA | - | Bulk | Active | 200 mW | NPN - Pre-Biased | 120 @ 1mA, 5V | 100nA (ICBO) | 300mV @ 500μA, 10mA | 50 V | 250 MHz | 22 kOhms | - | - | ||
![]() MMBTRA226S Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | - | 800 mA | - | Bulk | Active | 200 mW | PNP - Pre-Biased | 56 @ 50mA, 5V | 10µA | - | - | 200 MHz | 2.2 kOhms | 10 kOhms | - | ||
![]() MMBTRA102SS Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | MMBTRA102 | 100 mA | - | Tape & Reel (TR) | Active | 200 mW | PNP - Pre-Biased | 50 @ 10mA, 5V | 500nA | - | - | 200 MHz | 10 kOhms | 10 kOhms | - | ||
![]() MMDTD141 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | - | 500 mA | - | Bulk | Active | 200 mW | NPN - Pre-Biased | 56 @ 50mA, 5V | 500nA | 300mV @ 2.5mA, 50mA | 50 V | 200 MHz | 10 kOhms | 10 kOhms | - | ||
MMBTRC102SS-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | - | 100 mA | AEC-Q101 | Bulk | Active | 200 mW | NPN - Pre-Biased | 50 @ 10mA, 5V | 500nA | - | 50 V | 200 MHz | 10 kOhms | 10 kOhms | Automotive | ||
![]() MMBTRC118SS-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | - | 100 mA | AEC-Q101 | Tape & Reel (TR) | Active | 200 mW | NPN - Pre-Biased | 33 @ 10mA, 5V | 500nA | - | 50 V | 250 MHz | 2.2 kOhms | 10 kOhms | Automotive | ||
MMBTRC101SS-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | - | 100 mA | AEC-Q101 | Bulk | Active | 200 mW | NPN - Pre-Biased | 30 @ 10mA, 5V | 500nA | 300mV @ 500μA, 10mA | 50 V | 200 MHz | 4.7 kOhms | 4.7 kOhms | Automotive | ||
MMDTC124EE-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-523 | SOT-523 | - | 30 mA | AEC-Q101 | Bulk | Active | 150 mW | NPN - Pre-Biased | 56 @ 5mA, 5V | 500nA (ICBO) | - | 50 V | 250 MHz | 22 kOhms | 22 kOhms | Automotive |


Product
Brand
Articles
Tools