- Current - Continuous Drain (Id) @ 25℃
- Mounting Type
- Packaging
- Part Status
- Supplier Device Package
- Package / Case
- Drain to Source Voltage (Vdss)
- Input Capacitance (Ciss) (Max) @ Vds
- Operating Temperature
- Rds On (Max) @ Id, Vgs
- Vgs(th) (Max) @ Id
- Configuration
Attribute column
Manufacturer
Diotec Semiconductor AG Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Drain Current-Max (ID) | Drive Voltage (Max Rds On, Min Rds On) | Ihs Manufacturer | Input Frequency | Isolation Voltage (Min) | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Elements | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Depth (mm) | Qualification | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Usage Level | Operating Temperature | Packaging | Part Status | ECCN Code | Type | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Output Voltage | Configuration | Operating Mode | Output Current | Output Power | Power - Max | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | Screening Level | DS Breakdown Voltage-Min | FET Technology | FET Feature | Input Voltage | Grade | Product Length (mm) | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
DIT095N08 Diotec Semiconductor AG | 641 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMFTN620KDW-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | MMFTN620 | 350mA (Ta) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 N-Channel (Dual) | - | - | - | 320mW (Ta) | - | 2Ohm @ 100mA, 4.5V | 1V @ 250μA | 320pF @ 30V | - | 60V | - | - | - | - | - | - | - | - | - | Automotive | - | - | ||
![]() MMFT8472DW Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | - | - | SOT-363 | - | - | - | 115mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMFTP6312D Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | SOT-26 | - | - | - | 2.3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DI028N10PQ2-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-PowerTDFN | - | TDSON-8-4 | - | - | - | 28A (Tc) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 N-Channel | - | - | - | 32.7W (Tc) | - | 21mOhm @ 7A, 10V | 2.5V @ 250μA | 1028pF @ 50V | 22nC @ 10V | 100V | - | - | - | - | - | - | - | - | - | Automotive | - | - | ||
MMBT7002DW Diotec Semiconductor | In Stock | - | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | MMBT7002 | 115mA (Ta) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 N-Channel (Dual) | - | - | - | 200mW (Ta) | - | 7.5Ohm @ 500mA, 10V | 2.5V @ 250µA | 50pF @ 25V | - | 60V | - | - | - | - | - | - | - | Logic Level Gate | - | - | - | - | ||
![]() DI080N03PQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-PowerTDFN | - | 8-QFN (5x6) | - | - | - | 80A (Tc) | - | 4.5V, 10V | - | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | 35W (Tc) | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 1.8mOhm @ 30A, 10V | 2.5V @ 250µA | 7460 pF @ 15 V | 163 nC @ 10 V | 30 V | ±20V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DI048N04PQ2-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-PowerVDFN | - | TDSON-8-4 | - | - | DI048N04 | 48A (Tc) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 N-Channel (Dual) | - | - | - | 27W (Tc) | - | 9.6mOhm @ 12A, 10V | 2.5V @ 250µA | 2270pF @ 20V | 48nC @ 10V | 40V | - | - | - | - | - | - | - | - | - | Automotive | - | - | ||
![]() MD06P115-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | SOT-26 | - | - | - | 3.1A | - | - | - | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | 1.5W | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
MMFTN138 Diotec Semiconductor AG | 13612 |
| - | - | - | YES | - | 3 | SILICON | - | - | 0.22 A | - | DIOTEC SEMICONDUCTOR AG | 47 to 440(Hz) | 3000VAC(V) | Diotec Semiconductor AG | MMFTN138 | - | Chassis | 1 | 71C | -10C | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | SOT-23 | - | 82.04(mm) | - | No | NOT SPECIFIED | 2.31 | Yes | Commercial grade | - | - | - | EAR99 | Regulated | 8541.21.00.95 | DUAL | GULL WING | NOT SPECIFIED | compliant | 3 | R-PDSO-G3 | 1 | Not Qualified | 87(%) | 24(V) | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | 4.2(A) | 100.8(W) | - | - | - | - | - | - | - | - | N-CHANNEL | TO-236 | 6 Ω | Commercial | 50 V | METAL-OXIDE SEMICONDUCTOR | - | 85 to 265(V) | - | 160.02(mm) | 24.89(mm) | ||
DIT195N08 Diotec Semiconductor AG | 1138 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
DIT100N10 Diotec Semiconductor AG | 1368 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
DI020N06D1 Diotec Semiconductor AG | 2381 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
DI003N03SQ2 Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | 8-SO | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DI038N04PQ2-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-PowerVDFN | - | PG-TDSON-8-4 | - | - | DI038N04 | 38A (Tc) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 N-Channel (Dual) | - | - | - | 31W (Tc) | - | 12mOhm @ 10A, 10V | 2.5V @ 250μA | 830pF @ 30V | 14nC @ 10V | 45V | - | - | - | - | - | - | - | - | - | Automotive | - | - | ||
![]() DI048N04PT-AQ Diotec Semiconductor | In Stock | - | - | Surface Mount | 8-PowerVDFN | - | 8-QFN (3x3) | - | - | DI048N04 | 48A (Tc) | - | 4.5V, 10V | - | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | 31W (Tc) | - | AEC-Q101 | - | - | - | - | - | -55°C ~ 150°C (TJ) | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 7.6mOhm @ 12A, 10V | 2.5V @ 250µA | 2268 pF @ 25 V | 48.5 nC @ 10 V | 40 V | ±20V | - | - | - | - | - | - | - | - | Automotive | - | - | ||
![]() DI010N03PW-AQ Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-PowerUDFN | - | 6-QFN (2x2) | - | - | - | 10A (Tc) | - | 4.5V, 10V | - | - | - | - | - | Diotec Semiconductor | - | - | - | - | - | - | - | - | - | - | - | 1.4W (Tc) | - | AEC-Q101 | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 12mOhm @ 10A, 10V | 2V @ 250µA | 1120 pF @ 15 V | 25 nC @ 10 V | 30 V | ±20V | - | - | - | - | - | - | - | - | Automotive | - | - | ||
DI018C03PT Diotec Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-PowerVDFN | - | 8-QFN (3x3) | - | - | - | 27A (Tc), 18A (Tc) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | N and P-Channel | - | - | - | 10.8W (Tc) | - | 9.3mOhm @ 15A, 10V, 30.1mOhm @ 10A, 10V | 2.5V @ 250μA | 1122pF @ 15V, 1150pF @ 20V | 12nC @ 4.5V, 20nC @ 10V | 30V | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools