- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- ECCN Code
- Weight
- Harmonized Tariff Schedule (HTS) Code
- Lifecycle Status
- Manufacturer Lifecycle Status
- Peak Reflow Temperature (Cel)
- Configuration
- Operating Temperature-Max
Attribute column
Manufacturer
Diotec Semiconductor AG Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Material | Dielectric Material | Number of Terminals | Transistor Element Material | Exterior Housing Material | Category | Date Of Intro | Diameter after shrinkage | Diameter before shrinkage | Dielectric Strength | Drain Current-Max (ID) | Gross weight | Gross Weight | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | Nominal Current | Nominal Voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Shrinkage temperature | Thickness after shrinkage | Transition Frequency-Nom (fT) | Transport Package size/quantity | Transport packaging size/quantity | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Color | Applications | Additional Feature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Configuration | Insulation Resistance | Leakage Current | Operating Mode | Case Connection | Quality Factor-Min (at L-nom) | Transistor Application | Polarity/Channel Type | Operating temperature range | JEDEC-95 Code | Sampling Rate (Per Second) | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Shrinkage ratio | Isolation Voltage | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Feedback Cap-Max (Crss) | Collector-Base Capacitance-Max | Saturation Current | Features | Operating voltage | Height | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BCX70H Diotec Semiconductor AG | In Stock | - | Datasheet | Surface Mount | Nonstandard SMD | YES | Polyolefin | Paper, Metallized | - | - | 1 | - | - | 0.75 mm | 1.5 mm | - | - | 2.25 | - | DIOTEC SEMICONDUCTOR AG | KEMET | - | - | - | - | 150 °C | - | - | - | - | - | Active | Yes | +80...+120 °C | 0.32 mm | 100 MHz | - | 105*20*16/2000 | -40°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | SMP255 | 0.500" L x 0.453" W (12.70mm x 11.50mm) | ±20% | - | Active | Solder Pads | EAR99 | Heat-shrink tubing non-combustible | - | blue | Automotive, EMI, RFI Suppression | - | 10000 pF | - | - | 260 | - | compliant | - | - | SINGLE | - | - | - | - | 630V | - | NPN | -55...+125 °C | - | 0.272" (6.90mm) | - | - | - | - | - | 0.25 W | 2 : 1 | 310V | 0.2 A | 180 | - | - | - | - | 1 | Long Life | 600 V | - | 1 m | - | AEC-Q200, X2 | ||
BCV27 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | 150 °C | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 260 | - | compliant | - | - | DARLINGTON | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | 0.25 W | - | - | 0.3 A | 20000 | - | - | - | - | 1 | - | - | - | - | - | - | ||
BSS63 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 260 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
BCV72 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | compliant | - | R-PDSO-G3 | SINGLE | - | - | - | - | - | - | NPN | - | TO-236 | - | - | - | - | - | - | 0.25 W | - | - | 0.1 A | 200 | 60 V | 0.25 V | - | 2.5 pF | 1 | - | - | - | - | - | - | ||
BCW29 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | - | - | 1 | climatic - 25/ 085/ 21 | - | - | - | 1500 (phase-phase) / 1500 (phase-ground) V | - | - | 175.50 | DIOTEC SEMICONDUCTOR AG | - | - | 3 A | 115/ 250 (50/ 60 Hz) V | - | 150 °C | - | - | - | - | - | Active | Yes | - | - | - | 42*28*23.5/100 | - | - | - | - | - | - | - | - | - | EAR99 | single-phase network filter series DL | - | - | - | - | - | - | - | 260 | 85 (housing dimensions) mm | compliant | - | - | SINGLE | 50 (at U isol.dc=500 V) MΩ min | less than 0.5 mA | - | - | - | - | PNP | - | - | - | - | - | - | - | - | 0.3 W | - | - | 0.1 A | 120 | - | - | - | - | 1 | - | - | 30 mm | - | 51 mm | - | ||
BCW30 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 260 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
BCP55 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99.03 | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | ROHS COMPLIANT, PLASTIC PACKAGE-4 | - | - | Active | Yes | - | - | - | - | 29*28*25/264 | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
BF720 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 4 | SILICON | 1 | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | SOT-223, 4 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | 50 MHz | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | - | compliant | - | R-PDSO-G4 | SINGLE | - | - | - | COLLECTOR | - | - | NPN | - | - | - | - | - | - | - | - | 1.5 W | - | - | 0.1 A | 50 | 300 V | 0.6 V | - | 1.6 pF | 1 | - | - | - | - | - | - | ||
BC860CW Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | - | - | - | , | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 260 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
BF822 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | - | - | 1 | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | 150 °C | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 260 | - | compliant | - | - | SINGLE | - | - | - | - | - | - | NPN | - | - | - | - | - | - | - | - | 0.31 W | - | - | 0.1 A | 50 | - | - | - | - | 1 | - | - | - | - | - | - | ||
BCW31 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | Yes | - | - | 100 MHz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | unknown | - | R-PDSO-G3 | SINGLE | - | - | - | - | - | - | NPN | - | TO-236 | - | - | - | - | - | - | 0.25 W | - | - | 0.1 A | 110 | 32 V | 0.25 V | - | 6 pF | 1 | - | - | - | - | - | - | ||
DI010N03PW Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 6 | SILICON | - | - | - | - | - | - | 10 A | - | - | DIOTEC SEMICONDUCTOR AG | - | 1 | - | - | 6 | 150 °C | -55 °C | PLASTIC/EPOXY | - | SQUARE | SMALL OUTLINE | Active | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | - | compliant | NOT SPECIFIED | S-PDSO-N6 | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | DRAIN | - | SWITCHING | N-CHANNEL | - | - | - | 0.012 Ω | 50 A | 30 V | 20 mJ | METAL-OXIDE SEMICONDUCTOR | 1.4 W | - | - | - | - | - | - | 105 pF | - | - | - | - | - | - | - | - | ||
MMFTN3404A Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 3 | SILICON | - | - | - | - | - | - | 5.6 A | - | - | DIOTEC SEMICONDUCTOR AG | - | 1 | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | MATTE TIN | - | - | - | - | DUAL | GULL WING | 260 | - | not_compliant | 10 | R-PDSO-G3 | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | SWITCHING | N-CHANNEL | - | TO-236 | - | 0.023 Ω | 22 A | 30 V | - | METAL-OXIDE SEMICONDUCTOR | 1.25 W | - | - | - | - | - | - | 51 pF | - | - | - | - | - | - | - | - | ||
MMFTN2362 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 3 | SILICON | - | - | - | - | - | - | 3 A | - | - | DIOTEC SEMICONDUCTOR AG | - | 1 | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | - | - | unknown | - | R-PDSO-G3 | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | SWITCHING | N-CHANNEL | - | TO-236 | - | 0.08 Ω | 12 A | 60 V | - | METAL-OXIDE SEMICONDUCTOR | 1.25 W | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | ||
DI064P04D1 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | 1 | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 260 | - | compliant | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
DI110N04PQ Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 8 | SILICON | - | - | 2020-08-21 | - | - | - | 110 A | - | - | DIOTEC SEMICONDUCTOR AG | - | 1 | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | - | - | - | - | - | - | e2 | - | - | EAR99 | - | Tin/Silver (Sn96.5Ag3.5) | - | - | AVALANCHE RATED | - | DUAL | FLAT | NOT SPECIFIED | - | compliant | NOT SPECIFIED | R-PDSO-F8 | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | DRAIN | - | SWITCHING | N-CHANNEL | - | - | - | 0.0025 Ω | 450 A | 40 V | - | METAL-OXIDE SEMICONDUCTOR | 45 W | - | - | - | - | - | - | 35 pF | - | - | - | - | - | - | - | - | ||
DI068N03PQ Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 8 | SILICON | - | - | - | - | - | - | 68 A | - | - | DIOTEC SEMICONDUCTOR AG | - | 1 | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | QFN5X6, TDSON-8, 8 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | - | - | - | - | - | - | e2 | - | - | EAR99 | - | Tin/Silver (Sn96.5Ag3.5) | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | compliant | NOT SPECIFIED | R-PDSO-F8 | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | DRAIN | - | SWITCHING | N-CHANNEL | - | - | - | 0.004 Ω | 210 A | 30 V | 80 mJ | METAL-OXIDE SEMICONDUCTOR | 25 W | - | - | - | - | - | - | 350 pF | - | - | - | - | - | - | - | - | ||
DI050N06D1 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 2 | SILICON | - | - | - | - | - | - | 50 A | - | - | DIOTEC SEMICONDUCTOR AG | - | 1 | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | AVALANCHE RATED | - | SINGLE | GULL WING | NOT SPECIFIED | - | compliant | NOT SPECIFIED | R-PSSO-G2 | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | DRAIN | - | SWITCHING | N-CHANNEL | - | TO-252AA | - | 0.011 Ω | 160 A | 65 V | 36 mJ | METAL-OXIDE SEMICONDUCTOR | 42 W | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | ||
PZT2907 Diotec Semiconductor AG | In Stock | - | Datasheet | - | - | YES | - | - | 4 | SILICON | - | - | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-223, 4 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | 200 MHz | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | - | compliant | - | R-PDSO-G4 | SINGLE | - | - | - | COLLECTOR | - | SWITCHING | PNP | - | - | - | - | - | - | - | - | 1.3 W | - | - | 0.6 A | 30 | 40 V | 1.6 V | - | 8 pF | - | - | - | - | - | - | - | ||
DI050N04PT Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools