- Reference Type
- Base Product Number
- Current - Cathode
- Current - Output
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- Supplier Device Package
- Tolerance
Attribute column
Manufacturer
Diotec Semiconductor AG PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Number of pins | Supplier Device Package | Base Product Number | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Package | Part Life Cycle Code | Qualification | RoHS | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Part Status | Terminal Finish | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Output Voltage | Output Type | Analog IC - Other Type | Current - Output | Voltage - Output (Min/Fixed) | Reference Type | Voltage - Output (Max) | Rated voltage | Current - Cathode | Profile | Saturation Current | Grade | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMTV4041 Diotec Semiconductor AG | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMTL431B (DIOTEC) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45V | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | ||
![]() MMTL431AR-Q Diotec Semiconductor AG | In Stock | - | Datasheet | gold-plated | - | - | 26 | - | - | socket | 2x13 | 2.54mm | SMT | 1.47 g | DIOTEC SEMICONDUCTOR AG | female | - | Active | - | - | Yes | 2.54mm | straight | pin strips | -40...163°C | - | - | - | e3 | - | Matte Tin (Sn) - annealed | NOT SPECIFIED | compliant | 1.5A | NOT SPECIFIED | - | - | TWO TERMINAL VOLTAGE REFERENCE | - | - | - | - | 60V | - | beryllium copper | 1 | - | 0.254µm | UL94V-0 | ||
![]() MMTL431BR Diotec Semiconductor | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | MMTL431 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape (CT) | ±0.5% | - | Active | - | - | - | - | - | - | Adjustable | - | 100 mA | 2.495V | Shunt | 36 V | - | 300 μA | - | - | - | - | - | ||
![]() MMTL431AR-AQ Diotec Semiconductor | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | MMTL431 | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | - | - | - | - | -25°C ~ 85°C (TA) | Bulk | ±0.5% | - | Active | - | - | - | - | - | - | Adjustable | - | 100 mA | 2.495V | Shunt | 36 V | - | 1 mA | - | - | Automotive | - | - |


Product
Brand
Articles
Tools