- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Mounting Styles
- RoHS
- Packaging
- Number of Positions
- Termination Style
- Current Rating
Attribute column
Manufacturer
Diptronics DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Actuator | Actuator Style | Brand | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Terminal Arrangement | Voltage Rating DC | Packaging | Series | JESD-609 Code | ECCN Code | Number of Positions | Terminal Finish | HTS Code | Subcategory | Packing Method | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact Form | Product Type | Illumination Color | Contact (DC) Max Rating R Load | Number of Switch Sections | Switch Action | Output Code | Lamp Type | Mounting Angle | Product Category | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NPM-10-V-T/R Diptronics | In Stock | - | - | - | - | - | - | Piano | Diptronics | - | - | 700 | - | Non-Illuminated | Diptronics | - | + 85 C | - 20 C | PCB Mount | - | - | - | Details | - | - | 24 VDC | Reel | - | - | - | 10 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | SMD/SMT | - | - | - | - | - | - | DIP | SPST | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | ||
![]() NDPL-09V Diptronics | In Stock | - | - | - | - | - | Piano | Raised Side Actuator | Diptronics | - | - | 19 | DIPTRONICS MANUFACTURING INC | Non-Illuminated | Diptronics | NDPL-09V | + 85 C | - 40 C | PCB Mount | - | Contact Manufacturer | 5.75 | Details | - | - | 24 VDC | Tube | NDP | - | - | 9 Position | - | - | Switches | - | 2.54 mm | compliant | 25 mA | Solder Pin | - | - | - | - | - | - | DIP | SPST | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | ||
![]() R7V3H-10RA-V-B Diptronics | In Stock | - | - | - | - | - | Cross Slot | Slotted | Diptronics | 250 VAC | - | 60 | - | Non-Illuminated | Diptronics | - | + 80 C | - 30 C | - | - | - | - | Details | - | - | - | Tube | R7 | - | - | 10 Position | - | - | Switches | - | - | - | 25 mA | Through Hole | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Real | - | - | Coded Rotary Switches | - | - | - | ||
![]() NPMR-10-V-T/R Diptronics | In Stock | - | - | - | - | - | - | Piano | Diptronics | - | - | 700 | - | Non-Illuminated | Diptronics | - | + 85 C | - 20 C | PCB Mount | - | - | - | Details | - | - | 24 VDC | Reel | - | - | - | 10 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | SMD/SMT | - | - | - | - | - | - | DIP | - | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | ||
![]() R7H3-10RB-V-B Diptronics | In Stock | - | - | - | - | - | Rotary | Rotary | Diptronics | 250 VAC | - | 63 | - | Non-Illuminated | Diptronics | - | + 80 C | - 30 C | - | - | - | - | Details | - | - | - | Tube | R7 | - | - | 10 Position | - | - | Switches | - | - | - | 25 mA | Through Hole | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Real | - | - | Coded Rotary Switches | - | - | - | ||
![]() NDIR-12H-V Diptronics | In Stock | - | - | Gold over Nickel | - | - | Raised | Recessed | Diptronics | - | - | 15 | - | Non-Illuminated | Diptronics | - | + 85 C | - 20 C | PCB Mount | - | - | - | Details | - | - | 24 VDC | Tube | NDIR | - | - | 12 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | Through Hole | - | - | - | - | - | - | DIP | SPST | DIP Switches | - | - | - | - | - | - | Straight | DIP Switches / SIP Switches | - | - | - | ||
![]() NDSR-06V Diptronics | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | Slide | Recessed | Diptronics | - | 2000 Cycle(s) | 27 | DIPTRONICS MANUFACTURING INC | Non-Illuminated | Diptronics | NDSR-06V | + 85 C | - 40 C | PCB Mount | ROHS COMPLIANT | Contact Manufacturer | 5.76 | Details | Yes | - | 24 VDC | Tube | NDS | e4 | EAR99 | 6 Position | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.65 | Switches | TUBE | 2.54 mm | compliant | 25 mA | Solder Pin | 16.6 mm | 9.9 mm | SPST | 0.025 A | 24 V | SOLDER | DIP | SPST | DIP Switches | - | - | 6 | LATCHED | - | - | - | DIP Switches / SIP Switches | - | - | 5.85 mm | ||
![]() RM4AF-10R-V-B Diptronics | In Stock | - | - | - | - | - | Rotary | Rotary | Diptronics | 250 VAC | - | 48 | - | Non-Illuminated | Diptronics | - | + 80 C | - 25 C | PCB Mount | - | - | - | Details | - | 4 x 1 | 24 VDC | Tube | - | - | - | 10 Position | - | - | Switches | - | - | - | 25 mA | SMD/SMT | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Real | - | - | Coded Rotary Switches | 10 mm | 10 mm | - | ||
![]() R7V3-16RB-V-B Diptronics | In Stock | - | - | - | - | - | Cross Slot | Slotted | Diptronics | 250 VAC | - | 60 | - | Non-Illuminated | Diptronics | - | + 80 C | - 30 C | - | - | - | - | Details | - | - | - | Tube | R7 | - | - | 16 Position | - | - | Switches | - | - | - | 25 mA | Through Hole | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Real | - | - | Coded Rotary Switches | - | - | - | ||
![]() RM4AF-16R-V-B Diptronics | In Stock | - | - | - | - | - | Rotary | Rotary | Diptronics | 250 VAC | - | 48 | - | Non-Illuminated | Diptronics | - | + 80 C | - 25 C | PCB Mount | - | - | - | Details | - | 4 x 1 | 24 VDC | Tube | - | - | - | 16 Position | - | - | Switches | - | - | - | 25 mA | SMD/SMT | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Real | - | - | Coded Rotary Switches | 10 mm | 10 mm | - | ||
![]() EMR-09-T-V Diptronics | In Stock | - | - | Gold | - | - | - | Recessed | Diptronics | - | - | 21 | - | Non-Illuminated | Diptronics | - | + 85 C | - 20 C | PCB Mount | - | - | - | Details | - | - | 24 VDC | Tube | EMR | - | - | 9 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | Gull Wing Lead | - | - | - | - | - | - | DIP | SPST | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | ||
![]() RH4HAF-10R-V-B Diptronics | In Stock | - | - | - | - | - | Rotary | Rotary | Diptronics | 250 VAC | - | 48 | - | Non-Illuminated | Diptronics | - | + 80 C | - 25 C | PCB Mount | - | - | - | Non-Compliant | - | 4 x 2 | 24 VDC | Tube | - | - | - | 10 Position | - | - | Switches | - | - | - | 25 mA | Through Hole | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Real | - | - | Coded Rotary Switches | 10 mm | 10 mm | - | ||
![]() R7V3H-16RB-V-B Diptronics | In Stock | - | - | - | - | - | Cross Slot | Slotted | Diptronics | 250 VAC | - | 60 | - | Non-Illuminated | Diptronics | - | + 80 C | - 30 C | - | - | - | - | Details | - | - | - | Tube | R7 | - | - | 16 Position | - | - | Switches | - | - | - | 25 mA | Through Hole | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Real | - | - | Coded Rotary Switches | - | - | - | ||
![]() SIP-10A-V Diptronics | In Stock | - | - | - | - | - | - | - | Diptronics | - | - | 16 | - | Non-Illuminated | Diptronics | - | + 80 C | - 30 C | PCB Mount | - | - | - | Details | - | - | 5 VDC | Tube | SIP | - | - | 10 Position | - | - | Switches | - | 2.54 mm | - | 10 mA | Solder Pin | - | - | - | - | - | - | DIP | - | DIP Switches | - | - | - | - | - | - | Right Angle | DIP Switches / SIP Switches | - | - | - | ||
![]() TIMR-10-T-V-T/R Diptronics | In Stock | - | - | - | - | - | Slide | Slide | Diptronics | - | - | 900 | - | Non-Illuminated | Diptronics | - | + 85 C | - 20 C | PCB Mount | - | - | - | Details | - | - | 24 VDC | Reel | - | - | - | 10 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | SMD/SMT | - | - | - | - | - | - | DIP | - | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | ||
![]() TIM-10-V-T/R Diptronics | In Stock | - | - | - | - | - | Slide | Slide | Diptronics | - | - | 900 | - | Non-Illuminated | Diptronics | - | + 85 C | - 20 C | PCB Mount | - | - | - | Details | - | - | 24 VDC | Reel | - | - | - | 10 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | SMD/SMT | - | - | - | - | - | - | DIP | - | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | ||
![]() R7V3-10RA-V-B Diptronics | In Stock | - | - | - | - | - | Cross Slot | Slotted | Diptronics | 250 VAC | - | 60 | - | Non-Illuminated | Diptronics | - | + 80 C | - 30 C | - | - | - | - | Details | - | - | - | Tube | R7 | - | - | 10 Position | - | - | Switches | - | - | - | 25 mA | Through Hole | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | Real | - | - | Coded Rotary Switches | - | - | - | ||
![]() TIM-04-V-T/R Diptronics | In Stock | - | - | - | - | - | Slide | Slide | Diptronics | - | - | 900 | - | Non-Illuminated | Diptronics | - | + 85 C | - 20 C | PCB Mount | - | - | - | Details | - | - | 24 VDC | Reel | - | - | - | 4 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | SMD/SMT | - | - | - | - | - | - | DIP | 4PST | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | ||
![]() TIM-08-V-T/R Diptronics | In Stock | - | - | - | - | - | Slide | Slide | Diptronics | - | - | 900 | - | Non-Illuminated | Diptronics | - | + 85 C | - 20 C | PCB Mount | - | - | - | Details | - | - | 24 VDC | Reel | - | - | - | 8 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | SMD/SMT | - | - | - | - | - | - | DIP | - | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - | ||
![]() TII-04-V Diptronics | In Stock | - | - | - | - | - | Slide | Raised | Diptronics | - | - | 41 | - | Non-Illuminated | Diptronics | - | + 85 C | - 20 C | PCB Mount | - | - | - | Details | - | - | 24 VDC | Tube | - | - | - | 4 Position | - | - | Switches | - | 2.54 mm | - | 25 mA | Through Hole | - | - | - | - | - | - | DIP | - | DIP Switches | - | - | - | - | - | - | - | DIP Switches / SIP Switches | - | - | - |