- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Actuator Length
- Actuator Type
- ActuatorColor
- Additional Feature
- Body Breadth
- Body Color
- Body Height
Attribute column
Manufacturer
Diptronics Programmable Display Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | ActuatorColor | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | ECCN Code | Number of Positions | Additional Feature | HTS Code | Reach Compliance Code | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Action | Solderability | Body Color | Terminal Length | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1188E-1W3-Q-T/R Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | DIPTRONICS MANUFACTURING INC | - | - | Active | - | EAR99 | - | - | 8536.50.70.00 | compliant | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | ||
![]() DS-10B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS-08B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSYHL-61N-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | BROWN | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | 70 °C | -25 °C | Contact Manufacturer | - | EAR99 | - | UL | 8536.50.70.00 | compliant | 6.1976 mm | 5.9944 mm | PUSHBUTTON | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | 0.05A@12VDC | 4 | VERTICAL | HAND | BLACK | 0.138 inch | 2.0066 mm | 0.019 inch | ||
![]() DS-04K-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSYHL-62K-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | BLACK | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | 70 °C | -25 °C | Contact Manufacturer | - | EAR99 | - | UL | 8536.50.70.00 | compliant | 6.1976 mm | 5.9944 mm | PUSHBUTTON | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | 0.05A@12VDC | 4 | VERTICAL | HAND | BLACK | 0.138 inch | 2.0066 mm | 0.043 inch | ||
![]() DA-04B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA-05K-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA-09-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-RIGHT ANGLE | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | 85 °C | -40 °C | Obsolete | Yes | EAR99 | 9 | UL | 8536.50.70.00 | compliant | 24.2316 mm | 9.8806 mm | SLIDE | SPST | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | 0.025A@24VDC | 9 | HORIZONTAL | - | BLACK | 0.126 inch | 8.7376 mm | 0.043 inch | ||
![]() DA-02K-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA-05-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-RIGHT ANGLE | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | 85 °C | -40 °C | Obsolete | Yes | EAR99 | 5 | UL | 8536.50.70.00 | compliant | 14.0716 mm | 9.8806 mm | SLIDE | SPST | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | 0.025A@24VDC | 5 | HORIZONTAL | - | BLACK | 0.126 inch | 8.7376 mm | 0.043 inch | ||
![]() DS-09-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | 85 °C | -40 °C | Obsolete | Yes | EAR99 | 9 | UL | 8536.50.70.00 | compliant | 24.2316 mm | 9.8806 mm | SLIDE | SPST | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | 0.025A@24VDC | 9 | HORIZONTAL | - | BLACK | 0.126 inch | 5.9944 mm | 0.043 inch | ||
![]() DSR-03-T-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | - | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | - | PHOSPHOR BRONZE | GOLD OVER NICKEL | WHITE | 500VAC V | 2000 Cycle(s) | DIPTRONICS MANUFACTURING INC | 85 °C | -40 °C | Obsolete | Yes | EAR99 | 3 | UL | 8536.50.70.00 | compliant | 8.9916 mm | 9.8806 mm | SLIDE | SPST | 0.05 mΩ | 100000000 Ω | 0.025 A | EPOXY | 24 V | SOLDER | - | 0.025A@24VDC | 3 | HORIZONTAL | - | BLACK | 0.126 inch | 5.9944 mm | 0.043 inch | ||
![]() DS-06B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSYHL-62R-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | RED | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | 70 °C | -25 °C | Contact Manufacturer | - | EAR99 | - | UL | 8536.50.70.00 | compliant | 6.1976 mm | 5.9944 mm | PUSHBUTTON | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | 0.05A@12VDC | 4 | VERTICAL | HAND | BLACK | 0.138 inch | 2.0066 mm | 0.043 inch | ||
![]() DTS-32Y-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | DIPTRONICS MANUFACTURING INC | - | - | Active | - | EAR99 | - | - | 8536.50.70.00 | compliant | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | ||
![]() DS-04B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS-03B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSYHL-62N-V Diptronics Manufacturing Inc | In Stock | - | Datasheet | NO | THROUGH HOLE-STRAIGHT | STEEL | THERMOPLASTIC | SILVER | STAINLESS STEEL | BRASS | STAINLESS STEEL | SILVER | BROWN | 250VAC V | 200000 Cycle(s) | DIPTRONICS MANUFACTURING INC | 70 °C | -25 °C | Contact Manufacturer | - | EAR99 | - | UL | 8536.50.70.00 | compliant | 6.1976 mm | 5.9944 mm | PUSHBUTTON | SPST | 0.1 mΩ | 100000000 Ω | 0.05 A | - | 12 V | SOLDER | - | 0.05A@12VDC | 4 | VERTICAL | HAND | BLACK | 0.138 inch | 2.0066 mm | 0.043 inch | ||
![]() DS-05B-V Diptronics Manufacturing Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |