- Brand
- Illuminated
- Manufacturer
- Product Type
- Subcategory
- Illumination Color
- Lamp Type
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Current Rating
- Mounting Styles
Attribute column
Manufacturer
Diptronics Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Actuator | Brand | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operation Direction | Package | Part # Aliases | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Subcategory | Current Rating | Termination Style | Failure Rate | Switch Function | Lead Spacing | Voltage | Lead Style | Contact Form | Operating Force | Product Type | Illumination Color | Product | Lamp Type | Features | Product Category | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TE-MRLC-V-T/R Diptronics | In Stock | - | - | - | - | - | Diptronics | - | 2000 | Non-Illuminated | Diptronics | + 70 C | - | - 20 C | PCB Mount | 0.66 mm | Right Angle | - | 104-TEMLC19-EV | - | Details | - | 20 VDC | - | Cut Tape | TE-MR | - | - | - | - | - | - | Switches | 50 mA | SMD/SMT | - | - | - | - | - | SPST | 35 gf | Detector Switches | - | - | - | - | Detector Switches | - | - | - | 7.6 mm | 4.7 mm | - | - | - | ||
![]() TE-H-V Diptronics | In Stock | - | - | - | - | - | Diptronics | - | 72 | Non-Illuminated | Diptronics | + 70 C | - | - 20 C | PCB Mount | 2 mm | Straight | - | 104-TE800-EV | - | Details | - | 5 VDC | - | Tube | TE | - | - | - | - | - | - | Switches | 5 mA | Through Hole | - | - | - | - | - | SPST | 35 gf | Detector Switches | - | - | - | - | Detector Switches | - | - | - | 6.5 mm | 3.9 mm | - | - | - | ||
![]() BTE-Q-T/R Diptronics | In Stock | - | - | - | - | - | Diptronics | - | 2600 | Non-Illuminated | DALE RESISTOR | - | - | - | PCB Mount | 1.03 mm | Vertical | - | - | - | NO | - | - | - | Reel | BTE | - | - | - | - | - | - | Switches | 1 mA | Solder Pad | - | - | - | - | - | - | 50 gf | Detector Switches | - | - | - | - | Detector Switches | - | - | - | - | - | - | - | - | ||
![]() MS7-2P1EJWGV Diptronics | In Stock | - | - | Ni barrier with tin lead plated finish termination | - | Plunger | Diptronics | - | 500 | Non-Illuminated | VITRAMON | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Y | - | 12 VDC, 24 VDC | - | 7in reel / plastic tape | - | - | ±10% | - | Micro Switch | - | 33nF | Switches | 1 A, 2 A | Solder Terminal | - | ON - OFF | - | 50Vdc | - | SPDT | 75 gf | Snap Action Switches | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | 1.7 mm | - | ||
![]() MS7-2P1BKWGV Diptronics | In Stock | - | - | Ni barrier with tin lead plated finish termination | - | Plunger | Diptronics | - | 500 | Non-Illuminated | VITRAMON | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Y | - | +/- 12 VDC, +/- 24 VDC | - | 7in reel / paper tape | - | - | ±10% | - | Micro Switch | - | 33nF | Switches | +/- 1 A, +/- 2 A | Solder Terminal | - | - | - | 250Vdc | - | SPDT | 75 gf | Snap Action Switches | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | 1.7 mm | - | ||
![]() MS7-2L71EJWGV Diptronics | In Stock | - | - | - | - | Lever | Diptronics | - | 500 | Non-Illuminated | DALE RESISTOR | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | NO | - | 12 VDC, 24 VDC | - | Bulk | - | - | - | - | Micro Switch | - | - | Switches | 1 A, 2 A | Solder Terminal | - | ON - OFF | - | - | - | SPDT | 50 gf | Snap Action Switches | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | 20 mm | - | ||
![]() ESK-P3JHGV Diptronics | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | Diptronics | - | - | Non-Illuminated | Diptronics | + 85 C | Vishay Vitramon | - 40 C | PCB Mount | 5.1 mm | Vertical | Tape & Reel (TR) | - | Active | Details | 500V | 5 VDC | -55°C ~ 150°C | - | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±2% | C0G, NP0 | - | Automotive | 3300 pF | Switches | 1 mA | Through Hole | - | - | - | - | - | - | 160 gf | Detector Switches | - | - | - | - | Detector Switches | - | - | - | - | - | 0.086 (2.18mm) | - | AEC-Q200 | ||
![]() MS7-2S51EKWGV Diptronics | In Stock | - | - | - | - | Roller Lever | Diptronics | - | 500 | Non-Illuminated | Diptronics | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | 12 VDC, 24 VDC | - | Bulk | - | - | - | - | Micro Switch | - | - | Switches | 1 A, 2 A | Solder Terminal | - | ON - OFF | - | - | - | SPDT | 66 gf | Snap Action Switches | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | 15 mm | - | ||
![]() HTE12CQR Diptronics | In Stock | - | - | - | - | - | Diptronics | - | 3000 | Non-Illuminated | Diptronics | - | - | - | PCB Mount | 2 mm | Horizontal | - | - | - | Details | - | - | - | Reel | HTE | - | - | - | - | - | - | Switches | 10 mA | SMD/SMT | - | - | - | - | - | - | 150 gf | Detector Switches | - | - | - | - | Detector Switches | - | - | - | - | - | - | - | - | ||
![]() ELUPFCQR Diptronics | In Stock | - | - | - | - | - | Diptronics | - | 2000 | Non-Illuminated | Diptronics | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | Details | - | 5 VDC | - | Reel | - | - | - | - | - | - | - | Switches | 1 mA | SMD/SMT | - | - | - | - | - | - | 35 gf | Detector Switches | - | - | - | - | Detector Switches | - | - | - | - | - | - | - | - | ||
![]() MS4-5L13RSGQ Diptronics | In Stock | - | - | - | - | Lever | Diptronics | - | 500 | Non-Illuminated | Diptronics | - | - | - | PCB Mount | - | - | - | - | - | Details | - | 30 VDC | - | Bulk | - | - | - | - | Micro Switch | - | - | Switches | 500 mA | Solder Lug | - | OFF - (ON) | - | - | - | SPST-NO | 0.5 N | Snap Action Switches | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() MS4-5L13LSGQ Diptronics | In Stock | - | - | - | - | Lever | Diptronics | - | 500 | Non-Illuminated | Diptronics | - | - | - | PCB Mount | - | - | - | - | - | Details | - | 30 VDC | - | Bulk | - | - | - | - | Micro Switch | - | - | Switches | 500 mA | Solder Lug | - | OFF - (ON) | - | - | - | SPST-NO | 0.5 N | Snap Action Switches | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() MS1-3S23HGV Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS2-5R21WGV Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FTE-1CA-V-T/R Diptronics | 2301 | - | - | - | - | - | Diptronics | 1 mA | 3000 | Non-Illuminated | Diptronics | - | - | - | PCB Mount | 2 mm | Horizontal | - | - | - | Details | - | 5 VDC | - | Reel | FTE | - | - | - | - | - | - | Switches | 1 mA | SMD/SMT | - | - | - | - | - | - | 105 gf | Detector Switches | - | - | - | - | Detector Switches | - | 2 mm | - | 5.5 mm | 4 mm | - | - | - | ||
![]() JTE1QR Diptronics | In Stock | - | - | - | - | - | Diptronics | - | 1800 | Non-Illuminated | Diptronics | + 85 C | - | - 40 C | PCB Mount | 0.3 mm | Straight | - | 101-J1QR-EV | - | Details | - | 5 VDC | - | Cut Tape | JTE | - | - | - | - | - | - | Switches | 10 mA | SMD/SMT | - | - | - | - | - | SPST | 36 gf | Detector Switches | - | - | - | - | Detector Switches | - | 2.25 mm | - | 4.7 mm | 3.5 mm | - | - | - | ||
![]() MS7-2P1BJL1GV Diptronics | In Stock | - | - | - | - | Plunger | Diptronics | - | 500 | Non-Illuminated | Diptronics | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | Details | - | +/- 12 VDC, +/- 24 VDC | - | Bulk | - | - | - | - | Micro Switch | - | - | Switches | +/- 1 A, +/- 2 A | Solder Pin, Left Angle | - | - | - | - | - | SPDT | 75 gf | Snap Action Switches | - | Switch | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | 1.7 mm | - | ||
![]() MS1-01L52WGV Diptronics | In Stock | - | - | - | - | - | Diptronics | - | 500 | Non-Illuminated | Diptronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() MS1-3L22WGV Diptronics | In Stock | - | - | - | - | - | Diptronics | - | 500 | Non-Illuminated | Diptronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | ||
![]() ELUFCQR Diptronics | In Stock | - | - | - | - | - | Diptronics | - | 2000 | Non-Illuminated | Diptronics | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | Details | - | 5 VDC | - | Reel | - | - | - | - | - | - | - | Switches | 1 mA | SMD/SMT | - | - | - | - | - | - | 35 gf | Detector Switches | - | - | - | - | Detector Switches | - | - | - | - | - | - | - | - |