- Product Type
- Subcategory
- Brand
- Manufacturer
- Product Category
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Illuminated
- Termination Style
- Current Rating
- Mounting Styles
Attribute column
Manufacturer
Diptronics Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Material | Housing Material | Shape | Package Cooled | Material Finish | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Actuator | ActuatorColor | Base Product Number | Brand | Cap Color | Case Code - in | Case Code - mm | CCT(K) | Contact Finish Mating | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Ihs Manufacturer | Illuminated | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Stem Height | Temperature-Test | Torque-Screw | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Subcategory | Power Rating | Pitch | Technology | Orientation | Reach Compliance Code | Current Rating | Shell Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Failure Rate | Switch Function | Contact Resistance | Wire Gauge | Configuration | Contact Current(DC)-Max | Voltage | Contact Voltage(DC)-Max | Termination Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Levels | Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Viewing Angle | Max Voltage Rating (DC) | Current - Test | Switch Type | Contact Form | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Operating Force | Positions Per Level | Current - Max | Lens Type | Product Type | Mating Orientation | Wire Termination | Illumination Color | Screw Thread | Contact (DC) Max Rating R Load | Light Emitting Surface (LES) | Wavelength | Control Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Lamp Type | Features | Terminal Length | Product Category | Travel | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Body Height | Actuator Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTL-613S-V-T/R Diptronics | In Stock | - | - | - | - | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | - | - | - | - | - | - | Round | - | - | Diptronics | - | - | - | - | - | - | 30000 Cycle(s) | 900 | No | APEM COMPONENTS INC | Non-Illuminated | - | Diptronics | LTL-613S-V-T/R | - | + 85 C | - | - 40 C | Straight | SMD/SMT | 85 °C | -40 °C | - | 101-L613S-EV | Active | - | - | 5.74 | Details | Yes | - | - | - | - | - | - | 12 VDC | - | - | Cut Tape | LTL-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | Switches | - | - | - | - | compliant | 50 mA | - | J Form Lead | 5.9944 mm | 5.9944 mm | PUSHBUTTON | - | OFF - (ON) | - | - | - | 0.05 A | - | 12 V | SOLDER | - | - | - | - | - | - | - | - | - | - | KEYPAD SWITCH | SPST | - | - | 350 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 1.3 mm | - | - | 5 mm | - | 6 mm | 6 mm | 3.5052 mm | 0.059 inch | - | ||
![]() ML4L12GQR Diptronics | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | - | Steel, Stainless | Steel - Zinc Plated | Square | - | TA | Diptronics | - | - | - | - | - | - | - | 2500 | No | - | Illuminated | - | Diptronics | - | - | + 85 C | Amphenol Anytek | - 40 C | Straight | SMD/SMT | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | 0.056615 oz | 12 VDC | - | -40°C ~ 115°C | Cut Tape | TA | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | Switches | - | 0.200 (5.08mm) | - | - | - | 50 mA | - | Solder Pad | - | - | - | - | ON - OFF | - | 14-22 AWG | - | - | 300 V | - | - | - | - | - | 1 | 15 A | - | - | - | - | - | - | DPST | - | - | 160 gf | 4 | - | - | Tactile Switches | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | M3 | - | - | - | - | - | - | - | - | Interlocking (Side) | - | Tactile Switches | 0.25 mm | - | - | 2 mm | - | 4.9 mm | 4.9 mm | - | - | - | ||
![]() ML8-A03GQA-0 Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | Diptronics | - | - | - | - | - | - | - | 120 | - | - | Illuminated | - | Diptronics | - | - | + 85 C | PEI-Genesis | - 40 C | Right Angle | Through Hole | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 30 VDC | - | - | Tray | * | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | - | Solder Pin | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | 250 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 1.5 mm | - | - | 8.7 mm | - | - | - | - | - | - | ||
![]() ML8-A03RQA-0 Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Square | - | - | Diptronics | - | - | - | - | - | - | - | 120 | - | - | Illuminated | - | Diptronics | - | - | + 85 C | - | - 40 C | Right Angle | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 30 VDC | - | - | Tray | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | 2 | - | - | - | - | - | - | Switches | - | - | - | - | - | 100 mA | - | Solder Pin | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | - | - | - | - | - | - | - | - | DPDT | - | - | 250 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | Tactile Switches | 1.5 mm | - | -- | 8.7 mm | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() PL3-AC-V-T/R Diptronics | In Stock | - | - | - | - | Panel Mount, Through Hole | - | - | Flange | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | Diptronics | - | - | - | - | Gold | Copper Alloy | - | 900 | - | - | Non-Illuminated | - | Diptronics | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | Metal | Active | - | Details | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Reel | 806 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | - | - | Silver | - | Threaded | Switches | - | - | - | A | - | 10 mA | Nickel/PTFE | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 gf | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | Lever and Push | - | - | - | - | - | - | Multi-Directional Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() ML4-L12YQR Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Square | - | - | Diptronics | - | - | - | - | - | - | - | 2500 | - | - | Illuminated | - | Diptronics | - | - | + 85 C | - | - 40 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 12 VDC | - | - | Reel | pushPIN™ | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | Yellow | - | - | Switches | - | - | - | - | - | 50 mA | - | Solder Pad | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | Push Pin | 0.472 (12.00mm) | 8.17°C/W @ 100 LFM | - | - | - | - | - | - | - | - | DPST | - | - | 160 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | Tactile Switches | 0.25 mm | - | -- | - | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | - | ||
![]() DTS-24R-V Diptronics | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Diptronics | Red | - | - | - | - | - | - | 500 | No | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - | - 25 C | Straight | Through Hole | - | - | - | 101-TS6211T2602AC-EV | - | - | - | - | Details | - | - | 3.8 mm | - | - | - | - | 12 VDC | - | - | Bulk | DTS | - | - | - | - | - | - | - | Basic Switch | - | - | - | - | - | Red | - | - | Switches | - | - | - | - | - | 50 mA | - | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 260 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Tactile Switches | 0.35 mm | - | - | 7.3 mm | - | 12 mm | 12 mm | - | - | - | ||
![]() TA3-2W2K-V-T/R Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Diptronics | - | - | - | - | - | - | - | 550 | - | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - | - 25 C | Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | 2.8 mm | - | - | - | - | 12 VDC | - | - | Cut Tape | TA3 | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | Switches | - | - | - | - | - | 50 mA | - | Solder Pad | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 185 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 0.15 mm | - | - | - | - | - | - | - | - | - | ||
![]() DTSM-644R-V-B Diptronics | In Stock | - | - | Silver | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Diptronics | Red | - | - | - | - | Stainless Steel | 40 kcycles | 77 | No | - | Non-Illuminated | - | Diptronics | - | - | + 70 C | - | - 25 C | Straight | SMD/SMT | - | - | - | - | - | - | - | - | Compliant | - | - | 3.8 mm | - | - | - | 0.020031 oz | 12 VDC | - | - | Tube | DTSM | - | - | - | - | Gull Wing | - | - | Basic Switch | - | - | 70 °C | -30 °C | - | Red | - | - | Switches | - | - | - | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | OFF - (ON) | 100 mΩ | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 12 V | - | - | SPST | - | - | 2.55 N | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | Tactile Switches | 0.25 mm | - | - | 7.3 mm | - | 6 mm | 6 mm | - | - | No | ||
![]() DTSP-24R-V Diptronics | In Stock | - | - | Silver | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | Rectangular | RED | - | Diptronics | Red | - | - | - | - | - | 100000 Cycle(s) | 500 | No | APEM COMPONENTS INC | Non-Illuminated | - | Diptronics | DTSP-24R-V | DTS(A)-2 | + 70 C | - | - 25 C | Straight | Through Hole | 70 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | 12 VDC | - | - | Bulk | DTSP | - | - | - | - | - | - | - | Basic Switch | - | - | - | - | - | Red | - | - | Switches | - | - | - | - | compliant | 50 mA | - | Snap-In | 12.0142 mm | 12.0142 mm | PUSHBUTTON | - | OFF - (ON) | - | - | - | 0.5 A | - | 12 V | SOLDER | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 260 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 0.138 inch | Tactile Switches | 0.35 m | - | - | 7.3 mm | - | 12 mm | 12 mm | 3.5052 mm | 0.118 inch | - | ||
![]() TMG-524-V-T/R Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | 1 | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | 38999 | - | - | - | - | Cut Tape | D38999 III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | ||
![]() DTSA-61N-S-Q Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Amphenol Aerospace | Brown | - | - | - | - | - | - | 1 | No | - | Non-Illuminated | - | Amphenol | - | - | - | - | - | Right Angle | Through Hole | - | - | - | - | - | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | - | 38999 | - | 12 VDC | - | - | Cut Tape | LJT | - | - | - | - | - | - | - | - | - | - | - | - | - | Brown | - | - | Circular Connectors | - | - | - | - | - | 50 mA | - | Solder Pin | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | 160 gf | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | 3.15 mm | - | 7.4 mm | 6.55 mm | - | - | - | ||
![]() DTST-644N-V Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | 1 | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 38999 | - | - | - | - | Cut Tape | D38999 III | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | ||
![]() ML6H5R42WVA Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Diptronics | - | - | - | - | - | - | - | 100 | - | - | Illuminated | - | Diptronics | - | - | + 85 C | - | - 40 C | Straight | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 12 VDC | - | - | Tray | ML6-H5 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Switches | - | - | - | - | - | 50 mA | - | Solder Pin | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | 160 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | 9.9 mm | - | - | - | - | - | - | ||
![]() TAEF-25S-V-T/R Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Diptronics | - | - | - | - | - | - | - | 2700 | - | - | Non-Illuminated | - | Diptronics | - | - | + 85 C | - | - 40 C | Straight | SMD/SMT | - | - | - | 101-TF25S-EV | - | - | - | - | Details | - | - | - | - | - | - | 0.034463 oz | 12 VDC | - | - | Cut Tape | TAE | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Salmon | - | - | Switches | - | - | - | - | - | 50 mA | - | Solder Pad | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 450 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 0.45 mm | - | - | 1.7 mm | - | 6 mm | 3.8 mm | - | - | - | ||
![]() TLLM-63AWS-V-T/R Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | Diptronics | - | - | - | - | - | - | - | 450 | - | - | Illuminated | - | Diptronics | - | - | + 70 C | - | - 25 C | Straight | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 12 VDC | - | - | Reel | TLLM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | 50 mA | - | Solder Pad | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | - | - | 260 gf | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 0.2 mm | - | - | - | - | - | - | - | - | - | ||
![]() ML9-M4BQR Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | - | ITT Cannon | - | - | - | - | - | - | - | 1 | - | - | Illuminated | - | ITT Cannon | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | 155851-0108 | - | - | - | - | Details | - | - | - | - | - | - | - | 32 VDC | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 400 gf | - | - | - | Circular MIL Spec Connector | - | - | Blue | - | - | - | - | - | - | - | - | LED | - | - | Circular MIL Spec Connector | 0.45 mm | - | - | 6 mm | - | 8.4 mm | 8 mm | - | - | - | ||
![]() DTSJW-65N-V-T/R Diptronics | In Stock | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | Royalohm | Brown | 0603 | 1608 | - | - | - | - | 5000 | No | - | Non-Illuminated | - | Royalohm | - | - | + 155 C | - | - 55 C | Straight | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.000065 oz | 12 VDC | 75 V | - | Reel | High Precision Thin Film | - | 0.1 % | - | - | - | 25 PPM / C | - | High-Precision Thin Film Chip Resistors | 115 Ohms | - | - | - | - | Brown | - | - | Resistors | 100 mW (1/10 W) | - | Thin Film | - | - | 50 mA | - | SMD/SMT | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 180 gf | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | 0.45 mm | - | - | 0.45 mm | - | 1.6 mm | 0.8 mm | - | - | - | ||
![]() ML9-MP4YQR Diptronics | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Square | - | - | Diptronics | - | - | - | - | - | - | - | 650 | No | - | Illuminated | - | Diptronics | - | - | - | Vishay Dale | - | Straight | SMD/SMT | - | - | Bulk | - | - | - | Obsolete | - | Details | - | - | - | - | - | - | - | 32 VDC | - | -65°C ~ 225°C | Cut Tape | CP | 0.875 L x 0.375 W (22.22mm x 9.52mm) | ±5% | - | 2 | - | ±300ppm/°C | - | - | 3.9 kOhms | - | - | - | Metal Oxide Film | White | 5W | - | Switches | - | - | - | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | 400 gf | - | - | - | Tactile Switches | - | - | Yellow | - | - | - | - | - | - | - | - | LED | Flame Proof, Safety | - | Tactile Switches | - | - | - | 6 mm | - | 8.4 mm | 8 mm | - | - | - | ||
![]() ML9-MP4AQR Diptronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Square | - | CHM-9-30 | Diptronics | - | - | - | 3000K 2-Step MacAdam Ellipse | - | - | - | 650 | No | - | Illuminated | - | Diptronics | - | - | - | Luminus Devices Inc. | - | Straight | SMD/SMT | - | - | Tray | - | - | - | Obsolete | - | Details | - | - | - | 85°C | - | - | - | 32 VDC | - | - | Cut Tape | CHM-9-XH20 Gen2 | 19.00mm L x 19.00mm W | - | - | - | - | - | - | Chip On Board (COB) | - | - | - | - | - | White, Warm | - | - | Switches | - | - | - | - | - | 50 mA | - | Gull Wing Lead | - | - | - | - | OFF - (ON) | - | - | Square | - | - | - | - | - | - | - | - | - | 36.5V | - | 120° | - | 720mA | - | SPST | - | 90 | 400 gf | - | 1.08A | Flat | Tactile Switches | - | - | Amber | - | - | 9.00mm Dia | - | - | - | - | - | LED | - | - | Tactile Switches | - | - | - | 1.37mm | - | 8.4 mm | 8 mm | - | - | - |