- Actuation Type
- Contact Location
- Contact Materials
- Contact Plating
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Housing Material
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Angle
- Number of Positions
- Packaging
Attribute column
Manufacturer
Displaytech Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Actuation Type | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Packaging | Number of Positions | Pitch | Current Rating | Termination Style | Accessory Type | Contact Location | Product | Mounting Angle | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SEA8058-45 Displaytech | In Stock | - | - | Gold | Liquid Crystal Polymer (LCP) | ZIF | Phosphor Bronze | 2000 | + 85 C | - 40 C | SEA8058-45-B(R) | Details | 0.038590 oz | 500 V | Cut Tape | 45 Position | 0.5 mm | 500 mA | SMD/SMT | - | Bottom Contact | Board Mount | Right Angle | - | ||
![]() SEA8056-28 Displaytech | In Stock | - | - | Gold over Nickel | Liquid Crystal Polymer (LCP) | ZIF | Phosphor Bronze | 2000 | + 85 C | - 40 C | - | Details | - | - | Reel | 28 Position | 0.5 mm | 500 mA | SMD/SMT | - | Top Contact | Board Mount | Straight | UL 94 V-0 | ||
![]() SEA8056-36 Displaytech | In Stock | - | - | Gold | Liquid Crystal Polymer (LCP) | ZIF | Phosphor Bronze | 2000 | + 85 C | - 40 C | - | Details | 0.035511 oz | - | Cut Tape | 36 Position | 0.5 mm | 500 mA | SMD/SMT | - | Top Contact | Board Mount | Right Angle | UL 94 V-0 |