- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Diode Type
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Non-rep Pk Forward Current-Max
- Number of Elements
- Number of Phases
- Number of Terminals
Attribute column
Manufacturer
DIYI Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Colour outer sheath | Conductor category | Core identification | Flame retardant | Forward Voltage (Vf@If) | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rectified Current | Reflow Temperature-Max (s) | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Voltage, Rating | Operating Temperature | Tolerance | JESD-609 Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Configuration | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Breakdown Voltage-Min | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KBP406G DIYI Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBS610 DIYI Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ3502G DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | - | 25 ppm/°C | 102 Ω | - | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() GBJ3501G DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ20005G DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ2006A DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU4005G DIYI | In Stock | - | - | NO | SILICON | 4 | - | - | - | - | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | - | Sangdest Microelectronics (Nanjing) Co Ltd | GBU4005G | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | NOT SPECIFIED | - | - | 5.75 | - | Yes | - | - | - | - | - | - | e3 | - | - | Tin (Sn) | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | 4 A | 1 | 50 V | 120 A | 50 V | - | ||
![]() GBJ1501G DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU1510A DIYI | In Stock | - | - | - | - | - | Black | Class 6 = very flexible | Numbers | According to IEC/EN 60332-1-2 | - | - | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 51 | 28 | 0.75 | 500 | 300 | - | - | - | 6.8 | - | - | - | - | - | - | - | -30 - 80 | -15 - 80 | - | - | - | - | - | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ2004G DIYI | In Stock | - | - | - | - | - | Grey | Class 5 = flexible | Numbers | - | - | - | No | - | - | Polyvinyl chloride (PVC) | Polyurethane (PUR) | 55 | 30 | 0.5 | 500 | 300 | - | - | - | 7.3 | - | - | - | - | - | - | - | -40 - 80 | -20 - 80 | - | - | - | - | - | - | - | None | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UG4KB80 DIYI | In Stock | - | - | NO | SILICON | 4 | - | - | - | - | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | - | Sangdest Microelectronics (Nanjing) Co Ltd | UG4KB80 | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | NOT SPECIFIED | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | 2 A | 1 | 800 V | 120 A | 800 V | - | ||
![]() GBJ3508A DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MB8S DIYI Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1V@800mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 30A | - | - | 800mA | - | 5uA@800V | 800V | - | true | - | - | - | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB107 DIYI Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1.1V@1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | 45A | - | - | 1A | - | 5uA@1kV | 1kV | - | true | - | - | - | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBL610 DIYI Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 200A | - | - | 6A | - | 10uA | 1kV | - | true | - | - | - | - | - | -55℃~+150℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB157S DIYI Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1V@1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 55A | - | - | 1.5A | - | 5uA@1kV | 1kV | - | true | - | - | - | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ1510 DIYI Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | 1.1V@15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 220A | - | - | 15A | - | 5uA@1kV | 1kV | - | true | - | - | - | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBP210G DIYI Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | 1.1V@2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 60A | - | - | 2A | - | 5uA@1kV | 1kV | - | true | - | - | - | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU808 DIYI Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB107S DIYI Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |