- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Diode Type
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Non-rep Pk Forward Current-Max
- Number of Elements
- Number of Phases
- Number of Terminals
Attribute column
Manufacturer
DIYI Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Colour outer sheath | Conductor category | Core identification | Forward Voltage (Vf@If) | Ihs Manufacturer | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rectified Current | Reflow Temperature-Max (s) | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | Risk Rank | RoHS | Rohs Code | Screen over stranding | Screen over stranding element | Stranding element | Operating Temperature | Series | JESD-609 Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | JESD-30 Code | Configuration | Note | Diode Type | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBJ3504G DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UG6KB40 DIYI | In Stock | - | - | NO | SILICON | 4 | - | - | - | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | - | Sangdest Microelectronics (Nanjing) Co Ltd | UG6KB40 | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | NOT SPECIFIED | - | - | 5.78 | - | Yes | - | - | - | - | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | 3 A | 1 | 400 V | 150 A | 400 V | ||
![]() DBF310 DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBJ1502 DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ15005G DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ35005G DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ2008A DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UG3KB10G DIYI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU402G DIYI | In Stock | - | - | NO | SILICON | 4 | - | - | - | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | - | Sangdest Microelectronics (Nanjing) Co Ltd | GBU402G | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | NOT SPECIFIED | - | - | 5.64 | - | Yes | - | - | - | - | - | e3 | - | Tin (Sn) | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | 4 A | 1 | 200 V | 120 A | 200 V | ||
![]() GBJ2502G DIYI | In Stock | - | - | - | - | - | Grey | Class 5 = flexible | Colour + rings | - | - | No | - | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | 306 | 163 | 50 | 1000 | 600 | - | - | - | 40.7 | - | - | - | - | - | - | - | -40 - 80 | -15 - 80 | - | - | - | - | - | - | - | Braiding | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU401G DIYI | In Stock | - | - | NO | SILICON | 4 | - | - | - | - | SANGDEST MICROELECTRONICS (NANJING) CO LTD | - | Sangdest Microelectronics (Nanjing) Co Ltd | GBU401G | - | - | - | - | - | - | - | 4 | 150 °C | -55 °C | - | - | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | NOT SPECIFIED | - | - | 5.64 | Yes | Yes | - | - | - | - | MCON 1.2 | e3 | Housing | Tin (Sn) | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | 4 A | 1 | 100 V | 120 A | 100 V | ||
![]() KBP210 DIYI Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | 1.1V@2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 45A | - | - | 2A | - | 5uA@1kV | 1kV | - | true | - | - | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBP307 DIYI Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | 1.1V@3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 60A | - | - | 3A | - | 5uA@1kV | 1kV | - | true | - | - | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |