- Series
- Dimensions
- Note
- RoHS
- Shape
- Type
- Base Product Number
- Composition
- Features
- Height Seated (Max)
- Mfr
- Number of Terminations
Attribute column
Manufacturer
Dremel Circular Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Shape | Base Product Number | Dimensions | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Note | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 120165 Dremel | In Stock | - | - | - | - | Round | - | - | - | - | - | Yes | - | Versatip | - | - | - | - | Soldering | - | - | - | - | - | - | ||
![]() 69220 Dremel | In Stock | - | - | - | - | Round | - | - | - | - | - | Yes | - | Versatip | - | - | - | - | Soldering | - | - | - | - | - | - | ||
![]() 695 Dremel | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | RN731J | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 3 kOhms | Thin Film | 0.063W, 1/16W | - | Moisture Resistant | 0.022 (0.55mm) | ||
![]() 120166 Dremel | In Stock | - | - | - | - | Round | - | - | - | - | - | Yes | - | Versatip | - | - | - | - | Soldering | - | - | - | - | - | - | ||
![]() 117727 Dremel | In Stock | - | - | - | - | - | - | - | - | - | - | Yes | - | Versatip | - | - | - | - | Nozzle | - | - | - | - | - | - |