- Manufacturer
- Manufacturer Part Number
- Composition
- Resistance
- Terminal Type
- Approvals
- Background Color
- Contacts
- Depth Behind Panel
- Failure Rate
- Features
- Height Seated (Max)
Attribute column
Manufacturer
E2V Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Operation | Package | Package Type | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Lead Length | Failure Rate | Lead Diameter | Terminal Type | Depth Behind Panel | Legend | Background Color | Language | Features | Wattage | Contacts | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | NTE Electronics | 2W511 | - | - | - | Axial Lead | - | - | - | - | - | - | - | - | 1.1M Ohms | Metal Oxide Film | - | 1.18 | - | 0.032 | Axial Leads | - | - | - | - | - | 2 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA, IEC, UL | ABB | MP3-40L11 | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | - | - | - | - | 1NO, 1NC | IP66 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | Brady | 43116 | - | - | - | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | - | - | - | - | - | High Voltage Above | White | English | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 0201 (0603 Metric) | 0201 | - | - | - | - | Susumu | - | Tape & Reel (TR) | - | Active | -55°C ~ 155°C | RG | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.5% | 2 | ±25ppm/°C | - | 19.1 kOhms | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | 0.010 (0.26mm) | AEC-Q200 |