- Digital Supply Support
- Input Signal Type
- Input Type
- Integral Nonlinearity Error
- Number of Input Channels
- Part Status
- Resolution
- Sample and Hold
- Single-Ended Input
- Converter Type
- Digital Interface Type
- ECCN (US)
Attribute column
Manufacturer
E2V Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Digital Interface Type | Digital Supply Support | ECCN (US) | Full Scale Error | HTS | Input Signal Type | Integral Nonlinearity Error | Lead Shape | Maximum Dual Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Single Supply Voltage (V) | Minimum Dual Supply Voltage (V) | Minimum Operating Temperature (°C) | Minimum Single Supply Voltage (V) | Mounting | Number of ADCs | Package Height | Package Length | Package Width | PCB changed | Sample and Hold | Signal to Noise Ratio | Single-Ended Input | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Dual Supply Voltage (V) | Typical Power Dissipation (mW) | Typical Single Supply Voltage (V) | Usage Level | Operating Temperature | Part Status | Pin Count | Operating Supply Voltage | Input Type | Architecture | Converter Type | Resolution | Sampling Rate | Screening Level | Voltage Supply Source | Number of ADC Channels | Differential Nonlinearity | Number of Analog Inputs | Voltage Reference | Typical Power Dissipation | Input Voltage | Number of Input Channels | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8778601VA Teledyne e2v | In Stock | - | - | Parallel | No | EAR99 | 50mV | 8542.39.00.01 | Single-Ended | 0.4%FSR | Through Hole | ±5.5 | 125 | - | - | -4.9/4.75 | -55 | - | Through Hole | 1 | 3.3(Max) | 24.38(Max) | 7.87(Max) | 18 | No | 36dB(Typ) | Yes | DIP | CDIP | Military | -5.2/5 | - | - | - | - | Active | 18 | - | Voltage | Flash | Video | 6bit | 25Msps | - | Dual | - | - | - | External | - | - | 1 | RoHS non-compliant | ||
![]() EV10AQ190AVTPY Teledyne e2v | In Stock | - | - | LVDS|Parallel | Yes | 3A001.a.5.a.2 | - | 8542.39.00.01 | Differential | ±2.5LSB | - | - | - | 6350 | 3.45 | - | - | 3.15 | Surface Mount | 4 | 0.85 | 31 | 31 | 380 | Yes | 53dB(Typ) | No | BGA | EBGA | Industrial | - | 5650 | 3.3 | Industrial grade | -40 to 110 °C | Active | 380 | 5.5, 2.8 V | Voltage | Pipelined | General Purpose | 10bit | 1.25Gsps | Industrial | Analog and Digital | 4 | 0.9 LSB | 1 | Internal | 5650 mW | 0.5Vp-p | 4 | RoHS Compliant |