- Rad Hardened
- # I/Os (Max)
- # Macrocells
- Mounting
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Supply Voltage (Typ)
- Operating Temp Range
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- Operating Temperature Classification
- Package Type
Attribute column
Manufacturer
E2V Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | # I/Os (Max) | # Macrocells | Brand | Factory Pack QuantityFactory Pack Quantity | Family Name | Fuse Size / Group | Interrupt Rating | Manufacturer | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Logic Blocks/Elements | Number of Usable Gates | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package Type | Part # Aliases | Programmable | Propagation Delay Time | Rad Hardened | RoHS | Schedule B | Voltage Rating DC | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Current Rating | Frequency | Pin Count | Termination Style | Fuse Type | Product Type | Operating Temperature Range | Product | Features | Supply Current | Product Category | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 10 | 10 | - | - | PAL | - | - | - | - | - | - | Through Hole | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | CDIP | - | Yes | 30(ns) | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 25(MHz) | 24 | - | - | - | - | - | - | 150(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 | 10 | - | - | PAL | - | - | - | - | - | - | Through Hole | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | CDIP | - | Yes | 10(ns) | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 142(MHz) | 24 | - | - | - | - | - | - | 130(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 128 | 128 | - | - | FLASH370i | - | - | - | - | Flash | - | Through Hole | - | 8 | 3200 | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | PGA | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | TE Connectivity / Holsworthy | 1 | - | - | - | TE Connectivity | + 225 C | - | - 25 C | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 3-1879450-8 | - | - | - | - | - | - | Bulk | TE | 5 % | 440 PPM / C | - | 1.2 kOhms | Resistors | 500 W | Wirewound | - | - | - | Solder Lug | - | Wirewound Resistors | - 25 C to + 225 C | - | - | - | Wirewound Resistors - Chassis Mount | - | 316 mm | 50 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Vishay / Beyschlag | 1000 | - | 0603 (1608 metric) | 50 A at 63 VDC | Vishay | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 63 VDC | MouseReel | MFU AT | - | - | Thin Film Chip Fuse | 500 mOhms | Fuses | - | - | 500 mA | - | - | - | Fast Blow | SMD Fuses | - | Surface Mount Fuse | - | - | Surface Mount Fuses | 0.45 mm | 1.55 mm | 0.85 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 2 % | - | - | 42.2 kΩ | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 64 | 192 | - | - | - | - | - | - | - | EPROM | - | Through Hole | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | CDIP | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 64 | 128 | - | - | FLASH370 | - | - | - | - | Flash | - | Through Hole | - | 8 | 3200 | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | PGA | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 84 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 64 | 128 | - | - | - | - | - | - | - | EPROM | - | Through Hole | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | CPGA | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 10 | 10 | - | - | ATV750 | - | - | - | - | EPROM | - | Through Hole | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | CDIP | - | Yes | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 45(MHz) | 24 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 | 10 | - | - | PAL | - | - | - | - | - | - | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -40C to 85C | 85C | -40C | Industrial | - | - | Yes | 10(ns) | No | - | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | - | - | - | - | - | - | 142(MHz) | - | - | - | - | - | - | - | 130(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 | 10 | - | - | PAL | - | - | - | - | - | - | Through Hole | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | CDIP | - | Yes | 15(ns) | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 62.5(MHz) | 24 | - | - | - | - | - | - | 150(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 | 10 | - | - | PAL | - | - | - | - | - | - | Through Hole | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | CDIP | - | Yes | 20(ns) | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 50(MHz) | 24 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 10 | 10 | - | - | PAL | - | - | - | - | - | - | Surface Mount | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | 125C | -55C | Military | LLCC | - | Yes | 25(ns) | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.7(MHz) | 28 | - | - | - | - | - | - | 130(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | TE Connectivity / Holsworthy | 10 | - | - | - | TE Connectivity | + 225 C | - | - 25 C | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 1879441-4 | - | - | - | Details | - | - | Bulk | TE | 5 % | 440 PPM / C | - | 1.8 Ohms | Resistors | 50 W | Wirewound | - | - | - | Solder Lug | - | Wirewound Resistors | - 25 C to + 225 C | - | - | - | Wirewound Resistors - Chassis Mount | - | 102 mm | 28 mm | - |