- Mounting
- Pin Count
- Transmitter and Receiver FIFO Counter
- Automatic Hardware Flow Control
- Automatic Software Flow Control
- DMA Support
- ECCN (US)
- False Start Bit Detection
- Maximum Operating Supply Voltage (V)
- Maximum Operating Temperature (°C)
- Maximum Power Dissipation (mW)
- Maximum Supply Current (mA)
Attribute column
Manufacturer
E2V Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Automatic Hardware Flow Control | Automatic Software Flow Control | DMA Support | ECCN (US) | False Start Bit Detection | HTS | Lead Shape | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum Supply Current (mA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Channels per Chip | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package Type | PCB changed | Process Technology | Rad Hardened | RoHS | Schedule B | Standard Package Name | Supplier Package | Transmitter and Receiver FIFO Counter | Typical Operating Supply Voltage (V) | Part Status | Max Operating Temperature | Min Operating Temperature | Pin Count | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Number of GPIO | Supply Current | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | - | - | - | 125 °C | -55 °C | - | 5 V | 2 | 5.5 V | 4.5 V | 15 mA | - | - | No | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | 5.5(V) | 4.5(V) | 5(V) | 125C | -55C | Military | FPAK | - | - | No | Non-Compliant | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | - | - | No | - | - | 125 °C | -55 °C | 52 | 5 V | 2 | 5.5 V | 4.5 V | 15 mA | - | 15(mA) | No | - | ||
![]() 5962-8953202YA Teledyne e2v | In Stock | - | - | - | - | No | No | No | 3A001.a.2.c | No | 8542.31.00.01 | Flat | 5.5 | 125 | 1000 | 15 | 4.5 | -55 | Surface Mount | 2 | - | - | - | - | - | - | - | 52 | CMOS | - | - | - | FPAK | FPAK | No | 5 | Active | - | - | 52 | - | - | - | - | - | 7 Inputs|8 Outputs | - | - | RoHS non-compliant | ||
![]() 5962-8953201XA Teledyne e2v | In Stock | - | - | - | - | No | No | No | EAR99 | No | 8542.31.00.01 | Through Hole | 5.5 | 125 | 1000 | 15 | 4.5 | -55 | Through Hole | 2 | - | - | - | - | - | - | - | 28 | CMOS | - | - | - | DIP | CDIP | No | 5 | Active | - | - | 28 | - | - | - | - | - | 7 Inputs|8 Outputs | - | - | RoHS non-compliant | ||
![]() 5962-8953202QA Teledyne e2v | In Stock | - | - | - | - | No | No | No | 3A001.a.2.c | No | 8542.31.00.01 | Through Hole | 5.5 | 125 | 1000 | 15 | 4.5 | -55 | Through Hole | 2 | - | - | - | - | - | - | - | 40 | CMOS | - | - | - | DIP | CDIP | No | 5 | Active | - | - | 40 | - | - | - | - | - | 7 Inputs|8 Outputs | - | - | RoHS non-compliant | ||
![]() 5962-8953202UA Teledyne e2v | In Stock | - | - | - | - | No | No | No | 3A001.a.2.c | No | - | - | 5.5 | 125 | 1000 | 15 | 4.5 | -55 | Surface Mount | 2 | - | - | - | - | - | - | - | 44 | CMOS | - | - | - | LLCC | LLCC | No | 5 | Active | - | - | 44 | - | - | - | - | - | 7 Inputs|8 Outputs | - | - | RoHS non-compliant |