- Number of Elements
- Number of Channels
- Polarity
- Bus Hold
- High Level Output Current
- Logic Family
- Low Level Output Current
- Mounting
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Supply Voltage (Typ)
- Operating Temp Range
Attribute column
Manufacturer
E2V Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Bus Hold | Clock-Edge Trigger Type | Data Flow Direction | Input Logic Level | Input Signal Type | Logic Family | Logical Function | Maximum Propagation Delay Time @ Maximum CL | Mounting | Number of Elements | Number of Direction Control Inputs | Number of Input Enables per Chip | Number of Input Enables per Element | Number of Output Enables per Chip | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Output Logic Level | Package Type | Rad Hardened | RoHS | Schedule B | Max Operating Temperature | Min Operating Temperature | Technology | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Polarity | Number of Channels | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Quiescent Current | Number of Inputs | High Level Output Current | Low Level Output Current | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | NO | - | - | - | Single-Ended | FCT | Buffer/Line Driver | 5.1@5V | Through Hole | 1 | - | 0 | - | 2 LOW | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | CDIP | No | - | - | - | - | CMOS | 20 | 8 | 3-State | - | Non-Inverting | 8 | - | - | - | 1500(uA) | 8 | -12(mA) | 48(mA) | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | - | - | - | Single-Ended | ABT | Buffer/Line Driver | 5.3@4.5V TO 5.5V | Through Hole | 2 | - | 0 | - | 2 LOW | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | CDIP | No | - | - | - | - | BiCMOS | 20 | 8 | 3-State | - | Non-Inverting | 8 | - | - | - | 30000(uA) | 8 | -24(mA) | 48(mA) | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | Positive-Edge | BI-DIRECTIONAL | TTL | - | F | - | - | Surface Mount | 1 | 0 | - | 0 | - | 1LOW/1HIGH | 2 | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | TTL | CLLCC | No | - | - | - | - | Bipolar | 28 | - | 3-State | - | Non-Inverting | 8 | - | - | - | - | - | -12(mA) | 48(mA) | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | Positive-Edge | BI-DIRECTIONAL | TTL | - | ABT | - | - | Through Hole | 1 | 1 LOW/HIGH | - | 0 | - | 1 LOW | 2 | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | TTL | CDIP | No | - | - | - | - | BiCMOS | 24 | - | 3-State | - | Non-Inverting | 8 | - | - | - | 30000(uA) | - | -24(mA) | 48(mA) | - | ||
Tiny WHSL | In Stock | - | - | - | - | NO | Positive-Edge | BI-DIRECTIONAL | CMOS | - | AC | - | - | Through Hole | 1 | 1 LOW/HIGH | - | 0 | - | 1 LOW | 2 | 5.5(V) | 3(V) | 3.3/5(V) | -55C to 125C | Military | CMOS | CDIP | No | - | - | - | - | CMOS | 24 | - | 3-State | - | Non-Inverting | 8 | - | - | - | 160(uA) | - | -50(mA) | 50(mA) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 24 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 8542390000, 8542390000/8542390000/8542390000/8542390000/8542390000 | 125 °C | -55 °C | - | - | - | - | 5 V | Non-Inverting | 8 | 5.5 V | 4.5 V | 28 ns | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | - | NO | - | - | - | Single-Ended | ACT | Buffer/Line Driver | 10@5V | Surface Mount | 2 | - | 0 | - | 2 LOW | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | CLLCC | No | - | - | - | - | CMOS | 20 | 8 | 3-State | - | Non-Inverting | 8 | - | - | - | 80(uA) | 8 | -24(mA) | 24(mA) | - |