- RoHS
- Schedule B
- Density
- Direction
- Element Configuration
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Mount
- Nominal Supply Current
- Number of Pins
Attribute column
Manufacturer
E2V Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Brand | Bus Direction | Case Code - in | Case Code - mm | Clock Freq | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package Type | Programmable | Qualification | Rad Hardened | RoHS | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Technology | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Configuration | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Element Configuration | Nominal Supply Current | Access Time | Direction | Organization | Product Type | Density | Access Time (Max) | Sync/Async | Word Size | Output Format | Retransmit Capability | FWFT Support | Expansion Type | Expandable | Features | Supply Current | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | 2.5 mm x 2 mm | 28 | Wurth Elektronik | - | - | - | - | 60 % | 3000 | Wurth Elektronik | + 70 C | - 20 C | - | - | - | - | - | - | - | - | - | - | - | Details | 8542320070, 8542320070/8542320070/8542320070/8542320070/8542320070 | 3.63 V | 2.97 V | - | - | MouseReel | WE-SPXO | - | - | - | 125 °C | -55 °C | - | - | Oscillators | - | - | 7 mA | 8 MHz | 25 PPM | - | SMD/SMT | 5 V | - | 5.5 V | 4.5 V | 15 pF | Dual | 150 mA | 40 ns | Unidirectional | - | Standard Oscillators | 18 kb | - | Asynchronous | 9 b | HCMOS | - | - | - | - | - | - | Standard Clock Oscillators | 1 mm | 2.5 mm | 2 mm | No | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 28 | Royalohm | - | 0805 | 3216 | - | - | 5000 | Royalohm | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | Details | 8542320070 | - | - | 0.000194 oz | 150 V | Reel | AS | 5 % | 100 PPM / C | 43 Ohms | 125 °C | -55 °C | - | Automotive Grade | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | SMD/SMT | 5 V | - | 5.5 V | 4.5 V | - | Single | 150 mA | 25 ns | Unidirectional | - | Thick Film Resistors | 18 kb | - | Asynchronous | 9 b | - | - | - | - | - | Anti-Surge Resistors | - | Thick Film Resistors - SMD | 0.55 mm | 2 mm | 1.25 mm | No | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 8542320070, 8542320070/8542320070/8542320070/8542320070/8542320070 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 5 V | - | 5.5 V | 4.5 V | - | Single | 90 mA | - | Unidirectional | - | - | 256 b | - | Asynchronous | 4 b | - | - | - | - | - | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 8542320070, 8542320070/8542320070/8542320070/8542320070/8542320070 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 5 V | - | 5.5 V | 4.5 V | - | Single | 150 mA | 65 ns | Unidirectional | - | - | 36 kb | - | Asynchronous | 9 b | - | - | - | - | - | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | Datasheet | Through Hole | - | 28 | - | Uni-Directional | - | - | Not Required(MHz) | - | - | - | - | - | Through Hole | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | CDIP | No | - | No | Non-Compliant | 8542320070, 8542320070/8542320070/8542320070/8542320070/8542320070 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | 28 | - | 5 V | Single | 5.5 V | 4.5 V | - | Single | 115 mA | 65 ns | Unidirectional | 512x9 | - | 4608(Bit) | 65(ns) | Asynchronous | 9(b) | - | NO | NO | NOT REQUIRED | No | - | 115(mA) | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 8542320070, 8542320070/8542320070/8542320070/8542320070/8542320070 | - | - | - | 150 V | - | - | 0.1 % | 100 ppm/°C | 397 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | 5 V | - | 5.5 V | 4.5 V | - | Single | 150 mA | 50 ns | Unidirectional | - | - | 18 kb | - | Asynchronous | 9 b | - | - | - | - | - | - | - | - | 650 µm | - | - | No | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 8542320070, 8542320070/8542320070/8542320070/8542320070/8542320070 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 5 V | - | 5.5 V | 4.5 V | - | Single | 150 mA | 65 ns | Unidirectional | - | - | 18 kb | - | Asynchronous | 9 b | - | - | - | - | - | - | - | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | 28 | - | Uni-Directional | - | - | Not Required(MHz) | - | - | - | - | - | Through Hole | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | CDIP | Yes | - | No | Non-Compliant | 8542320070, 8542320070/8542320070/8542320070/8542320070/8542320070 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | 28 | - | 5 V | Dual | 5.5 V | 4.5 V | - | Single | 150 mA | 30 ns | Unidirectional | 2Kx9 | - | 18432(Bit) | 30(ns) | Asynchronous | 9(b) | - | YES | NO | DEPTH/WIDTH | Yes | - | 150(mA) | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 8542320070, 8542320070/8542320070/8542320070/8542320070/8542320070 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |