- Pin Count
- Mounting
- Number of Output Enables per Element
- Number of Selection Inputs per Element
- Logic Family
- Logic Function
- ECCN (US)
- Number of Element Inputs
- Number of Element Outputs
- Number of Elements per Chip
- PCB changed
- Part Status
Attribute column
Manufacturer
E2V Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Absolute Propagation Delay Time (ns) | ECCN (US) | HTS | Lead Shape | Logic Family | Maximum High Level Output Current (mA) | Maximum Low Level Output Current (mA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Propagation Delay Time @ Maximum CL (ns) | Maximum Quiescent Current (uA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Element Inputs | Number of Element Outputs | Number of Elements per Chip | Number of Output Enables per Element | Number of Selection Inputs per Element | Package Height | Package Length | Package Width | PCB changed | Process Technology | Propagation Delay Test Condition (pF) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Operating Supply Voltage (V) | Part Status | Pin Count | Output Type | Logic Function | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7703601CA Teledyne e2v | In Stock | - | - | 140 | EAR99 | 8542.39.00.01 | Through Hole | - | -8(Min) | 8(Min) | 15 | 125 | 140@5V | - | 3 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | - | - | - | 14 | CMOS | 50 | DIP | CDIP | Military | 5|9|12|3.3 | Active | 14 | - | AND | Supplier Unconfirmed | ||
![]() 5962-9152802MXA(E2VNSC) Teledyne e2v | In Stock | - | - | 2.8 | EAR99 | - | Through Hole | ECL | - | - | -4.2 | 125 | 1.5@5V | - | -5.7 | -55 | Through Hole | 2-IN | 2 | 5 | 1 | 0 | 4.57(Max) | 30.86(Max) | 9.91(Max) | 24 | ECL | - | DIP | CDIP | Military | -5 | Active | 24 | - | OR/NOR | RoHS non-compliant | ||
![]() M38510/34001BDA Teledyne e2v | In Stock | - | - | 7.5 | EAR99 | 8542.39.00.01 | Flat | F | -1 | 20 | 5.5 | 125 | 7.5@4.5V to 5.5V | - | 4.5 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.03(Max) | 9.91(Max) | 6.6(Max) | 14 | Bipolar | 50 | FPAK | CFPAK | Military | 5 | Active | 14 | - | AND | Supplier Unconfirmed | ||
![]() M38510/75101B2A(NSC) Teledyne e2v | In Stock | - | - | 9 | 3A001.a.1.c | - | Flat | AC | -24 | 24 | 6 | 125 | 7.5@5V|9@3.3V | 40 | 2 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | - | - | - | 14 | CMOS | 50 | FPAK | FPAK | Military | 5|2.5|3.3 | Active | 14 | - | NOR | Supplier Unconfirmed | ||
![]() M38510/00302BCA Teledyne e2v | In Stock | - | - | - | EAR99 | 8542.39.00.01 | Through Hole | TTL | - | - | - | - | - | - | - | - | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | Bipolar | - | DIP | CDIP | - | - | Active | 14 | - | NAND | Supplier Unconfirmed | ||
![]() M38510/06002BFA Teledyne e2v | In Stock | - | - | 30 | EAR99 | 8542.31.00.01 | Flat | TTL | -0.8 | 16 | 5.5 | 125 | 30@5V | - | 4.5 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | - | - | - | 14 | Bipolar | 50 | FPAK | FPAK | Military | 5 | Obsolete | 14 | - | NOR | Supplier Unconfirmed | ||
![]() 54F08FMQB(NSC) Teledyne e2v | In Stock | - | - | - | EAR99 | 8542.39.00.01 | Flat | F | - | - | - | - | - | - | - | - | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.03(Max) | 9.78(Max) | 7.11(Max) | 14 | Bipolar | - | FPAK | CFPAK | - | - | Active | 14 | - | AND | Supplier Unconfirmed | ||
![]() 7702401DA Teledyne e2v | In Stock | - | - | 375 | EAR99 | 8542.39.00.01 | - | 4000 | -2.4(Min) | 2.4(Min) | 15 | 125 | 250@5V|120@10V|90@15V | 30 | 3 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 1.78 | 9.91(Max) | 6.35 | 14 | CMOS | 50 | FPAK | CPAK | Military | 9|5|12|3.3 | Active | 14 | - | AND | RoHS non-compliant | ||
![]() 5962-8687201DA(E2VNSC) Teledyne e2v | In Stock | - | - | 15 | EAR99 | - | Flat | F | - | 20 | 5.5 | 125 | 15@5V | - | 4.5 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.16(Max) | 9.91(Max) | 6.6(Max) | 14 | Bipolar | 50 | FPAK | CFPAK | Military | 5 | Active | 14 | Open Collector | NAND | RoHS non-compliant | ||
![]() M38510/75101B2A Teledyne e2v | In Stock | - | - | 9 | 3A001.a.1.c | 8542.39.00.01 | Flat | AC | -24 | 24 | 6 | 125 | 9@3.3V|7.5@5V | 40 | 2 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | - | - | - | 14 | CMOS | 50 | FPAK | FPAK | Military | 3.3|2.5|5 | Active | 14 | - | NOR | Supplier Unconfirmed | ||
![]() 5962-8687201DA Teledyne e2v | In Stock | - | - | 15 | EAR99 | - | Flat | F | - | 20 | 5.5 | 125 | 15@5V | - | 4.5 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.16(Max) | 9.91(Max) | 6.6(Max) | 14 | Bipolar | 50 | FPAK | CFPAK | Military | 5 | Active | 14 | Open Collector | NAND | RoHS non-compliant | ||
![]() 5962-8755801EA Teledyne e2v | In Stock | - | - | 2.5 | 3A001.a.1.c | 8542.31.00.01 | Through Hole | - | - | - | -4.94 | 125 | 2.4@-4.94V to -5.46V | - | -5.46 | -55 | Through Hole | 2-IN | 1 | 4 | 1 | 0 | - | - | - | 16 | - | 5 | DIP | CDIP | Military | -5 | Active | 16 | 3-State | XOR | RoHS non-compliant | ||
![]() JM38510/34001BDA(E2VNSCFG) Teledyne e2v | In Stock | - | - | 7.5 | EAR99 | - | Flat | F | -1 | 20 | 5.5 | 125 | 7.5@4.5V to 5.5V | - | 4.5 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.03(Max) | 9.91(Max) | 6.6(Max) | 14 | Bipolar | 50 | FPAK | CFPAK | Military | 5 | Active | 14 | - | AND | Supplier Unconfirmed | ||
![]() 5962-9152802MYA Teledyne e2v | In Stock | - | - | 2.8 | EAR99 | 8542.39.00.01 | - | ECL | - | - | -4.2 | 125 | 1.5@5V | - | -5.7 | -55 | Surface Mount | 2-IN | 2 | 5 | 1 | 0 | 2.54(Max) | 15.62(Max) | 10.67(Max) | 24 | ECL | - | FPAK | CPAK | Military | -5 | Active | 24 | - | OR/NOR | RoHS non-compliant | ||
![]() 5962-9152802MYA(NSC) Teledyne e2v | In Stock | - | - | 2.8 | EAR99 | 8542.39.00.01 | - | ECL | - | - | -4.2 | 125 | 1.5@5V | - | -5.7 | -55 | Surface Mount | 2-IN | 2 | 5 | 1 | 0 | 2.54(Max) | 15.62(Max) | 10.67(Max) | 24 | ECL | - | FPAK | CPAK | Military | -5 | Active | 24 | - | OR/NOR | RoHS non-compliant | ||
![]() M38510/75101BCA Teledyne e2v | In Stock | - | - | 9 | EAR99 | 8542.39.00.01 | Through Hole | AC | -24 | 24 | 6 | 125 | 9@3.3V|7.5@5V | 40 | 2 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | CMOS | 50 | DIP | CDIP | Military | 5|2.5|3.3 | Active | 14 | - | NOR | Supplier Unconfirmed | ||
![]() 5962-8973601DA Teledyne e2v | In Stock | - | - | 7.5 | 3A001.a.1.c | 8542.39.00.01 | Flat | ACTQ | -50 | 50 | 5.5 | 125 | 7@4.5V | 80 | 4.5 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.16 | 6.58 | 6.48 | 14 | CMOS | 50 | FPAK | FPAK | Military | 5 | Active | 14 | - | OR | RoHS non-compliant | ||
![]() M38510/01601BCA Teledyne e2v | In Stock | - | - | 40 | EAR99 | 8542.31.00.01 | Through Hole | TTL | -0.8 | 16 | 5.5 | 125 | 40@5V | - | 4.5 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | Bipolar | 50 | DIP | CDIP | Military | 5 | Active | 14 | - | AND | Supplier Unconfirmed | ||
![]() 5962-9153701MXA Teledyne e2v | In Stock | - | - | 3.4 | EAR99 | 8542.39.00.01 | Through Hole | ECL | - | - | -4.2 | 125 | 1.8@-4.2V to -5.7V | - | -5.7 | -55 | Through Hole | 2-IN | 2-OP Plus One Function | 5 | 0 | 0 | 4.67 | 34.8 | 20.19 | 24 | ECL | - | DIP | CDIP | Military | -5 | Active | 24 | - | AND/NAND | RoHS non-compliant | ||
![]() 5962-9153701MYA(NSC) Teledyne e2v | In Stock | - | - | 3.4 | EAR99 | - | - | ECL | - | - | -4.2 | 125 | 1.8@-4.2V to -5.7V | - | -5.7 | -55 | Surface Mount | 2-IN | 2-OP Plus One Function | 5 | 0 | 0 | 2.54(Max) | 15.62(Max) | 10.67(Max) | 24 | ECL | - | FPAK | CPAK | Military | -5 | Active | 24 | - | AND/NAND | RoHS non-compliant |