- Pin Count
- Mounting
- Number of Output Enables per Element
- Number of Selection Inputs per Element
- Logic Family
- Logic Function
- ECCN (US)
- Number of Element Inputs
- Number of Element Outputs
- Number of Elements per Chip
- PCB changed
- Part Status
Attribute column
Manufacturer
E2V Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Absolute Propagation Delay Time (ns) | ECCN (US) | HTS | Lead Shape | Logic Family | Maximum High Level Output Current (mA) | Maximum Low Level Output Current (mA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Maximum Propagation Delay Time @ Maximum CL (ns) | Maximum Quiescent Current (uA) | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Element Inputs | Number of Element Outputs | Number of Elements per Chip | Number of Output Enables per Element | Number of Selection Inputs per Element | Package Height | Package Length | Package Width | PCB changed | Process Technology | Propagation Delay Test Condition (pF) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Operating Supply Voltage (V) | Part Status | Pin Count | Output Type | Input Type | Logic Function | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54F38DMQB(NSC) Teledyne e2v | In Stock | - | - | - | EAR99 | 8542.31.00.01 | Through Hole | F | - | - | - | - | - | - | - | - | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 4.57(Max) | 19.94(Max) | 7.87(Max) | 14 | Bipolar | - | DIP | CDIP | - | - | Unconfirmed | 14 | Open Collector | - | NAND | Supplier Unconfirmed | ||
![]() M38510/34001BCA(E2VNSC) Teledyne e2v | In Stock | - | - | 7.5 | EAR99 | 8542.39.00.01 | Through Hole | F | -1 | 20 | 5.5 | 125 | 7.5@4.5V to 5.5V | - | 4.5 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | Bipolar | 50 | DIP | CDIP | Military | 5 | Active | 14 | - | - | AND | Supplier Unconfirmed | ||
![]() 5962-8761301CA Teledyne e2v | In Stock | - | - | 11 | 3A001.a.1.c | - | Through Hole | AC | -50 | 50 | 6 | 125 | 8.5@4.5V|11@3V | 80 | 2 | -55 | Through Hole | 4-IN | 1 | 2 | 0 | 0 | 4.57(Max) | 19.94(Max) | 7.87(Max) | 14 | CMOS | 50 | DIP | CDIP | Military | 5|2.5|3.3 | Active | 14 | - | - | NAND | RoHS non-compliant | ||
![]() M38510/75203BCA Teledyne e2v | In Stock | - | - | 12.5 | EAR99 | 8542.39.00.01 | Through Hole | AC | -24 | 24 | 6 | 125 | 9@5V|12.5@3.3V | 40 | 2 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | CMOS | 50 | DIP | CDIP | Military | 5|2.5|3.3 | Active | 14 | - | - | AND | Supplier Unconfirmed | ||
![]() 7704601CA(E2VNSC) Teledyne e2v | In Stock | - | - | 840 | EAR99 | 8542.39.00.01 | Through Hole | CD4000 | -4.2(Min) | 4.2(Min) | 15 | 125 | 600@5V|300@10V|240@15V | 1 | 3 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 4.57(Max) | 19.94(Max) | 7.87(Max) | 14 | CMOS | 50 | DIP | CDIP | Military | 5|3.3|9|12 | Active | 14 | - | Schmitt Trigger | NAND | Supplier Unconfirmed | ||
![]() 5962-9152801MYA(NSC) Teledyne e2v | In Stock | - | - | 1.8 | EAR99 | - | - | ECL | - | - | -4.2 | 125 | 1.5@5V | - | -5.7 | -55 | Surface Mount | 5-IN | 2 | 3 | 0 | 0 | 2.54(Max) | 15.62(Max) | 10.67(Max) | 24 | ECL | - | FPAK | CPAK | Military | -5 | Active | 24 | - | - | OR/NOR | RoHS non-compliant | ||
![]() MM54C00J/883(E2VNSC) Teledyne e2v | In Stock | - | - | - | EAR99 | - | Through Hole | 54C | - | - | - | - | - | - | - | - | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 4.57(Max) | 19.94(Max) | 7.87(Max) | 14 | CMOS | - | DIP | CDIP | - | - | Active | 14 | - | - | NAND | Supplier Unconfirmed | ||
![]() M38510/75101BCA(NSC) Teledyne e2v | In Stock | - | - | 9 | EAR99 | 8542.39.00.01 | Through Hole | AC | -24 | 24 | 6 | 125 | 9@3.3V|7.5@5V | 40 | 2 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | CMOS | 50 | DIP | CDIP | Military | 3.3|5|2.5 | Active | 14 | - | - | NOR | Supplier Unconfirmed | ||
![]() M38510/34001BDA(E2VNSC) Teledyne e2v | In Stock | - | - | 7.5 | EAR99 | 8542.39.00.01 | Flat | F | -1 | 20 | 5.5 | 125 | 7.5@4.5V to 5.5V | - | 4.5 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.03(Max) | 9.91(Max) | 6.6(Max) | 14 | Bipolar | 50 | FPAK | CFPAK | Military | 5 | Active | 14 | - | - | AND | Supplier Unconfirmed | ||
![]() M38510/01601BCA(E2VNSC) Teledyne e2v | In Stock | - | - | 40 | EAR99 | 8542.39.00.01 | Through Hole | TTL | -0.8 | 16 | 5.5 | 125 | 40@5V | - | 4.5 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | Bipolar | 50 | DIP | CDIP | Military | 5 | Active | 14 | - | - | AND | Supplier Unconfirmed | ||
![]() M38510/33501BCA(NSC) Teledyne e2v | In Stock | - | - | 7.5 | EAR99 | 8542.39.00.01 | Through Hole | F | -1 | 20 | 5.5 | 125 | 7.5@4.5V to 5.5V | - | 4.5 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | Bipolar | 50 | DIP | CDIP | Military | 5 | Active | 14 | - | - | OR | Supplier Unconfirmed | ||
![]() M38510/00302BCA(E2VNSC) Teledyne e2v | In Stock | - | - | - | EAR99 | - | Through Hole | TTL | - | - | - | - | - | - | - | - | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | Bipolar | - | DIP | CDIP | - | - | Active | 14 | - | - | NAND | Supplier Unconfirmed | ||
![]() 54HC132/BDA-MIL Teledyne e2v | In Stock | - | - | 188 | EAR99 | - | Flat | HC | -5.2 | 5.2 | 6 | 125 | 21@6V|125@2V|25@4.5V | 2 | 2 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.03(Max) | 9.91(Max) | 6.6(Max) | 14 | CMOS | 50 | FPAK | CFPAK | Military | 5|2.5|3.3 | Active | 14 | - | Schmitt Trigger | NAND | Supplier Unconfirmed | ||
![]() M38510/34001BCA(NSC) Teledyne e2v | In Stock | - | - | 7.5 | EAR99 | 8542.39.00.01 | Through Hole | F | -1 | 20 | 5.5 | 125 | 7.5@4.5V to 5.5V | - | 4.5 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | Bipolar | 50 | DIP | CDIP | Military | 5 | Active | 14 | - | - | AND | Supplier Unconfirmed | ||
![]() 5962-8769901BCA(E2VNSC) Teledyne e2v | In Stock | - | - | 9.5 | EAR99 | - | Through Hole | ACT | -24 | 24 | 5.5 | 125 | 9.5@5V | 40 | 4.5 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 4.57(Max) | 19.94(Max) | 7.87(Max) | 14 | CMOS | 50 | DIP | CDIP | Military | 5 | Active | 14 | - | - | NAND | RoHS non-compliant | ||
![]() 5962-8754901CA(E2VNSC) Teledyne e2v | In Stock | - | - | 11 | EAR99 | - | Through Hole | AC | -24 | 24 | 6 | 125 | 8.5@5V|11@3.3V | 40 | 2 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 4.57(Max) | 19.94(Max) | 7.87(Max) | 14 | CMOS | 50 | DIP | CDIP | Military | 5|2.5|3.3 | Active | 14 | - | - | NAND | RoHS non-compliant | ||
![]() M38510/34001BCA Teledyne e2v | In Stock | - | - | 7.5 | EAR99 | 8542.39.00.01 | Through Hole | F | -1 | 20 | 5.5 | 125 | 7.5@4.5V to 5.5V | - | 4.5 | -55 | Through Hole | 2-IN | 1 | 4 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | Bipolar | 50 | DIP | CDIP | Military | 5 | Active | 14 | - | - | AND | Supplier Unconfirmed | ||
![]() M38510/75204BCA(NSC) Teledyne e2v | In Stock | - | - | 11 | EAR99 | 8542.39.00.01 | Through Hole | AC | -24 | 24 | 6 | 125 | 11@3.3V|8.5@5V | 40 | 2 | -55 | Through Hole | 3-IN | 1 | 3 | 0 | 0 | 3.56(Max) | 19.94(Max) | 7.62(Max) | 14 | CMOS | 50 | DIP | CDIP | Military | 3.3|5|2.5 | Active | 14 | - | - | AND | Supplier Unconfirmed | ||
![]() M38510/01601BDA Teledyne e2v | In Stock | - | - | 40 | EAR99 | 8542.39.00.01 | Flat | TTL | -0.8 | 16 | 5.5 | 125 | 40@5V | - | 4.5 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.03(Max) | 9.91(Max) | 6.6(Max) | 14 | Bipolar | 50 | FPAK | CFPAK | Military | 5 | Active | 14 | - | - | AND | Supplier Unconfirmed | ||
![]() 5962-8769901BDA(E2VNSC) Teledyne e2v | In Stock | - | - | 9.5 | EAR99 | - | Flat | ACT | -24 | 24 | 5.5 | 125 | 9.5@5V | 40 | 4.5 | -55 | Surface Mount | 2-IN | 1 | 4 | 0 | 0 | 2.03(Max) | 9.78(Max) | 7.11(Max) | 14 | CMOS | 50 | FPAK | CFPAK | Military | 5 | Active | 14 | - | - | NAND | RoHS non-compliant |