- Pin Count
- RoHS
- Mounting
- Operating Supply Voltage (Typ)
- Organization
- Package Type
- Rad Hardened
- Density
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Operating Temperature Classification
Attribute column
Manufacturer
E2V Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Material | Number of Terminals | Access Time-Max | Address Bus | Brand | Clock Freq | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/O Lines | Number of Words | Number of Words Code | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Part Package Code | Programmable | Rad Hardened | Reprogramming Technique | Risk Rank | RoHS | Schedule B | Supply Voltage-Nom (Vsup) | Usage Level | Series | Tolerance | JESD-609 Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | HTS Code | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Architecture | Organization | Output Characteristics | Seated Height-Max | Memory Width | Address Bus Width | Product Type | Density | Standby Current-Max | Memory Density | Screening Level | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | In-System Programmable | Features | Supply Current | Product Category | Diameter | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | 5 | - | - | TE Connectivity | - | + 155 C | - 55 C | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4-1879444-1 | - | - | - | - | - | - | Details | - | - | - | Type TE | 5 % | - | - | 300 PPM / C | 2.2 kOhms | - | - | - | - | Industrial, Control and General Purpose | - | Resistors | 100 W | Wirewound | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Flameproof construction | - | Wirewound Resistors - Chassis Mount | 28 mm | 182 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | - | - | 40 | 90 ns | - | - | - | - | TELEDYNE E2V (UK) LTD | - | e2v technologies | 5962-8680505QA | - | - | - | - | - | 65536 words | 64000 | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | - | - | Obsolete | DIP | - | - | - | 5.74 | - | - | 5 V | Military grade | - | - | e0 | EAR99 | - | - | TIN LEAD | - | - | - | - | 8542.32.00.61 | EPROMs | - | CMOS | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | 40 | - | R-GDIP-T40 | Qualified | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.06 mA | - | - | 64KX16 | 3-STATE | - | 16 | - | - | - | 0.00012 A | 1048576 bit | 38535Q/M;38534H;883B | - | PARALLEL | COMMON | - | - | UVPROM | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | YES | - | - | 32 | 70 ns | - | - | - | - | WAFERSCALE INTEGRATION INC | - | Waferscale Integration Inc | 5962-8606308YC | - | - | - | - | - | 32768 words | 32000 | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-32 | - | RECTANGULAR | CHIP CARRIER | - | - | Obsolete | - | - | - | - | 5.18 | - | - | 5 V | Military grade | - | - | e4 | - | - | - | GOLD | - | - | - | - | - | - | - | CMOS | QUAD | NO LEAD | 1 | 1.27 mm | unknown | - | - | - | R-CQCC-N32 | Not Qualified | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | - | - | 32KX8 | 3-STATE | 3.3 mm | 8 | - | - | - | - | 262144 bit | MIL-STD-883 | - | PARALLEL | - | - | - | UVPROM | - | - | - | - | - | - | 13.97 mm | 11.43 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Polyvinylidene with Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | Parallel | - | - | - | - | Through Hole | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | Windowed CDIP | - | - | - | Yes | No | UV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | Not Required(MHz) | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kx8 | - | - | - | - | - | - | - | - | - | 55(ns) | - | - | - | - | - | - | - | - | 130(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | DIL | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Kx8 | - | - | - | - | - | 65536(Bit) | - | - | - | 100(ns) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542320060, 8542320060/8542320060/8542320060/8542320060/8542320060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 28 | - | - | - | 15(b) | - | Not Required(MHz) | - | - | - | - | - | - | - | Surface Mount | - | 8 | 32K | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | FPAK | - | - | - | - | No | - | - | Non-Compliant | 8542320040, 8542320040/8542320040/8542320040/8542320040/8542320040 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | 5 V | - | - | - | - | 5.5 V | 4.5 V | 1 | 170 mA | - | - | 20 | SDR | - | - | - | - | 15 b | - | 262144(Bit) | - | - | - | - | - | - | Asynchronous | 8(b) | - | - | - | - | 170 | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | - | - | 28 | 70 ns | - | - | - | - | TELEDYNE E2V (UK) LTD | - | e2v technologies | 5962-8766108XA | - | - | - | - | - | 16384 words | 16000 | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | - | - | Active | - | - | - | - | 5.66 | - | - | 5 V | Military grade | - | - | e0 | EAR99 | - | - | TIN LEAD | - | - | - | - | 8542.32.00.61 | EPROMs | - | CMOS | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | - | - | R-GDIP-T28 | Qualified | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.085 mA | - | - | 16KX8 | 3-STATE | - | 8 | - | - | - | 0.0005 A | 131072 bit | 38535Q/M;38534H;883B | - | PARALLEL | COMMON | - | - | UVPROM | 12.5 V | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 32 | - | - | - | 15(b) | - | Not Required(MHz) | - | - | - | - | - | - | - | Surface Mount | - | 8 | 32K | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | LCC | - | - | - | - | No | - | - | Non-Compliant | 8542320040, 8542320040/8542320040/8542320040/8542320040/8542320040 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | 5 V | - | - | - | - | 5.5 V | 4.5 V | 1 | 125 mA | - | - | 55 | Not Required | - | - | - | - | 15 b | - | 262144(Bit) | - | - | - | - | - | - | Asynchronous | 8(b) | - | - | - | - | 125 | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 32 | - | - | - | 17(b) | - | Not Required(MHz) | - | - | - | - | - | - | - | Surface Mount | - | 8 | 128K | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | CFPAK | - | - | - | - | No | - | - | Non-Compliant | 8542320040, 8542320040/8542320040/8542320040/8542320040/8542320040 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | 5 V | - | - | - | - | 5.5 V | 4.5 V | 1 | 140 mA | - | - | 20 | Not Required | - | - | - | - | 17 b | - | 1048576(Bit) | - | - | - | - | - | - | Asynchronous | 8(b) | - | - | - | - | 140 | - | - | - | - | No | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | DIL | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Kx8 | - | - | - | - | - | 65536(Bit) | - | - | - | 100(ns) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | Through Hole | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | Windowed CDIP | - | - | - | Yes | No | UV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(MHz) | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kx8 | - | - | - | - | - | - | - | - | - | 35(ns) | - | - | - | - | - | - | - | - | 130(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | Surface Mount | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | LCC | - | - | - | Yes | No | UV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(MHz) | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Kx8 | - | - | - | - | - | - | - | - | - | 55(ns) | - | - | - | - | - | - | - | - | 120(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | Through Hole | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | CDIP | - | - | - | Yes | No | UV | - | - | 8542320060, 8542320060/8542320060/8542320060/8542320060/8542320060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(MHz) | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Kx8 | - | - | - | - | - | - | - | - | - | 120(ns) | - | - | - | - | - | - | - | - | 60(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | Through Hole | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | CDIP | - | - | - | Yes | No | UV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(MHz) | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32Kx8 | - | - | - | - | - | - | - | - | - | 70(ns) | - | - | - | - | - | - | - | - | 60(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | Through Hole | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | CDIP | - | - | - | Yes | No | UV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(MHz) | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Kx8 | - | - | - | - | - | - | - | - | - | 35(ns) | - | - | - | - | - | - | In System/External | - | 140(mA) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | Surface Mount | - | - | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | CLLCC | - | - | - | Yes | No | UV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(MHz) | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Kx8 | - | - | - | - | - | - | - | - | - | 45(ns) | - | - | - | - | - | - | - | - | 50(mA) | - | - | - | - | - |